location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg Cover iPhone 6 hard White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cover iPhone 6 hard White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
405-33
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730405334
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:46:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sandberg Cover iPhone 6 hard White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 11.9 cm (4.7") Apple
  • - White
  • - Scratch resistant
Warranty: 5 years
Long product name Sandberg Cover iPhone 6 hard White :
The long product name of Sandberg Cover iPhone 6 hard White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cover iPhone 6 hard White
More>>>
Sandberg Cover iPhone 6 hard White:
The official description of Sandberg Cover iPhone 6 hard White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Sandberg Design Cover effectively protects your phone against marks and scratches while also giving it a more personal look.

Short summary description Sandberg Cover iPhone 6 hard White:
This short summary of the Sandberg Cover iPhone 6 hard White data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg Cover iPhone 6 hard White, Cover, Apple, iPhone 6, 11.9 cm (4.7"), White

Long summary description Sandberg Cover iPhone 6 hard White:
This is an auto-generated long summary of Sandberg Cover iPhone 6 hard White based on the first three specs of the first five spec groups.

Sandberg Cover iPhone 6 hard White. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 6, Maximum screen size: 11.9 cm (4.7"), Product colour: White

Features
Maximum screen size *
11.9 cm (4.7")
Compatibility *
iPhone 6
Case type *
Cover
Product colour *
White
Brand compatibility *
Apple
Protection features
Scratch resistant
Technical details
Compliance certificates
RoHS
Packaging data
Package width
90 mm
Package depth
25 mm
Package height
166 mm
Package weight
60 g