Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg Cover iPhone 6 hard Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cover iPhone 6 hard Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
405-32
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5705730405327
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 23118
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 19 Feb 2018 20:06:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: false
Long product name Sandberg Cover iPhone 6 hard Black :
The short editorial description of Sandberg Cover iPhone 6 hard Black

Cover iPhone 6 hard Black
More>>>
Sandberg Cover iPhone 6 hard Black:
The official marketing text of Sandberg Cover iPhone 6 hard Black as supplied by the manufacturer

A Sandberg Design Cover effectively protects your phone against marks and scratches while also giving it a more personal look.

Short summary description Sandberg Cover iPhone 6 hard Black:
This short summary of the Sandberg Cover iPhone 6 hard Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg Cover iPhone 6 hard Black, Cover, Apple, iPhone 6, 11.9 cm (4.7"), Black

Long summary description Sandberg Cover iPhone 6 hard Black:
This is an auto-generated long summary of Sandberg Cover iPhone 6 hard Black based on the first three specs of the first five spec groups.

Sandberg Cover iPhone 6 hard Black. Case type: Cover, Brand compatibility: Apple. Compatibility: iPhone 6. Maximum screen size compatibility: 11.9 cm (4.7"), Colour of product: Black

Features
Case type *
The size, shape and style of the case.
Cover
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Brand compatibility *
What other brands this brand can be used with.
Apple
Maximum screen size compatibility
The maximum screen size which can be used with this product.
11.9 cm (4.7")
Protection features
Physical effects from which the product is protected e.g. water resistant, crash proof.
Scratch resistant
Technical details
Compatibility
The other products, software and hardware this product can be used with.
iPhone 6
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Packaging data
Package width
The distance from one side of the packaging to the other.
90 mm
Package depth
The distance from the front to the back of the packaging.
25 mm
Package height
The distance from the top to the bottom of the packaging.
166 mm
Package weight
Weight of the packaged product.
60 g
Country Distributor
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)
X