location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg Screen Protector iPhone 5/5S

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Screen Protector iPhone 5/5S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
403-29
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5075730403297 show
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sandberg Screen Protector iPhone 5/5S :
The long product name of Sandberg Screen Protector iPhone 5/5S. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sandberg Screen Protection for iPhone consists of a transparent, anti-static and self-adhesive film which is placed over the screen. The film protects the screen against scratches and eliminates static electricity. It is easy to remove and replace as needed, leaving no trace on the screen.
More>>>
Sandberg Screen Protector iPhone 5/5S:
The official description of Sandberg Screen Protector iPhone 5/5S as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sandberg Screen Protection for iPhone consists of a transparent, anti-static and self-adhesive film which is
placed over the screen. The film protects the screen against scratches and eliminates static electricity. It is easy to remove and replace as needed, leaving no trace on the screen.

Short summary description Sandberg Screen Protector iPhone 5/5S:
This short summary of the Sandberg Screen Protector iPhone 5/5S data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg Screen Protector iPhone 5/5S, Apple, iPhone 5/5S, Scratch resistant

Long summary description Sandberg Screen Protector iPhone 5/5S:
This is an auto-generated long summary of Sandberg Screen Protector iPhone 5/5S based on the first three specs of the first five spec groups.

Sandberg Screen Protector iPhone 5/5S. Brand compatibility: Apple, Compatibility: iPhone 5/5S, Protection features: Scratch resistant

Features
Compatibility *
iPhone 5/5S
Maximum screen size
10.2 cm (4")
Protection features
Scratch resistant
Device type
Mobile phone/Smartphone
Brand compatibility *
Apple
Performance
Easy to apply
Yes
Weight & dimensions
Package width
90 mm
Package depth
1 mm
Package height
160 mm
Package weight
60 g
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MSPP5054 mobile phone screen/back protector Apple 2 pc(s)
(show image)
MSPP5054 MSPP5054 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSPP5053 mobile phone screen/back protector Apple 2 pc(s)
(show image)
MSPP5053 MSPP5053 0.00
(excl. VAT)
0 (incl. VAT)