Sandberg logo

Sandberg USB Hub AluGear (7 ports)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57299
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Sandberg USB Hub AluGear (7 ports):

Sandberg USB Hub AluGear (7 ports), USB 2.0 Mini-B, USB 2.0, 480 Mbit/s, Black, Silver, RoHS compliance, DC, USB

Long summary description Sandberg USB Hub AluGear (7 ports):

Sandberg USB Hub AluGear (7 ports). Host interface: USB 2.0 Mini-B, Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product colour: Black, Silver, Certification: RoHS compliance. Power source type: DC, USB, Input voltage: 230 V, Output current: 0.5 A. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10.... Width: 190 mm, Depth: 48 mm, Height: 24.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.