Sandberg logo

Sandberg NightCam 2

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16419
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Sandberg NightCam 2:

Sandberg NightCam 2, 1.3 MP, 1280 x 960 pixels, 30 fps, USB 2.0, CMOS, 1.5 m

Long summary description Sandberg NightCam 2:

Sandberg NightCam 2. Megapixel (approx.): 1.3 MP, Maximum video resolution: 1280 x 960 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Sensor type: CMOS, Cable length: 1.5 m. Package width: 15.5 mm, Package depth: 7 mm, Package height: 24 mm. Minimum system requirements: 1 x USB CD-ROM drive, Minimum RAM: 64 MB. Minimum processor: Pentium PC 300 MHz, Light exposure control: Auto, Lens system: Glass Optic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.