Sandberg logo

Sandberg USB HeadSet

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21056
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Sandberg USB HeadSet:

Sandberg USB HeadSet, Wired, 20 - 20000 Hz, 234 g, Headset

Long summary description Sandberg USB HeadSet:

Sandberg USB HeadSet. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 2.5 m. Weight: 234 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.