Sandberg logo

Sandberg GameSet

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17400
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Sandberg GameSet:

Sandberg GameSet, Wired, 20 - 20000 Hz, 332 g, Headset

Long summary description Sandberg GameSet:

Sandberg GameSet. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 2.5 m. Weight: 332 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.