location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Samyang AF 35mm F2.8 FE MILC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samyang Check ‘Samyang’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AF 35mm F2.8 FE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1214006101 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8809298880989
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Samyang’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samyang: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:04:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samyang AF 35mm F2.8 FE MILC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: MILC
  • - Lens structure (elements/groups): 7/6
  • - Maximum aperture number: 22
  • - Closest focusing distance: 0.35 m
  • - Auto focus
Long product name Samyang AF 35mm F2.8 FE MILC :
The long product name of Samyang AF 35mm F2.8 FE MILC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AF 35mm F2.8 FE, Sony E
More>>>
Short summary description Samyang AF 35mm F2.8 FE MILC:
This short summary of the Samyang AF 35mm F2.8 FE MILC data-sheet is auto-generated and uses the product title and the first six key specs.

Samyang AF 35mm F2.8 FE, 7/6, Sony E, Auto focus

Long summary description Samyang AF 35mm F2.8 FE MILC:
This is an auto-generated long summary of Samyang AF 35mm F2.8 FE MILC based on the first three specs of the first five spec groups.

Samyang AF 35mm F2.8 FE. Component for: MILC, Lens structure (elements/groups): 7/6, Closest focusing distance: 0.35 m. Camera brands compatibility: Sony, Maximum magnification: 0.12x, Lens coating features: Ultra Multi-Coating (UMC). Diameter: 6.18 cm, Filter size: 4.9 cm, Length: 33 mm

Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 10 expert reviews for Samyang AF 35mm F2.8 FE MILC and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
trustedreviews.com
Updated:
2022-10-17 18:56:23
The Samyang AF 35mm f/2.8 FE is a moderate wide-angle autofocus prime designed for Sony full-frame mirrorless cameras. It costs £280. Since mirrorless cameras emerged less than a decade ago, the various systems have had mixed fortunes. Some have faded, w...
Good Small and easy to carry, Impressive optics, Generally quick autofocus, Supplied with neat lens case, Less than half the price of Sony equivalent...
Bad Slightly plasticky build, Inconvenient hood design...
Bottom line For a great many Sony full-frame users, the little Samyang AF 35mm f/2.8 FE looks like an obvious addition to the kit bag – but APS-C camera users may want to look elsewhere...
45%
amateurphotographer.co.uk
Updated:
2022-10-17 18:56:23
What is the Samyang AF 35mm f/2.8 FE? The Samyang AF 35mm f/2.8 FE is a moderate wide-angle autofocus prime designed for Sony full-frame mirrorless cameras. It costs £280. Since mirrorless cameras emerged less than a decade ago, the various systems have...
Good Small and easy to carry, Impressive optics, Generally quick autofocus, Supplied with neat lens case, Less than half the price of Sony equivalent...
Bad Slightly plasticky build, Inconvenient hood design...
Bottom line For a great many Sony full-frame users, the little Samyang AF 35mm f/2.8 FE looks like an obvious addition to the kit bag – but APS-C camera users may want to look elsewhere.DetailsCamera mountSony FEMax focal length (millimetre)35Max aperturef/2.8Filter...
90%
lenstip.com
Updated:
2022-10-17 18:56:23
The Samyang AF 35 mm f/2.8 FE is physically the lightest and the smallest device in the group, fitting the idea of a handy mirrorless system very well. It is, overall, a very interesting option, noticeably cheaper than the system lens we've already tested...
Good Sensible image quality on the edge of full frame, Low longitudinal chromatic aberration, Very low lateral chromatic aberration, Lack of problems with spherical aberration, Moderate astigmatism, Sensible autofocus...
Bad Not especially sturdy barrel, Noticeable coma, Huge vignetting, During our test we were comparing the Samyang to its noticeably more expensive and more solidly built rival, the Sony Zeiss Sonnar TFE 35 mm f/2.8 ZA. In most of categories the Samyang prevai...
Bottom line If I had to choose between the tested Samyang and the more expensive Sonnar I think I would take the risk and buy the Korean lens. I suppose many Sony FE system users might make the same decision...
0%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)