location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 2GB MP3 Player, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB MP3 Player, Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YP-Z5FQS show
Show alternative article codes used in the online market place
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung 2GB MP3 Player, Silver :
The long product name of Samsung 2GB MP3 Player, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2GB MP3 Player, Silver
More>>>
Samsung 2GB MP3 Player, Silver:
The official description of Samsung 2GB MP3 Player, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With its 1.8" quality LCD screen, a slim, durable body and 35 hours battery life, the YP-Z5 stands above the competition.

Short summary description Samsung 2GB MP3 Player, Silver:
This short summary of the Samsung 2GB MP3 Player, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 2GB MP3 Player, Silver, 2 GB, LCD, FM radio, 56 g, Silver

Long summary description Samsung 2GB MP3 Player, Silver:
This is an auto-generated long summary of Samsung 2GB MP3 Player, Silver based on the first three specs of the first five spec groups.

Samsung 2GB MP3 Player, Silver. Total storage capacity: 2 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 35 h. Weight: 56 g. Product colour: Silver

Design
Product colour *
Silver
Storage
Player media type *
Flash memory
Total storage capacity *
2 GB
Display
Display *
LCD
Display diagonal
4.57 cm (1.8")
Display resolution
128 x 160 pixels
Audio
Frequency range
20 - 20000 Hz
Equalizer
Yes
Equalizer bands quantity
8
Radio
FM radio *
Yes
Record modes
Voice recording *
Yes
Power
Number of batteries supported
1
Continuous audio playback time *
35 h
System requirements
Minimum RAM
64 MB
Minimum processor speed
166 MHz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
56 g
Other features
Minimum storage drive space
20 MB
Dimensions (WxDxH)
42.2 x 11.4 x 89.8 mm
File type
MP3, WMA DRM, OGG
Compatible operating systems
Windows 98SE/ME/2000/XP
Output power description
22