location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 2GB MP3 Player, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB MP3 Player, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YP-Z5FQB show
Show alternative article codes used in the online market place
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung 2GB MP3 Player, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 2 GB
  • - LCD 4.57 cm (1.8") 128 x 160 pixels
  • - Equalizer
  • - FM radio Voice recording
  • - Continuous audio playback time: 35 h Number of batteries supported: 1
More>>>
Short summary description Samsung 2GB MP3 Player, Black:
This short summary of the Samsung 2GB MP3 Player, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 2GB MP3 Player, Black, 2 GB, LCD, FM radio, 56 g, Black

Long summary description Samsung 2GB MP3 Player, Black:
This is an auto-generated long summary of Samsung 2GB MP3 Player, Black based on the first three specs of the first five spec groups.

Samsung 2GB MP3 Player, Black. Total storage capacity: 2 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 35 h. Weight: 56 g. Product colour: Black

Design
Product colour *
Black
Storage
Player media type *
Flash memory
Total storage capacity *
2 GB
Display
Display *
LCD
Display diagonal
4.57 cm (1.8")
Display resolution
128 x 160 pixels
Audio
Frequency range
20 - 20000 Hz
Equalizer
Yes
Equalizer bands quantity
8
Radio
FM radio *
Yes
Record modes
Voice recording *
Yes
Power
Number of batteries supported
1
Continuous audio playback time *
35 h
System requirements
Minimum RAM
64 MB
Minimum processor speed
166 MHz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
56 g
Other features
Minimum storage drive space
20 MB
Dimensions (WxDxH)
42.2 x 11.4 x 89.8 mm
File type
MP3, WMA DRM, OGG
Compatible operating systems
Windows 98SE/ME/2000/XP
Output power description
22
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:34:26
Uk has collected 32 expert reviews for Samsung 2GB MP3 Player, Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
T3.com
Updated:
2011-10-04 04:33:57
On paper, this player trounces Apples iPod nano. It boasts a whopping 35 hours battery life, compared to the nanos meagre 14 and a larger screen (1.8-inches versus 1.5) for the same price. But if the iPods taught us one thing, its that you cant...
Good Great controls, Very good sound, Large screen, Good battery life...
Bad Pictures look pixellated, Its fatter than the nano...
Bottom line If youre not put off by its rather less iconic looks, this is a viable alternative to Apples nano.
80%
pcadvisor.co.uk
Updated:
2011-10-04 04:34:01
The YP-Z5 from Samsung offers a similar-looking chassis to the iPod nano, the same storage-capacity flavours and a price tag thats not a million away from its Apple rival. So what makes it stand out? Plenty. But first, the worries. Initially, the Y...
Bottom line This is a strong attempt at cracking the mid-capacity portable audio player market from Samsung. It wont win any prizes for design originality, but theres no denying that the YP-Z5 looks and feels great. Its a pleasure to use and has a trump card &ndash...
60%
webuser.co.uk
Updated:
2011-10-04 04:34:04
Samsungs latest MP3 player has all the hallmarks of an Apple iPod Nano clone... more...
Bottom line The similarity between the YP-Z5 and the Nano is something of a double-edged sword for Samsung. By being so clearly inspired by the Apple it appears to be a catch-up product, despite its better battery life and sturdier casing. With Apples development...
76%
itreviews.com
Updated:
2011-10-04 04:34:06
very slim 2GB or 4GB MP3 player: Those looking for 2GB and 4GB portable music players now have something new to add to their list of possibilities: Samsungs YP-Z5. Available in silver and black, the 2GB player will cost you around 130, the...
0%
pocket-lint.com
Updated:
2011-10-04 04:34:07
While the Samsung YP-Z5 will appeal in its design and interface, we would recommend having a play in the shop first before you dive right in...
Good Screen size, menu system, battery life...
Bad Controls, no FM radio, no on-the-fly playlists...
Bottom line While the Samsung YP-Z5 will appeal in its design and interface, we would recommend having a play in the shop first before you dive right in...
60%
theregister.co.uk
Updated:
2011-10-04 04:34:23
There's no doubt Samsung has its eye on the hugely popular iPod Nano, and the YP-Z5 is its boldest attempt to woo consumers away from the Apple product. The Z5 is roughly the same size as a Nano; has a similar storage capacity and feature list; has a c...
Bottom line Samsung's YP-Z5 is a decent MP3 player that's let down by the need the company feels to match Apple's formula as closely as possible. The Z5 has a good-looking screen and a stylish UI. It plays music well. The battery life is very impressive. The Z5's...
65%
smh.com.au
Updated:
2011-11-05 20:48:25
Clearly, the YP-Z5 is intended as an iPod nano competitor. The portable digital music player is about the same size as the nano (slightly shorter, but much thicker and marginally wider), is also flash-memory based and has the same 1...
60%
alphr.com
Updated:
2014-01-03 16:42:24
The YP-Z5QB is Samsungs rather belated response to Apples ever popular iPod nano. Its almost the same size as Apples device (albeit 5mm thicker) and has 2GB of flash memory built in, which is enough for around 40 albums. The screens a little bi...
83%
stuff.tv
Updated:
2014-04-10 02:29:34
Is it a bird? Is it a Nano? Is it even an MP3 palyer? Well, no, no, yes are the answers. Youve go to admit, you can see where the design inspiration came from.All hail King SamsungThe distinguishing factors, though, are the larger screen – 1.8in com...
Good Useful 35-hour battery life. Slim player slots in pocket nicely.
Bad Control system is hard work. Screen is dull and grainy. Does a bad imitation of the iPod.
Bottom line The below-par controls and screen spoil an otherwise excellent performer...
80%
theglobeandmail.com
Updated:
2014-04-10 02:29:34
Theres an ideal size for every mobile gadget, be it a cellphone, portable game console, or PDA. Too big and its a hassle to lug around, too small and it becomes difficult to use. Related to this article Latest Comments Start a conversation on this...
0%
futurelooks.com
Updated:
2011-10-04 04:33:49
Oh my, how complicated the MP3 player market has become! Manufacturers are trying as hard as they can (for various reasons) to stray away from the name “MP3 Player”, opting to call their devices “Portable Media Players” instead. Ev...
Good Sleek, attractive design, Stylishbutsimple navigation, Easy to interface with computer, Robust build quality, Reasonable sound quality, Long battery life...
Bad A/C adapter not included, Only compatible with Windows XP, Tricky touch screen “buttons”, Large Earbuds may not fit everyone...
Bottom line Yes, even in the ever-complicated world of Portable Media Players, things can still be simple. Samsung doesn’t do much to break the mould of what works in the MP3 player market, but they don’t stray away from what works either. A simple-but-el...
75%
Accelenation.com
Updated:
2011-10-04 04:33:50
Samsung has been quite active lately on the DAP (Digital Audio Player) front, with new designs being introduced much more quickly than we have been seeing from Apple. The YP-Z5 was introduced right after Apples iPod Nano, which uses Samsungs Flash m...
80%
Laptopmag.com
Updated:
2011-10-04 04:33:52
Samsungs 1.8-ounce YP-Z5 maybe be the perfect player for those who dont think the words “sexy” and “MP3 player” should be uttered in the same sentence. A metallic frame surrounds the devices edge, which makes the YP-Z5 noticeably t...
60%
thelobeandmail.com
Updated:
2011-10-04 04:33:55
Theres an ideal size for every mobile gadget, be it a cellphone, portable game console, or PDA. Too big and its a hassle to lug around, too small and it becomes difficult to use. Related to this article Latest Comments Start a conversation on this...
0%
Bcchardware.com
Updated:
2011-10-04 04:33:59
Samsung has been in the media player business as long as most companies. Along the way theyve made some great products and some not so great products. Today we are looking at the YP-Z5 Digital Media Player. This unit has a color screen and can dis...
Good Quality metal construction, Clear, easy to read LCD, Displays your photos, Easy to use & good controls.
Bad Maximum functionality available under Windows XP SP1 or higher only.
Bottom line The YP-Z5 is a great MP3 player. Priced at $169 CDN for the 1GB unit and all the way up to $279 CDN for the 4GB unit puts it into the same price range as the iPod nano. The question is do you want to have iTunes installed or WMP10? At least with th...
90%
trustedreviews.com
Updated:
2011-10-04 04:34:12
Flash memory based music players are everywhere and if you are looking for a player, then you've got plenty to choose from. But Apple has ‘mindshare'. Its nano and iPod brands seem to have become generic terms for players (the shuffle is not so lucky), an...
Bottom line Overall, the YP-Z5 succeeds because it produces very good quality sound output, has a lovely screen, and you can drag and drop music and picture files from your PC. Its long battery life is the icing on what is already a very nice looking cake indeed. But...
80%
everythingusb.com
Updated:
2011-10-04 04:34:16
Review VerdictBesides the missing features that should be in a $250 player, the pain-in-the-arse controls of the YP-Z5 are enough of a reason to not buy this. The Good & BadCompact Clean looks & sound Bright screen Excellent battery life Terrible contr...
Good Compact, Clean looks & sound, Bright screen, Excellent battery life...
Bad Terrible controls, Tons of missing features at price point, No removable battery pack...
Bottom line Besides the missing features that should be in a $250 player, the pain-in-the-arse controls of the YP-Z5 are enough of a reason to not buy this...
0%
pcmag.com
Updated:
2011-10-04 04:34:18
The Samsung Yepp YP-Z5 is part of the opening salvo from the non-Apple high-capacity flash player camp. This is no iPod nano-killer, but it does have some advantages, including better battery life, a bigger screen, and better photo-viewing capabiliti...
Good Very good battery life. Large screen. Good photo-viewing features. PlaysForSure-compatible.
Bad A bit thick. No on-the-fly playlists. No lossless support. No recording or FM tuner. Not UMS-compliant. Controls could be slightly more precise.
Bottom line The Z5 offers long battery life and good photo-viewing capabilities. It may be the first PlaysForSure-compatible 4GB flash player, but its still no iPod nano-killer...
80%
anythingbutipod.com
Updated:
2011-10-04 04:34:24
TheYP-Z5 is Samsung?s new line of flash based MP3 players reaching microdrive-sized storage of 2GB and 4GB capacities. Samsung decided to go head to head with Apple, pricing the YP-Z5 along side the iPod Nano at $200 and $250 respectively. In the past...
0%
mp3.com
Updated:
2011-10-04 04:34:26
The PlaysForSure Samsung YP-Z5 outputs clean and punchy sound and wont hog a bunch of real estate in your pocket. Its relatively large, bright color screen is great for viewing photos and navigating well-designed menus. We also like its solid aluminum...
Good The PlaysForSure Samsung YP-Z5 outputs clean and punchy sound and wont hog a bunch of real estate in your pocket. Its relatively large, bright color screen is great for viewing photos and navigating well-designed menus. We also like its solid aluminum...
Bad The Samsung YP-Z5s touch pad, due to its varying degrees of sensitivity, can be difficult to deal with, especially when scrolling through menus. The Z5 also lacks some extra features, such as an FM tuner, audio recording, PIM functions, and on-the-go...
Bottom line If youre looking for a tiny, well-built, color-screen MP3 player with excellent sound, the Samsung YP-Z5 is a great choice. Just make sure that youre comfortable with the touch-pad controller before you buy.
80%
stuff.tv
Updated:
2014-01-03 16:42:24
Is it a bird? Is it a Nano? Is it even an MP3 palyer? Well, no, no, yes are the answers. Youve go to admit, you can see where the design inspiration came from.All hail King SamsungThe distinguishing factors, though, are the larger screen – 1.8in com...
Good Useful 35-hour battery life. Slim player slots in pocket nicely.
Bad Control system is hard work. Screen is dull and grainy. Does a bad imitation of the iPod.
Bottom line The below-par controls and screen spoil an otherwise excellent performer...
80%