Samsung YP-U3 2GB Pink (10), 2 GB, OLED, FM radio, 22.8 g, Pink
Samsung YP-U3 2GB Pink (10). Total storage capacity: 2 GB. Display: OLED. FM radio. Voice recording. Continuous audio playback time: 15 h. Weight: 22.8 g. Product colour: Pink