Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung YP-U2 512MB Black 0.512 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YP-U2 512MB Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YP-U2RXB show
Show alternative article codes used in the online market place
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14049
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung YP-U2 512MB Black 0.512 GB :
The short editorial description of Samsung YP-U2 512MB Black 0.512 GB

YP-U2 512MB Black
More>>>
Samsung YP-U2 512MB Black 0.512 GB:
The official marketing text of Samsung YP-U2 512MB Black 0.512 GB as supplied by the manufacturer

Direct Insert USB Digital Audio Player
Just clip this super-slim flash player onto your belt and you're ready to go! With its 4-line LED and built-in USB plug, as well as its spport for MP3, WMA, WAV and OGG audio files, the Samsung YP-U2 makes a great traveling partner. Compatible with "PlaysForSure" WMA subscription music services, you'll listen to your favorite tunes from your choice of source, whether Napster, Rhapsody or Wal-Mart Music Downloads. Look for the "PlaysForSure" logo and you'll know your digital music will always play for sure.

Short summary description Samsung YP-U2 512MB Black 0.512 GB:
This short summary of the Samsung YP-U2 512MB Black 0.512 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung YP-U2 512MB Black, 0.512 GB, LCD, 29 g, Black

Long summary description Samsung YP-U2 512MB Black 0.512 GB:
This is an auto-generated long summary of Samsung YP-U2 512MB Black 0.512 GB based on the first three specs of the first five spec groups.

Samsung YP-U2 512MB Black. Total storage capacity: 0.512 GB. Display: LCD. Voice recording. Weight: 29 g. Product colour: Black

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Housing material
What the casing of the product is made of.
Plastic
Storage
Player media type *
The characteristics of the media that can be read by the player.
Flash memory
Total storage capacity *
The total amount of data that can be stored on the device.
0.512 GB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
128 x 64 pixels
Audio
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
20 - 20000 Hz
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Equalizer bands quantity
13
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
No
Record modes
Voice recording *
If the device is geared up for voice recording.
Yes
Ports & interfaces
Line-in
No
Power
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
280 mAh
System requirements
Minimum processor speed
166 MHz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
29 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Samsung Media Studio
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
24.4 x 87.6 x 12.6 mm
File type
MP3, WMA DRM, OGG, WAV, ASF
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE/ME/2000/XP Mac OS
USB powered
The device can be powered via a USB connection.
Yes
Output power description
20
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:09:35
Uk has collected 14 expert reviews for Samsung YP-U2 512MB Black 0.512 GB and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:09:35
Nl heeft 14 proffesionele recensies verzameld voor Samsung YP-U2 512MB Zwart. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:09:35
Fr a recueilli 14 avis d’experts pour Samsung YP-U2 512MB Noir et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:09:35
De hat 14 Expertenmeinungen über Samsung YP-U2 512MB Black Schwarz 0,512 GB eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:09:35
Testseek ha raccolto 14 recensioni da parte di esperti per Samsung YP-U2 512MB Black Nero 0,512 GB e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:09:35
Es ha coleccionado 14 opiniones de expertos para Samsung YP-U2 512MB Black Negro 0,512 GB y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:09:35
Dk har samlet 14 ekspertanmeldelser for Samsung YP-U2 512MB Black Sort 0,512 GB og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:09:35
Se har samlat in 14 experttester för Samsung YP-U2 512MB Black Svart 0,512 GB och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Review comments Score
avreview.co.uk
Updated:
2011-10-04 03:09:28
Since the explosion in flash memory, you can now pick out small capacity MP3 players in virtually every conceivable size and shape. Thats great for novelty value, but the truth is that a large majority of these are over priced and a pain to control. T...
80%
techdigest.tv
Updated:
2011-10-04 03:09:29
Flash memory is getting cheaper by the day and it is possible to pick up budget MP3 players pretty cheaply. The Samsung YP-U2 is ideal for anyone who doesnt want to fork out for the something like an iPod nano and has a starting price of just £49 fo...
0%
Techtastic.ca
Updated:
2011-11-05 18:32:04
Above you can see a picture of the player with its transparent USB cap glowing blue. This completely cosmetic feature activates every time a button is pressed. To conserve battery power or if you dont particularly like the glowing effect, there is...
Good Small Size, 1 GB capacity, Rechargeable battery built in, FM radio, Drag and Drop importing of songs, Voice recorder...
Bad Poorly placed headphone jack, No lanyard, Poorly placed lanyard attachement...
80%
goodgearguide.com.au
Updated:
2011-11-05 18:32:04
The YP-U2 is a basic USB audio player.
Good Drag and Drop, Folder navigation, Price...
Bad Uninspired design, Average bundled software The Final Word The YP-U2 is a basic USB audio player.
Bottom line The YP-U2 is a basic USB audio player.
50%
zdnet.fr
Updated:
2011-10-04 03:09:25
Pour son baladeur, le constructeur coréen a misé sur la qualité audio. De petits défauts de conception ne viendront pas gâcher la bonne impression laissée par ce lecteur pourvu de 512 Mo de mémoire Flash...
Good abordable ; ultracompact ; fonction pratique de clé USB ; tuner FM, enregistreur vocal, écran lisible et interface intuitive ; support des fichiers achetés par abonnement ; jeu complet de réglages audio (EQ et DSP) ; excellente qualité audio.
Bad disposition peu pratique de la prise casque ; autonomie médiocre ; qualité d’enregistrement vocal inférieure à la moyenne ; petits bruits perceptibles quand on lance ou arrête une chanson ; livré sans lanière ni brassard.
Bottom line malgré quelques inconvénients mineurs et sa remarquable qualité audio, le YP-U2 de Samsung constitue un bon choix pour qui recherchent un baladeur MP3 abordable...
77%
tomsguide.com
Updated:
2011-10-04 03:09:21
Introduction The new iPod Shuffle could be the smallest media player weve seen - its the size of a book of matches - especially when you remember that nearly half of it is the clip for attaching it to your pocket, T-shirt or anything else on your pe...
0%
Overclockersonline.net
Updated:
2011-10-04 03:09:22
$93.99 Throughout the years, we have seen quite a number of Samsung products here at Overclockers Online, including a large number of Samsung digital audio players and as you have probably guessed, the star of todays review is yet another Samsung digital...
Good Low priced, Feature filled, Excellent button and menu layout, Drag and drop music transfer, Excellent sound quality...
Bad Awkwardlooking cap, Poor earphone jack placement...
Bottom line Samsung has again put together another awesome product and at a low price too. Like all portable digital audio players, one of the biggest downfalls is the included ear buds, but for such a moderately priced product it is expected. Another detail Samsu...
0%
Techreviews.tv
Updated:
2011-10-04 03:09:26
Samsung YP-U2 Flash memory is getting cheaper by the day and it is possible to pick up budget MP3 players pretty cheaply. The Samsung YP-U2 is ideal for anyone who doesn’t want to fork out for the something like an iPod nano and has a starting pric...
0%
v3.co.uk
Updated:
2011-10-04 03:09:31
Great sound on a budget but don?t expect all the extras...
60%
mp3.com
Updated:
2011-10-04 03:09:35
The affordable Samsung YP-U2 is a supercompact MP3 player with a convenient plug-in USB design; it includes an FM tuner, a voice recorder, subscription compatibility, a legible LCD, and an intuitive interface. Plus, it features an extensive set of equa...
Good The affordable Samsung YP-U2 is a supercompact MP3 player with a convenient plug-in USB design; it includes an FM tuner, a voice recorder, subscription compatibility, a legible LCD, and an intuitive interface. Plus, it features an extensive set of equa...
Bad Were not thrilled with the placement of the headphone jack, the so-so battery life, the subpar voice-recording quality, and the audible clicks when starting or stopping a song. Additionally, the Samsung YP-U2 does not ship with a lanyard or an armband...
Bottom line Despite some minor issues, the simple but feature-friendly YP-U2 from Samsung will be a hot seller, thanks to a sweet price and great overall sound quality. Its a good choice for budget-minded users looking for their first MP3 player.
77%
Show all
Brand Image Product code Product Stock Price from
Samsung YP-U2 1GB Black Samsung YP-U2 1GB Black
(show image)
YP-U2RZB YP-U2 1GB Black 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details