Samsung logo

Samsung MP3 Flash Memory player YP-U1X 0.512 GB Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63141
Info modified on:
04 Apr 2019, 05:23:09
Long product name Samsung MP3 Flash Memory player YP-U1X 0.512 GB Black:

YP-U1X

Samsung MP3 Flash Memory player YP-U1X 0.512 GB Black:

512MB
Ogg / MP3/WMA/WAV
4 Line White back-lit
15Hrs(Li-ion)
USB 2.0 with USB charging
Voice Recording
SRS WOW
WMA DRM

Short summary description Samsung MP3 Flash Memory player YP-U1X 0.512 GB Black:

Samsung MP3 Flash Memory player YP-U1X, 0.512 GB, LCD, 35 g, Black

Long summary description Samsung MP3 Flash Memory player YP-U1X 0.512 GB Black:

Samsung MP3 Flash Memory player YP-U1X. Total storage capacity: 0.512 GB. Display: LCD. Voice recording. Continuous audio playback time: 13 h. Weight: 35 g. Product colour: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.