Samsung YP-T10 2GB Purple (10), 2 GB, LCD, FM radio, 43 g, Purple
Samsung YP-T10 2GB Purple (10). Total storage capacity: 2 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 30 h. Weight: 43 g. Product colour: Purple