location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung YP-Q2, 8GB White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YP-Q2, 8GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YP-Q2JCW
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung YP-Q2, 8GB White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 8 GB
  • - LCD 6.1 cm (2.4") 240 x 320 pixels
  • - Audio formats supported: FLAC, MP3, WMA
  • - FM radio Voice recording Built-in microphone
  • - Continuous audio playback time: 50 h
Long product name Samsung YP-Q2, 8GB White :
The long product name of Samsung YP-Q2, 8GB White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

YP-Q2, 8GB flash MP3 Player, White
More>>>
Samsung YP-Q2, 8GB White:
The official description of Samsung YP-Q2, 8GB White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Q2 is the smartest choice you can make for outstanding sound quality and convenient features. It has a sleek, slim design and a comfortable grip lets you carry it everywhere. Have a long day ahead of you? With an incredible 50 hours of listening time, you won’t have to stop and recharge the Q2. Keep the beat going with the SAMSUNG Q2 MP3 player.

DNSe™ 3.0
SAMSUNG's DNSe engine delivers high - quality sound with more natural effects than conventional methods by reproducing the 'genuine' stereo sound intended by the music’s creators. It achieves this by offering amazing audio - realistic stereo and deep bass sounds. DNSe 3.0 takes sound quality to a new level.

convenient user key
Easily control features for music, videos, radio, pictures and text. And get quick access to recently added or most played files.

2.4” LCD display
The Q2's 2.4" LCD display allows you to see video, images and text files as well as a mood interpretation of your music.

long battery life
With Q2, you get more time to listen to your favorite music with up to 50 hours of audio time. And also watch videos for up to 4 hours before you need to recharge.

Short summary description Samsung YP-Q2, 8GB White:
This short summary of the Samsung YP-Q2, 8GB White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung YP-Q2, 8GB, 8 GB, LCD, FM radio, 58.8 g, White

Long summary description Samsung YP-Q2, 8GB White:
This is an auto-generated long summary of Samsung YP-Q2, 8GB White based on the first three specs of the first five spec groups.

Samsung YP-Q2, 8GB. Total storage capacity: 8 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 50 h. Weight: 58.8 g. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 21:40:32
Uk has collected 14 expert reviews for Samsung YP-Q2, 8GB White and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
theregister.co.uk
Updated:
2011-08-17 21:40:31
Head-to-head With the market for mid-range MP3 players never having been more competitive, seeing Sony and Samsung fight it our for advantage is like watching two wannabe WAGs scrap over a premiership footballer who is rumoured to be hung like a horse...
Bottom line If it was any closer when they crossed the line these two would have scrape marks down their sides, there really is that little to choose between them. Both sound great, the Sony has the better controls, the Samsung better format support. The Q2 has a...
80%
trustedreviews.com
Updated:
2011-08-17 21:40:31
I've got a lot of time for Samsung's underrated YP-Q1 PMP. It might not have the style of the iPod nano or the awesome sound quality of Sony's NWZ-S639F - and it also features some of the worst touch-sensitive controls known to man - but it's a great soun...
Bottom line Despite some caveats about video playback and file format support the YP-Q2 is an improvement on the already good YP-Q1, and one of the best budget PMPs around. However, with competition so aggressive at this price point, it's still possible to do slightl...
80%
digitalversus.com
Updated:
2011-08-17 21:40:31
This player, with 16 GB of memory, is a version of the Samsung Q2 8GB that we tested.Otherwise, its characteristics are entirely identical, and you can expect to find similar results with this product. Only battery life may vary slightly, but the diff...
Good Good quality sound, FM tuner with RDS, UMS available...
Bad Touchscreen controls turn off during playback, Have to reencode video, Impossible to actually switch it off, Low battery life...
60%
thinkdigit.com
Updated:
2011-08-17 21:40:31
Cry to me A very well built player and one that exudes sex appeal in spades. We applaud Samsung’s decision to stick to white – this player has a beautiful satin finish and the touch controls below the display have neat blue and light red backlighting...
Good Sexy looks, Built well, Neat controls...
Bad Screen quality should be better, Audio quality not as good as the P3, Issue with hollow, ringing bass...
0%
etechreviews.com
Updated:
2011-08-17 21:40:31
Samsung is known for rocking all the time. This time they have crossed all the limits of rocking!! The cheapest player with priceless features is included in the Samsung Q2. The features are definitely rocking but the price is amazingly low acc...
Bottom line Well, there are no where the doubt for making the choice or not!! The solid look, superb quality and splendid feature is the Specialty of Samsung which is reflected in the Q2.Cost: $114.99Samsung MP3 Player OverviewThere are lots of MP3 players in the...
0%
pcmag.com
Updated:
2011-08-17 21:40:32
With most digital-media-device manufacturers following Apple onto the touch-screen bandwagon, its easy to forget how pleasant it can be to use a simple, well-designed device with—gasp!—physical buttons. Granted, the buttons on the Samsung Q2, which...
Good Excellent value. Touch-sensitive buttons are fast and very responsive. Well-designed, intuitive interface.
Bad Slightly large for a small-capacity player. Weak file support.
Bottom line If the Samsung Q2 offered more robust file support, it might really give the iPod nano a run for its money. Still, its a great bargain for an easy-to-use, low-capacity MP3 player...
70%
Brand Image Product code Product Stock Price from
Samsung YP-Q2, 16GB White Samsung YP-Q2, 16GB White
(show image)
YP-Q2JEW YP-Q2, 16GB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung YP-Q2, 4GB Black Samsung YP-Q2, 4GB Black
(show image)
YP-Q2JAB YP-Q2, 4GB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung YP-Q2, 4GB White Samsung YP-Q2, 4GB White
(show image)
YP-Q2JAW YP-Q2, 4GB 0.00
(excl. VAT)
0 (incl. VAT)