location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy S WiFi 5.0 8GB MP4 player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Galaxy S WiFi 5.0 8GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YP-G70CB
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2020 09:45:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy S WiFi 5.0 8GB MP4 player Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MP4 player Android 2.2
  • - Picture viewer
  • - Flash memory 8 GB
  • - LCD 12.7 cm (5") 800 x 480 pixels Touchscreen
  • - Audio formats supported: AAC, AMR, MP3, WAV, WMA Headphone connectivity: 3.5 mm
  • - Built-in speaker(s)
  • - FM radio
  • - Interface: USB 2.0 Wi-Fi Bluetooth
  • - Built-in camera 3 MP
  • - Continuous audio playback time: 60 h Lithium Polymer (LiPo)
Long product name Samsung Galaxy S WiFi 5.0 8GB MP4 player Black :
The long product name of Samsung Galaxy S WiFi 5.0 8GB MP4 player Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Galaxy S WiFi 5.0 8GB, 5.0" LCD, 802.11 b/g/n, Bluetooth 3.0, USB2.0, MicroSD Slot, 182g
More>>>
Samsung Galaxy S WiFi 5.0 8GB MP4 player Black:
The official description of Samsung Galaxy S WiFi 5.0 8GB MP4 player Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Samsung Galaxy S Wi-Fi 5.0 is a multimedia player equipped with a 5-inch screen. There is no comparing other MP3 players to the Galaxy S Wi-Fi 5.0. It delivers a lifestyle rich with music, video, games, Gmail services, Google® Maps™, Google voice search and loads more. It can also enhance your daily routine with loads of applications from the Android Market and Samsung Apps, Enjoy social network services, like Twitter or Facebook, as well as free voice and video calls over the internet. The Samsung Galaxy S 5.0 is a mobile experience that truly sets you free.

The Galaxy S WiFi 5.0 features the open Android platform. Extend your performance with numerous applications from the Android Marekt and Samsung Apps. Plus, once you download various game applications from Android Market, you can experience the amazing performance of the 5-inch display.

Samsung Apps
Samsung Apps allows you easily download applications that were developed exclusively for the Galaxy S WiFi 5.0. Enjoy various applications for games, news, dictionaries, education, or social network services. It's a wonderland of exciting applications.

5'' Display
The 5-inch (12.7cm) display allows you browse full web pages and read small text without resizing the screen. The Galaxy S WiFi 5.0 supports various video formats (DivX, Xvid, H.263, Ogg, MPEG4, Flac). It also delivers an impressive viewing experience on the large screen.

SoundAlive™
SoundAlive maximises the performance of Samsung mobile devices for real sound quality via Samsung Audio Signal Post Processing technologies, including 3D effiects, reinforced low-tones, optimised tone clarity and more. Feel like you're in a real theatre with the Virtualizer feature that turns a 2-channel sound source into a 360-degree, 3D experience.

Internet calls
The Qik application, which can be shared over social network services, allows you make free video and voice calls. The Galaxy S WiFi 5.0 is optimised for the best Internet calling experience.

Wi-Fi
With Wi-Fi support, the Galaxy S WiFi 5.0 lets you take advantage of free wireless connections to access the Internet.

Social network services
Access all of your favourite social network services directly from the Galaxy S wifi 5.0. Keep tabs on your family and friends no matter where you are.

Flash
The Galaxy S WiFi 5.0 supports Adobe Flash 10.1, so you can browse media-rich web pages just like you would from a PC.

Camera
The camera includes a flash and a range of easy-to-use shooting modes, such as Self shot, Smile shot, Panoramic photo, Action shot, and more. When recording a video, you can adjust the brightness or settings simply by touching the screen.

Your mobile office - ThinkFree Office
The Galaxy S WiFi 5.0 includes 'ThinkFree Office', so you can be get work done just about anywhere. Create, view, and edit MS Office-compatible documents just like you would on a PC.

Convenient sharing with AllShare
Play media stored on the Galaxy S WiFi 5.0 via an Allshare-enabled TV or Hi-Fi device.
The Galaxy S WiFi 5.0 is compatible with Allshare devices for simple sharing of media via Wi-Fi.

Integrated calendar
Manage monthly, weekly, and daily schedules and add anniversaries and important events to the Calendar. You can also use the Google calendar to synchronise and manage your events.

Short summary description Samsung Galaxy S WiFi 5.0 8GB MP4 player Black:
This short summary of the Samsung Galaxy S WiFi 5.0 8GB MP4 player Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy S WiFi 5.0 8GB, MP4 player, 8 GB, LCD, USB 2.0, FM radio, Black

Long summary description Samsung Galaxy S WiFi 5.0 8GB MP4 player Black:
This is an auto-generated long summary of Samsung Galaxy S WiFi 5.0 8GB MP4 player Black based on the first three specs of the first five spec groups.

Samsung Galaxy S WiFi 5.0 8GB. Type: MP4 player. Total storage capacity: 8 GB. Display: LCD, Touchscreen. Interface: USB 2.0. FM radio. Built-in speaker(s). Built-in camera. Continuous audio playback time: 60 h. Weight: 182 g. Product colour: Black. Headphones included

Performance
Type *
MP4 player
Operating system installed
Android
Operating system version
2.2
Picture viewer
Yes
Design
Product colour *
Black
Storage
Player media type *
Flash memory
Total storage capacity *
8 GB
Display
Display *
LCD
Display diagonal
12.7 cm (5")
Display resolution
800 x 480 pixels
Touchscreen *
Yes
Touch technology
Multi-touch
File formats
Audio formats supported *
AAC, AMR, MP3, WAV, WMA
Video formats supported
3GP, ASF, AVI, FLV, MP4
Image formats supported
BMP, GIF, JPG, PNG
Headphones
Headphone connectivity *
3.5 mm
Audio
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
8 - 320 Kbit/s
Built-in speaker(s) *
Yes
Radio
Supported radio bands
FM
FM radio *
Yes
Ports & interfaces
Interface
USB 2.0
USB 2.0 ports quantity
1
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
3.0+HS
Camera
Built-in camera *
Yes
Main camera resolution (numeric)
3 MP
Video capture resolution (max)
1280 x 720 pixels
Photo feature
Yes
Video playback
Yes
Second camera *
No
Video recording
Yes
Power
Rechargeable *
Yes
Battery technology
Lithium Polymer (LiPo)
Continuous video playback time
8 h
Continuous audio playback time *
60 h
System requirements
Mac compatibility
No
Weight & dimensions
Weight
182 g
Depth
11.9 mm
Height
141.3 mm
Width
78.2 mm
Packaging data
Package width
44 mm
Package depth
86 mm
Package height
148 mm
Packaging content
Headphones included *
Yes
AC adapter included
Yes
Batteries included
Yes
Cables included
USB
User guide
Yes
Other features
Connectivity technology
Wired & Wireless
Compatible operating systems
WinXP SP2, Vista, Win7
Headphone outputs
1
Slideshow
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-04-12 08:24:40
Uk has collected 38 expert reviews for Samsung Galaxy S WiFi 5.0 8GB MP4 player Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
theregister.co.uk
Updated:
2013-04-12 08:24:34
I reviewed Samsung’s first Android media player just over a year ago and frankly thought it was awful. I'm sure I wasn't alone. Undaunted, Samsung tried again with a new device packing a larger screen, faster CPU and bigger battery but only costing £40...
Bottom line If you want a large screen Android device as a media player or mini-tablet but don’t fancy being lumbered with an expensive mobile phone with single day battery life then the Galaxy S 5.0 has a lot to recommend it. Android 2.2 may be a bit behind the...
80%
pcadvisor.co.uk
Updated:
2013-04-12 08:24:34
The Samsung Galaxy Player 5 is a particularly attractive device for anyone who wishes to remain within the realm of Android for music, video, and apps, but who doesn't want to pay for monthly services with an Android phone. Offering specs similar to it...
Bottom line As an iPod touch alternative, the Galaxy Player 5 offers much to like - especially if you are already familiar with Android and have invested money in the ecosystem. Audio playback through the stock Samsung music app is of poor quality, but the Android...
80%
gadgetspeak.com
Updated:
2013-06-01 03:42:36
Do you remember your first one? I am, of course, referring to your first portable media device such as an MP3 player...
88%
unbox.ph
Updated:
2016-12-02 05:12:30
Unboxing the Samsung Galaxy WiFi 5.0The Samsung Galaxy S WiFi 5.0 is like the Samsung Galaxy Note except that it's a bit thicker, runs on Android 2.2 Froyo, has lower specs (including screen resolution), and it has no telephone or 3G functionality. In oth...
Bottom line In the last week that we've been using the Samsung Galaxy S WiFi 5.0 it was primarily a music player and a video player in bed. We used it every now and then for checking and updating social networks but we usually do that with our smartphones and laptops...
0%
technoodling.net
Updated:
2016-12-02 05:12:30
Let's get this out of the way up front. The Samsung Galaxy S WiFi 5.0 is, despite its appearance and pedigree, NOT a smartphone. It does not have GSM, EDGE, 3G, HSPA+, or a cellular radio of any sort. Got that? Good.So what is it? The Galaxy S WiFi 5.0 is...
Good All the best parts of an Android smartphone, without the phone, Huge screen great for ebooks and movies, Good battery life for an Android device, GPS enabled, unlike its direct competitor the iPod Touch, Memory capacity expandable via MicroSD...
Bad Might be too big for smaller hands, TFT LCD screen quality isn't as nice as AMOLED, Front / rear facing camera quality isn't as good as it could be...
0%
hardwarezone.com.ph
Updated:
2016-12-02 05:12:30
The first time it touched the palm of our hands, Samsung 's Galaxy S WiFi 5.0 partly reminded us of the Galaxy S II . Packed with a 5-inch display, it looked and felt like the big brother of the Galaxy S II, except that it lacks the latter's call and text...
0%
techworld.com
Updated:
2013-04-12 08:24:34
Samsung's Galaxy Player 4.0 and 5.0 are the Android answer to Apple's iPod Touch, which has long been the king of portable media players. Of the two, the Galaxy Player 5.0 is a particularly attractive device for anyone who wishes to remain within the...
Bottom line As an iPod Touch alternative, the Galaxy Player 5.0 offers much to like, especially if you are already familiar with Android and have invested money in the ecosystem. Audio playback through the stock Samsung music app is of poor quality, but the Andro...
0%
pcworld.com_techhive.com
Updated:
2013-04-12 08:24:35
Samsung's Galaxy Player 4.0 and 5.0 are the Android answer to Apple's iPod Touch, which has long been the king of portable media players. Of the two, the Galaxy Player 5.0 ($240 as of January 4, 2012) is a particularly attractive device for anyone who...
Good Large, roomy display, Easy access to the MicroSD card slot, Full access to the Android Market...
Bad Battery takes a long time to charge fully, Poor audio quality...
Bottom line As an iPod Touch alternative, the Galaxy Player 5.0 offers much to like--especially if you are already familiar with Android and have invested money in the ecosystem. Audio playback through the stock Samsung music app is of poor quality, but the Andro...
80%
Laptopmag.com
Updated:
2013-04-12 08:24:35
Think of it as an oversized iPod touch that runs Android. The Samsung Galaxy Player 5.0 fills the void for those who want to try the Android platform without having to purchase a whole new smartphone. This 5-inch device runs Android Gingerbread 2.3.5 o...
Good Large display; Expandable memory; Excellent battery life; Video chat and VoIP...
Bad Feels a bit cheap and plasticky; Display colors are dull; Chunkier build than most pocketable devices...
Bottom line An iPod touch for Android aficionados, the Samsung Galaxy Player 5.0 has a large 5-inch screen and more than 10 hours of battery life.
70%
slashgear.com
Updated:
2013-04-12 08:24:35
With the absolute barrage of Samsung Android devices having been released this summer, fall, and on into the winter, you’d think that they’d just skip sending out the Galaxy Player 5.0 altogether – it being a device essentially released internationally...
Bottom line This review is just one part of a series we’re doing on this device as part of our new initiative to give you a better look at the value of a reviewed product as compared to its competition. The devices we’ll be looking at have been listed in this rev...
0%
pocketables.com
Updated:
2013-04-12 08:24:37
A few weeks ago, I opened the box of a new Samsung Galaxy S WiFi 5.0 media player. Samsung's Android-powered answer to the iPod touch, the MID took its time in getting to the US. However, it is finally here and I have had a chance to use it for a while, w...
Bottom line The Samsung Galaxy S WiFi 5.0 was really a mixed bag for me. I liked the large screen for media, the software customization making it a media player, the format support, the dual cameras, the awesome Netflix support, and the great speakers. Of course, I...
0%
theverge.com
Updated:
2014-01-12 01:07:29
While the Galaxy Player 5.0 is large enough to be unmistakable (at least until the Galaxy Note comes to the US), every single person who's picked up the Player 4.0 review unit in our office has inevitably responded with some variant of...
60%
examiner.com
Updated:
2014-07-23 11:17:23
Samsung just announced the US release of the Galaxy S Wifi 5.0(also known as the Galaxy Player 5.0) yesterday. The device has a 5.0 inch screen, a 3.2 megapixel back facing camera, with a VGA camera on the front. I happened to receive a unit, 3 weeks befo...
80%