Product Brochure/Datasheet
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung XRN-1610-12TB user manual
(25.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung XRN-1610, 12TB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Video input channels: 16 channels
- - Maximum storage capacity: 6 TB HDD interface: Serial ATA
- - Ethernet LAN (RJ-45) ports: 2
- - Black
Long product name Samsung XRN-1610, 12TB Black
:
The long product name of Samsung XRN-1610, 12TB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
16CH 4K 180Mbps NVR, 12TB
More>>>
Samsung XRN-1610, 12TB Black:
The official description of Samsung XRN-1610, 12TB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
- Up to 16CH @12MP Each
- Supports H.265/H.264/MJPEG
- Max 8 HDDs
- HDMI/VGA Local Dual Monitor
- HDMI up to UHD (4K) Resolution
- ONVIF Camera Compliant
Short summary description Samsung XRN-1610, 12TB Black:
This short summary of the Samsung XRN-1610, 12TB Black data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung XRN-1610, 12TB, 16 channels, H.264, H.265, M-JPEG, 6 TB, Serial ATA, 12 TB, 1000 Mbit/s
Long summary description Samsung XRN-1610, 12TB Black:
This is an auto-generated long summary of Samsung XRN-1610, 12TB Black based on the first three specs of the first five spec groups.
Samsung XRN-1610, 12TB. Video input channels: 16 channels, Video formats supported: H.264, H.265, M-JPEG. Maximum storage capacity: 6 TB, HDD interface: Serial ATA, Total installed storage capacity: 12 TB. Ethernet LAN data rates: 1000 Mbit/s, Supported network protocols: TCP/IP, UDP/IP, RTP (UDP), RTP (TCP), RTSP, NTP, HTTP, DHCP (Server, Client), PPPoE, SMTP, ICMP,.... Product colour: Black. Power consumption (typical): 76.3 W, AC input voltage: 100 - 240 V