location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung X X520-JB01AU laptop Intel® Core™2 Duo SU7300 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X520-JB01AU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X520-JB01AU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 22:30:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung X X520-JB01AU laptop Intel® Core™2 Duo SU7300 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo SU7300 1.3 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 500 GB DVD Super Multi DL
  • - Bluetooth 2.1+EDR
  • - 10.5 h 40 W
  • - Windows 7 Home Premium
Long product name Samsung X X520-JB01AU laptop Intel® Core™2 Duo SU7300 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium :
The long product name of Samsung X X520-JB01AU laptop Intel® Core™2 Duo SU7300 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X520-JB01AU – Intel Core 2 Duo SU7300, 4096MB DDR3 RAM, 500GB HDD, 15.6-inch HD LED LCD, 1366 x 768, 0.3MP, 6-cell Li-Ion, 3 x USB 2.0, 1 x VGA, 1 x HDMI, 1 x RJ45, DC-In, SD, SDHC, MMC, Windows 7 Home Premium, 2.3kg
More>>>
Samsung X X520-JB01AU laptop Intel® Core™2 Duo SU7300 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium:
The official description of Samsung X X520-JB01AU laptop Intel® Core™2 Duo SU7300 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

People live differently today, spending more time on their computers than ever before. That’s why we designed the X520 with the Intel mobile processor to deliver an energy-defying battery life that can last up to 9 hours* – giving you the freedom to check email and edit photos anywhere, even from takeoff to touchdown on a long transatlantic flight. And its tough, ergonomic design lets you leave your worries at home and tackle the road at your pace. Finally, a notebook that makes your life as productive as possible no matter where you go.

World class mobile performance

The new Intel mobile technology provides freedom and flexibility to live and play on the go. It has new power-saving features designed to extend the life of your battery and delivers enhanced performance and responsiveness to handle today's most demanding software applications.

Designed to fit your mobile lifestyle.

How we pack so much power and performance into something so portable is a secret for our engineers. All you need to know is that the sleek, slim, ultra-thin notebook X520 lets you carry less and do more. It’s just 24mm in depth, which is about the same height as a U.S. quarter or Euro coin, so it easily slips into most any bag, case or carry-on. And weighing in at just 2.09kg*, you might even actually forget you’re carrying it.
*Weight varies on model and configuration.

Style and strength.

Sure, the trend-setting X520 slips easily into your bag, but why would you want to hide this beauty? Especially since it doesn’t need any extra protection. Inspired by the simple symmetry of a shell, the X520’s durable minimalist exterior is designed to shield its inner-workings from the bumps and knocks of life on the road as well as give it a sleek and seamless look. The pearl black, pearl white or titanium silver finish, accentuated by lifted, silver-chrome sides, complements its no-nonsense, ergonomic casing.

Welcome to the perfect view.

You’ve never seen such a sight. The X520’s HD 15.6-inch LED shows you everything you’re supposed to be seeing – sharper images, brighter colours and a bigger picture. And its proper 16:9 aspect ratio eliminates those annoying black bands around the screen’s perimeter while providing absolutely accurate, crystal clear HD movies and games.

Introducing extreme connectivity.

The X520 is as adaptable as it is portable. Boasting three USB 2.0 ports and a 3-in-1 memory card reader, you can easily connect to almost any modern electronics device to share files. You can share your favourite photos and movies as well as any other data so you can enjoy it however – and with whomever – you like. There’s even an HDMI port that lets you effortlessly connect to a TV.

Multi-touch Touchpad

The Multi-touch Touchpad does everything a mouse does and then some. Move your finger along the touchpad edges to scroll vertically and horizontally or use the unique Chiral Scroll function to cover lots of ground quickly.

HDMI

Samsung’s quick-and-easy HDMI input/output lets you transfer images without data loss so you can get HD video and pictures out of your computer and onto your TVs hassle-free.

FailSafe

Whether lost or stolen, the FailSafe theft deterrence service lets you track the location of your missing computer as well as lock the device and encrypt, manage, retrieve or erase vital data.
*Free 30-day trial.

Digital LiveCam

There’s never been an easier way to keep in contact with your friends and family that live far away. With the integrated webcam keep in touch by video-conferencing or live messaging. You’ll enjoy the resolution and image quality of a still camera with the high frame rates of a video camera.

TCO Certified

Mercury-free, ultra energy-efficient and ergonomically designed, Samsung’s computers achieve TCO 3.0 certification, a distinction that rewards products for both high performance and eco-friendliness.

Samsung Recovery Solution

Peace of mind is here in the form of Samsung’s Recovery Solution. It automatically and regularly backs up your PC data to the hard drive. So you can quit worrying and quit manually backing up your files.

Short summary description Samsung X X520-JB01AU laptop Intel® Core™2 Duo SU7300 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium:
This short summary of the Samsung X X520-JB01AU laptop Intel® Core™2 Duo SU7300 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung X X520-JB01AU, Intel® Core™2 Duo, 1.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung X X520-JB01AU laptop Intel® Core™2 Duo SU7300 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium:
This is an auto-generated long summary of Samsung X X520-JB01AU laptop Intel® Core™2 Duo SU7300 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium based on the first three specs of the first five spec groups.

Samsung X X520-JB01AU. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Weight: 2.3 kg

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
SU7300
Processor cores
2
Processor threads
2
Processor frequency *
1.3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 956
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
10 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Speaker power
3 W
Audio system direct 3D sound
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® GS45 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Trial software
Microsoft Office Professional 2007
Operating system installed *
Windows 7 Home Premium
Software
Bundled software
Adobe Acrobat Reader, Easy Battery Manager, Easy Display Manger, Easy Network Manager, Easy SpeedUp Manager, SAMSUNG Magic Doctor, SAMSUNG Update Plus
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE4
Processor code
SLGYV
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42791
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
5900 mAh
Battery life (max)
10.5 h
Power
AC adapter power
40 W
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
381.9 mm
Depth
256 mm
Height (front)
2.4 cm
Height (rear)
3.24 cm
Weight *
2.3 kg
Other features
Wireless technology
802.11 a/b/g/n
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:39:47
Uk has collected 18 expert reviews for Samsung X X520-JB01AU laptop Intel® Core™2 Duo SU7300 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 04:39:47
Product Code: NP-X520-JB01UK The Samsung X520 is a lightweight 15in ultraportable laptop with strong battery life. Samsung's X-series stakes out the ultraportable end of the company's extensive range of laptops. The X360, for example, was Samsung's...
Bottom line The Samsung X520 is undeniably a light 15in laptop with usefully long battery life and enough to firepower to keep most users satisfied. But we weren't enamoured by the build and 'feel', which we hazard will not become a true classic in the li...
70%
electricpig.co.uk
Updated:
2011-10-04 04:39:47
The dinky but decent Samsung X120 is one of our favourites of a new slew of 11-inch lappies. So how does its bigger bro, the Samsung X520, fare? Is it a colossus without any standout skills? Or a big screen warhorse, ideal for multitasking? Read our...
Good Battery life is long, looks good, loads of hard drive space...
Bad Hefty, no Bluray...
Bottom line A solid, if unspectacular laptop...
60%
expertreviews.co.uk
Updated:
2011-10-04 04:39:47
At 2.2kg, Samsung's X520 isn't really an ultraportable laptop. However, considering it has a 15.6in screen and a built-in DVD writer, it's a good 0.5kg lighter than most laptops of this size. If you can put up with its extra weight you'll be rewarded w...
Bottom line Samsung's X520 is a bit heavier than we'd like, but its great battery life, comfortable keyboard and large hard disk make it a great choice if you want a comparatively light laptop with a large screen...
80%
trustedreviews.com
Updated:
2011-10-04 04:39:47
After last week's Asus UL50Vg , there's now another option if you're after a relatively thin and light laptop with a large screen and, potentially, excellent battery life. Indeed, Samsung's 15.6in X520 has more or less the same specifications as the Asus...
70%
techradar.com
Updated:
2011-10-04 04:39:47
Samsung's X-series is made up entirely of machines powered by Intel CULV processors. The X520 is the largest laptop in the X-Series, making it one of the least portable, but its size makes it very comfortable to use and performance also proved to be go...
Good Good battery life, Good build quality, Generous hard drive...
Bad Quite heavy, Integrated graphics...
70%
theregister.co.uk
Updated:
2011-10-04 04:39:47
With smooth, curved edges and an eye-pleasing design, the 15.6in X520 slips into Samsung’s new X-series range. There are two other X-series models: the 11.6in X120 and 14in X420. The focus is on mobility here and, as such, all feature so-called CULV -...
Bottom line With its good, albeit not nine-hour, battery life and a rather enticing design, the X520 certainly has its plus points. And despite some unnecessary design imperfections, such as the springy numeric keypad and thin trackpad buttons, it’s a decent ch...
80%
itreviews.com
Updated:
2012-11-19 11:25:53
Despite its low-powered processor, the X520 is perfectly adequate for undemanding users who aren't going to be doing much more than surfing the Internet, word processing and a bit of image-editing. And with good battery life and a decent keyboard, the...
0%
digitalversus.com
Updated:
2012-11-19 11:25:54
The screen No matte panel from Samsung here. What you get is glossy and of rather pathetic quality, as is the rule currently. Reflections then, all over the place – you’ll want to shut yourself away in a cell when using the X520. Also as usual, we’ve...
Good Battery life: 4H49, Dual core CPU, Plays HD video, Quiet and well cooled, Numberpad...
Bad Glossy poor quality screen, 3D performance poor, Mediocre sound...
80%
stuff.tv
Updated:
2014-03-31 03:41:25
The screen hinge and keyboard feel particularly flimsy. The former wobbles if you type too hard, although the latter is too spongy to pound away for too long anyway. These are the kinds of compromises we'd expect to make to keep the price down. The b...
Good Large screen. Incredible battery life. Good value...
Bad Low resolution. Flimsy keyboard. Low-end looks...
Bottom line A stylish, lightweight option for anyone seeking a simple laptop on a budget...
80%
stuff.tv
Updated:
2011-10-04 04:39:47
The screen hinge and keyboard feel particularly flimsy. The former wobbles if you type too hard, although the latter is too spongy to pound away for too long anyway. These are the kinds of compromises we'd expect to make to keep the price down. The b...
Good Large screen. Incredible battery life. Good value...
Bad Low resolution. Flimsy keyboard. Low-end looks...
Bottom line A stylish, lightweight option for anyone seeking a simple laptop on a budget...
80%
techworld.com
Updated:
2011-10-04 04:39:47
Samsung's X-series stakes out the ultraportable end of the company's extensive range of laptops. The X360, for example, was Samsung's indiscreet competitor to the Apple MacBook Air, with its 13in screen and an all-up weight a few grams down from Apple...
Bottom line The Samsung X520 is undeniably a light 15in laptop with usefully long battery life and enough to firepower to keep most users satisfied. But we weren't enamoured by the build and 'feel', which we hazard will not become a true classic in the line-up of...
0%
notebookcheck.net
Updated:
2012-11-19 11:25:54
by Florian Wimmer 11.27.2009 Samsung's X-range is having a downright family gathering in our editorial office at the moment. After we have reviewed the small X120 and the somewhat bigger X420 in the previous weeks, their big brother, X520, now dares...
Good Chic and compact design, Good touchpad, Quiet and cool...
Bad Wobbly keyboard, No dualcore processor, Average display...
Bottom line The X520 has also inherited a few family diseases, this being the imprecise keyboard is a problem in the largest of Samsung's subnotebook range, too. The display can't completely convince either, although it is an improvement in comparison to the displays...
84%