location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WW80K4430YW washing machine Front-load 8 kg 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WW80K4430YW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WW80K4430YW show
Show alternative article codes used in the online market place
Category:
Machines used for washing clothes.
Washing Machines Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:44:00
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung WW80K4430YW washing machine Front-load 8 kg 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 8 kg 1400 RPM White
  • - Built-in display LED
  • - Baby care, Black, Cotton, Daily care, Wool, Intensive/outdoor, Quick, Sport, Synthetics, Delicate/silk
  • - Load balancing system
  • - Child lock
  • - Spin-drying class: A
  • - 74 dB
More>>>
Short summary description Samsung WW80K4430YW washing machine Front-load 8 kg 1400 RPM White:
This short summary of the Samsung WW80K4430YW washing machine Front-load 8 kg 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WW80K4430YW, Front-load, 8 kg, A, 74 dB, 1400 RPM, 177 kWh

Long summary description Samsung WW80K4430YW washing machine Front-load 8 kg 1400 RPM White:
This is an auto-generated long summary of Samsung WW80K4430YW washing machine Front-load 8 kg 1400 RPM White based on the first three specs of the first five spec groups.

Samsung WW80K4430YW. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 177 kWh, Annual water consumption washing: 8100 L. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Display type
LED
Display illumination
Yes
Control type *
Buttons, Rotary, Touch
Door hinge *
Left
Door colour
White
Certification
CE
Performance
Rated capacity *
8 kg
Maximum spin speed *
1400 RPM
Spin-drying class *
A
Number of washing programs *
12
Noise level (spin) *
74 dB
Noise level (wash) *
53 dB
Timer
Yes
Cycle time (max)
284 min
Cycle time (quick washing program)
15 min
Washing programs *
Baby care, Black, Cotton, Daily care, Wool, Intensive/outdoor, Quick, Sport, Synthetics, Delicate/silk
Load balancing system *
Yes
Performance
Residual moisture
44%
Adjustable temperature
Yes
Add garment (pause) function
Yes
Ergonomics
Child lock *
Yes
Power
Energy efficiency class (old)
A+++
Power consumption (standby)
0.5 W
Power consumption (off)
0.48 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Width
600 mm
Depth
550 mm
Height
850 mm
Weight
61 kg
Door diameter
32 cm
Other features
Annual energy consumption washing
177 kWh
Annual water consumption washing
8100 L
Pause function
Yes