Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Wallmount WML300 for PS42P2ST

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wallmount WML300 for PS42P2ST
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WML300
Category
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Flat Panel Desk Mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13972
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung Wallmount WML300 for PS42P2ST :
The short editorial description of Samsung Wallmount WML300 for PS42P2ST

Wall Mount fo Samsung 106.68 cm (42") PDP Monitor
More>>>
Samsung Wallmount WML300 for PS42P2ST:
The official marketing text of Samsung Wallmount WML300 for PS42P2ST as supplied by the manufacturer

Samsung encompasses all key business activities in telecommunications, information processing, home appliances, and semiconductor production. This is the greatest advantage for a corporation specialized in digital businesses. By taking advantage of this competitiveness, Samsung develops the worlds best products and services, reinforcing its leading position. Samsung also provides its customers with all necessary accessories to make the work easier, more comfortable and productive.

Short summary description Samsung Wallmount WML300 for PS42P2ST:
This short summary of the Samsung Wallmount WML300 for PS42P2ST data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Wallmount WML300 for PS42P2ST, 879 x 55 x 556 mm

Long summary description Samsung Wallmount WML300 for PS42P2ST:
This is an auto-generated long summary of Samsung Wallmount WML300 for PS42P2ST based on the first three specs of the first five spec groups.

Samsung Wallmount WML300 for PS42P2ST. Dimensions (WxDxH): 879 x 55 x 556 mm

Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
879 x 55 x 556 mm
Customer service details