Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WF80F5EDW2W Freestanding Front-load 8kg 1200RPM A+++ White washing machine

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF80F5EDW2W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WF80F5EDW2W/EC
Category
Machines used for washing clothes.
washing machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 43535
This statistic is based on the 76125 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74385 free Open Icecat users .
Info modified on: 22 Oct 2017 13:28:50
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0,3MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Samsung WF80F5EDW2W Freestanding Front-load 8kg 1200RPM A+++ White washing machine:
This short summary of the Samsung WF80F5EDW2W Freestanding Front-load 8kg 1200RPM A+++ White washing machine data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WF80F5EDW2W, Freestanding, Front-load, White, Left, 8 kg, 1200 RPM

Long summary description Samsung WF80F5EDW2W Freestanding Front-load 8kg 1200RPM A+++ White washing machine:
This is an auto-generated long summary of Samsung WF80F5EDW2W Freestanding Front-load 8kg 1200RPM A+++ White washing machine based on the first three specs of the first five spec groups.

Samsung WF80F5EDW2W. Case design: Freestanding, Loading type: Front-load, Colour of product: White. Drum capacity: 8 kg, Maximum spin speed: 1200 RPM, Spin-drying class: B. Energy efficiency class: A+++, Annual energy consumption washing: 166 kWh, Annual water consumption washing: 8100 L. Width: 600 mm, Depth: 550 mm, Height: 850 mm

Design
Case design *
The design of the protective casing for the device.
Freestanding
Loading type *
The way in which the device is loaded e.g. front load, top load.
Front-load
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Built-in display *
A display which is part of the product, so you do not need to attach another display.
Yes
Door hinge *
Door hinge location or type, wich is movable joint or mechanism on which a door, gate, or lid swings as it opens and closes or which connects linked objects.
Left
Performance
Drum capacity *
The amount of clothes that the washing machine drum can hold.
8 kg
Maximum spin speed *
The quickest that the washing machine or dryer can spin.
1200 RPM
Spin-drying class *
The spin-drying efficiency class according to the EU energy label. The classes range from A (most efficient) to G (least efficient).
B
Quantity of washing programs *
The number of different washing programs that the washing machine can perform.
12
Delayed start timer *
A timer so that the machine can be started a certain time after it is set (the 'delayed time').
Yes
Noise level (spin) *
76 dB
Noise level (wash) *
61 dB
Timer
Yes
Washing programs
Allergie washing program
Yes
Black washing program
Yes
Cotton washing program
Yes
Daily care washing program
Yes
Delicate/silk washing program
Yes
Washing programs
Eco washing program
Yes
Wool washing program
Yes
Jeans washing program
Yes
Quick washing program
Yes
Synthetics washing program
Yes
Ergonomics
Child lock *
Device that prevents a child from opening a door, or from operating a device.
Yes
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A+++
Annual energy consumption washing *
The amount of energy a washing machine uses per year, with average use.
166 kWh
Annual water consumption washing *
The amount of water a washing machine uses per year, with average use.
8100 L
Weight & dimensions
Width *
The measurement or extent of something from side to side.
600 mm
Depth *
The distance from the front to the back of something.
550 mm
Height *
The measurement of the product from head to foot or from base to top.
850 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
64 kg
Package width
The distance from one side of the packaging to the other.
670 mm
Package depth
The distance from the front to the back of the packaging.
660 mm
Package height
The distance from the top to the bottom of the packaging.
885 mm
Package weight
Weight of the packaged product.
66 kg
Brand Image Product code Product Stock Price from
Samsung WW6000 Washing Machine with ecobubble, 8 kg Samsung WW6000 Washing Machine with ecobubble, 8 kg
(show image)
WW80J6410CW/EC WW6000 Washing Machine with ecobubble, 8 kg EUR 307,58
(excl. VAT)
EUR 369,09 (incl. VAT)
Samsung F500 Washing Machine with ecobubble, 8 kg Samsung F500 Washing Machine with ecobubble, 8 kg
(show image)
WF80F5E5U4X/EC F500 Washing Machine with ecobubble, 8 kg  — 
Samsung WF70F5EDW2W Freestanding Front-load 7kg 1200RPM A+++ White washing machine Samsung WF70F5EDW2W Freestanding Front-load 7kg 1200RPM A+++ White washing machine
(show image)
WF70F5EDW2W/EC WF70F5EDW2W EUR 250,43
(excl. VAT)
EUR 300,52 (incl. VAT)
Country Distributor
España 1 distributor(s)
X