Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Business Card Sized 6-in-1 Digital Camera 5.25 MP CCD 2592 x 1944 pixels 1/2.5" Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business Card Sized 6-in-1 Digital Camera
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VP-MS10S
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9242
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung Business Card Sized 6-in-1 Digital Camera 5.25 MP CCD 2592 x 1944 pixels 1/2.5" Silver :
The short editorial description of Samsung Business Card Sized 6-in-1 Digital Camera 5.25 MP CCD 2592 x 1944 pixels 1/2.5" Silver

Business Card Sized 6-in-1 Digital Camera
More>>>
Samsung Business Card Sized 6-in-1 Digital Camera 5.25 MP CCD 2592 x 1944 pixels 1/2.5" Silver:
The official marketing text of Samsung Business Card Sized 6-in-1 Digital Camera 5.25 MP CCD 2592 x 1944 pixels 1/2.5" Silver as supplied by the manufacturer

The VP-MS10 is a business card-sized digital camera that caters to users seeking multi-functionality in an ultra-compact device. The newest Miniket boasts outstanding visual and audio performance, combining digital still camera and digital video camera with MP3 player, voice recorder, data storage and PC camera functions.

Despite its compact and slim design, the VP-MS10 delivers high quality MPEG4 Movies (720x480 pixels) and 2592x1944 pixel resolution still images on a 2.5" large LCD through a 5.25-megapixel CCD. It comes with a 64MB built-in memory and can store content up to an extra 512MB through a mini SD card slot. The VP-MS10 features a 3X optical zoom and 15X digital zoom. The optical 3X zoom is also fully functional while recording videos and SAMSUNG is the only company that delivers this unique function.

SAMSUNG Electronics incorporates Digital Image Stabilizer into the VP-MS10 which compensates for any slight shaking movements. For users who prefer to develop images without the cumbersome PC connection, the Miniket can be connected directly to a photo printer which supports PictBridge™ via a USB cable. The latest technology from SAMSUNG allows users to print images in sizes up to an A3-sized photo.

SAMSUNG designed the VP-MS10 with flexibility in mind. An intuitional mode dial key provides easy and quick control. For added convenience, users are able to charge the VP-MS10 via a USB connection to a PC, so that there is no need to travel with a power cable or optional charger.

Short summary description Samsung Business Card Sized 6-in-1 Digital Camera 5.25 MP CCD 2592 x 1944 pixels 1/2.5" Silver:
This short summary of the Samsung Business Card Sized 6-in-1 Digital Camera 5.25 MP CCD 2592 x 1944 pixels 1/2.5" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Business Card Sized 6-in-1 Digital Camera, 5.25 MP, 2592 x 1944 pixels, 1/2.5", CCD, 3x, Silver

Long summary description Samsung Business Card Sized 6-in-1 Digital Camera 5.25 MP CCD 2592 x 1944 pixels 1/2.5" Silver:
This is an auto-generated long summary of Samsung Business Card Sized 6-in-1 Digital Camera 5.25 MP CCD 2592 x 1944 pixels 1/2.5" Silver based on the first three specs of the first five spec groups.

Samsung Business Card Sized 6-in-1 Digital Camera. Megapixel: 5.25 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 15x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 64 MB. PictBridge. Weight: 120 g. Product colour: Silver

Picture quality
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
5.25 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
2592 x 1944 pixels
Image sensor size *
The total dimensions of the sensor within the camera, given in inches ('').
1/2.5"
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
3x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
15x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
No
Exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
Auto
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Red-eye reduction
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Motion JPEG frame rate
30 fps
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
sd
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.35 cm (2.5")
Display
Display resolution (numeric)
Total number of pixels that display has.
154000 pixels
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
I/O ports
An interface on a device to which you can connect another device.
AV out
Camera
Playback zoom (max)
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
820 mAh
Number of batteries supported
The number of batteries that can be used with the product.
1
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
90 mm
Depth *
The distance from the front to the back of something.
19 mm
Height *
The measurement of the product from head to foot or from base to top.
56.3 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
120 g
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE/2000/NT/ME/XP Mac OS 9.x-10
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
Customer service details