location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung VP-MM10S - Miniket Camcorder 0.8 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VP-MM10S - Miniket Camcorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VP-MM10S
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung VP-MM10S - Miniket Camcorder 0.8 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.8 MP CCD Silver
  • - Optical zoom: 10x Digital zoom: 100x
  • - LCD 5.08 cm (2")
  • - 720 x 576 pixels 25 fps
  • - Built-in microphone Built-in speaker(s)
  • - PictBridge
Long product name Samsung VP-MM10S - Miniket Camcorder 0.8 MP CCD Silver :
The long product name of Samsung VP-MM10S - Miniket Camcorder 0.8 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VP-MM10S - Miniket Camcorder
More>>>
Samsung VP-MM10S - Miniket Camcorder 0.8 MP CCD Silver:
The official description of Samsung VP-MM10S - Miniket Camcorder 0.8 MP CCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Prolong Your Memory
With the Memory Camcorder’s huge built-in memory, you’ll always have space to capture the action on video, store documents, and take your favorite songs with you. Never be without the files you need.

Memory Storage Transformation
When you’re not taking videos and photos, your compact and efficient Memory Camcorder transforms into the ultimate data storage. Take your important documents, favorite songs, and vital files with you wherever you go.

Digital Video Camcorder
With the Memory Camcorder, videotapes are history. The Memory Camcorder
captures enhanced quality video in MPEG4 ASP(Advanced Simple Profile) format (720 x 576) at 25fps for high-resolution, life-like images that will bring your memories alive on the screen.

Digital Still Camera
The Memory Camcorder’s still camera function produces crisp, clear digital photos at high resolution and features an image stabilizer that eliminates blurred images.

MP3 Player
With the Memory Camcorder you can also enjoy your favorite tracks anywhere, anytime. Store up to 500 songs on the optional 2GB internal memory. And transfer your music to and from your PC quickly and easily via a USB 2.0 cable.

Data Storage
Functioning as a portable storage, the Memory Camcorder lets you transport your important files and documents and retrieve them whenever and wherever you need them. To transfer files, simply connect to your PC via a USB 2.0 cable.

Voice Recorder
With the Memory Camcorder’s voice recording function, you’ll never forget another must-do task or brilliant idea. By simply pressing the button the high-end, built-in microphone lets you record up to 18 hours of speech with 1GB of memory.

Web Cam
Connect the Memory Camcorder to a PC via a USB 2.0 cable and instantly
communicate via live video with business associates, friends and family wherever you are!

Enhanced Video Quality
The Electronic Image Stabilizer eliminates the effects of shakes to ensure xtremely sharp pictures even when zooming in for close-ups.

Electronic Image Stabilizer (EIS)
The Electronic Image Stabilizer eliminates the effects of shakes to ensure extremely sharp pictures even when zooming in for close-ups.

Short summary description Samsung VP-MM10S - Miniket Camcorder 0.8 MP CCD Silver:
This short summary of the Samsung VP-MM10S - Miniket Camcorder 0.8 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung VP-MM10S - Miniket Camcorder, 0.8 MP, CCD, 5.08 cm (2"), LCD, Silver

Long summary description Samsung VP-MM10S - Miniket Camcorder 0.8 MP CCD Silver:
This is an auto-generated long summary of Samsung VP-MM10S - Miniket Camcorder 0.8 MP CCD Silver based on the first three specs of the first five spec groups.

Samsung VP-MM10S - Miniket Camcorder. Total megapixels: 0.8 MP, Sensor type: CCD. Optical zoom: 10x, Digital zoom: 100x. Display diagonal: 5.08 cm (2"), Display: LCD. Product colour: Silver. Maximum video resolution: 720 x 576 pixels, Video formats supported: AVI, MPEG4, Analog signal format system: PAL

Image sensor
Total megapixels *
0.8 MP
Sensor type *
CCD
Optical sensor resolution
800000 pixels
Lens system
Optical zoom *
10x
Digital zoom *
100x
Image stabilizer *
Yes
Display
Display diagonal *
5.08 cm (2")
Display
LCD
Display resolution
230000
Camera
Playback zoom (max)
Yes
On Screen Display (OSD)
Yes
Design
Product colour *
Silver
Video
Maximum video resolution *
720 x 576 pixels
Video formats supported
AVI, MPEG4
Analog signal format system
PAL
Maximum frame rate
25 fps
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Ports & interfaces
PictBridge *
Yes
DV port
No
S-Video in
Yes
S-Video out
Yes
Other features
Interface
USB 2.0
Lens system
No
Internal memory
512 MB