Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Megapixel Memory Camcorder VP-M2050S CCD Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Megapixel Memory Camcorder VP-M2050S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VP-M2050S show
Show alternative article codes used in the online market place
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7784
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:56
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung Megapixel Memory Camcorder VP-M2050S CCD Silver:
This short summary of the Samsung Megapixel Memory Camcorder VP-M2050S CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Megapixel Memory Camcorder VP-M2050S, CCD, 25.4 / 3.6 mm (1 / 3.6"), 5.08 cm (2"), LCD, 200 g, Silver

Long summary description Samsung Megapixel Memory Camcorder VP-M2050S CCD Silver:
This is an auto-generated long summary of Samsung Megapixel Memory Camcorder VP-M2050S CCD Silver based on the first three specs of the first five spec groups.

Samsung Megapixel Memory Camcorder VP-M2050S. Sensor type: CCD, Optical sensor size: 25.4 / 3.6 mm (1 / 3.6"). Optical zoom: 10x, Digital zoom: 100x, Focal length range (f-f): 4.1 - 41 mm. Compatible memory cards: MS Pro. Display diagonal: 5.08 cm (2"), Display: LCD, Display resolution: 960 x 220 pixels. Photo effects: Art,Mirror,Mosaic,Sepia

Image sensor
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size *
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 3.6 mm (1 / 3.6")
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
10x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
100x
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4.1 - 41 mm
Storage
Compatible memory cards *
Types of memory cards which can be used with this product.
MS Pro
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
5.08 cm (2")
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
960 x 220 pixels
Camera
On Screen Display (OSD)
Yes
Photo effects
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Art,Mirror,Mosaic,Sepia
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Video
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
720 x 576 pixels
Video formats supported
The type of video formats that can be used by this device.
AVI
Video
Analog signal format system
The supported protocols for exchanging analog signals.
PAL
Maximum frame rate
This is the maximum frame rate, also known as frame frequency and frames per second (FPS). It is the frequency (rate) at which an imaging device produces unique consecutive images called frames. The term applies equally well to film and video cameras, computer graphics, and motion capture systems. Frame rate is most often expressed in frames per second (FPS) and is also expressed in progressive scan monitors as hertz (Hz).
25 fps
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Ports & interfaces
S-Video out *
The port (socket) where the output for the S-Video is connected.
No
DV port
Allows to send digital video from the computer to the camcorder and record back onto tape.
No
S-Video in
No
Weight & dimensions
Width *
The measurement or extent of something from side to side.
37.6 mm
Depth *
The distance from the front to the back of something.
69 mm
Height *
The measurement of the product from head to foot or from base to top.
103.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
200 g
Other features
Light exposure control
Auto, Sports, Spotlight, Sand/snow, HSS
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
No
Focus
Auto / Manual
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
3.8 W
Snapshot
Yes
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
512 MB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000/XP Mac OS 9.x - 10
Brand Image Product code Product Stock Price from
Samsung Megapixel Memory Camcorder VP-M2050B 2.11 MP CCD Black Samsung Megapixel Memory Camcorder VP-M2050B 2.11 MP CCD Black
(show image)
VP-M2050B Megapixel Memory Camcorder VP-M2050B 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details