location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung VP-DC165W - DVD Camcorder 0.8 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VP-DC165W - DVD Camcorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VP-DC165W show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung VP-DC165W - DVD Camcorder 0.8 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.8 MP CCD 25.4 / 6 mm (1 / 6")
  • - Optical zoom: 33x Digital zoom: 1200x
  • - LCD 6.86 cm (2.7")
  • - 25 fps
  • - Built-in microphone Built-in speaker(s)
  • - PictBridge
Long product name Samsung VP-DC165W - DVD Camcorder 0.8 MP CCD :
The long product name of Samsung VP-DC165W - DVD Camcorder 0.8 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VP-DC165W - DVD Camcorder
More>>>
Samsung VP-DC165W - DVD Camcorder 0.8 MP CCD:
The official description of Samsung VP-DC165W - DVD Camcorder 0.8 MP CCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung’s user friendly DVD Camcorders let anyone discover their creative side.

Samsung DVD Camcorders’ 33x optical zoom lenses are unrivalled in magnifying power and quality. Reach out and effortlessly capture even the most distant subjects in perfect close-up without sacrificing image quality.

Short summary description Samsung VP-DC165W - DVD Camcorder 0.8 MP CCD:
This short summary of the Samsung VP-DC165W - DVD Camcorder 0.8 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung VP-DC165W - DVD Camcorder, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 423 g

Long summary description Samsung VP-DC165W - DVD Camcorder 0.8 MP CCD:
This is an auto-generated long summary of Samsung VP-DC165W - DVD Camcorder 0.8 MP CCD based on the first three specs of the first five spec groups.

Samsung VP-DC165W - DVD Camcorder. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 33x, Digital zoom: 1200x, Focal length range: 2.3 - 75.9 mm. Compatible memory cards: MMC, SD. Camera shutter speed: 1/50 - 1/10000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Image sensor
Total megapixels *
0.8 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 6 mm (1 / 6")
Optical sensor resolution
800000 pixels
Lens system
Focal length range
2.3 - 75.9 mm
Focal length (35mm film equivalent)
35.3 - 1164.9 mm
Optical zoom *
33x
Digital zoom *
1200x
Image stabilizer *
Yes
Storage
Compatible memory cards *
MMC, SD
Shutter
Camera shutter speed
1/50 - 1/10000 s
Display
Display diagonal *
6.86 cm (2.7")
Display
LCD
Display resolution
230000
Camera
Playback zoom (max)
x8
On Screen Display (OSD)
Yes
Photo effects
Art, Emboss, Mirror, Mosaic, Pastel, Sepia
Video
Video formats supported
MPEG4
Analog signal format system
PAL
Maximum frame rate
25 fps
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Wind filter
Yes
Ports & interfaces
PictBridge *
Yes
S-Video in
No
S-Video out
Yes
Weight & dimensions
Width
54 mm
Depth
121 mm
Height
87 mm
Weight *
423 g
Packaging content
Bundled software
Yes
Other features
Media types supported
DVD-R/±RW/ +R DL
Interface
USB 2.0
Light exposure control
Auto, Sports, Portrait, Spotlight, Sand/snow, HSS
Lens system
No
Auto focus
Yes
Minimum storage drive space
1024 MB
Minimum processor
450 MHz
Minimum RAM
64 MB
Fader
Yes
Power consumption (typical)
5 W
Snapshot
Yes
Compatible operating systems
Win 98SE/ME/2000/XP Mac OS 9