location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung VP-D955 - Mini DV Camcorder 1.3 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VP-D955 - Mini DV Camcorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VP-D955
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15827
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung VP-D955 - Mini DV Camcorder 1.3 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.3 MP CCD 25.4 / 4.5 mm (1 / 4.5")
  • - Optical zoom: 12x
  • - LCD 6.35 cm (2.5")
  • - PictBridge
More>>>
Short summary description Samsung VP-D955 - Mini DV Camcorder 1.3 MP CCD:
This short summary of the Samsung VP-D955 - Mini DV Camcorder 1.3 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung VP-D955 - Mini DV Camcorder, 1.3 MP, CCD, 25.4 / 4.5 mm (1 / 4.5"), 6.35 cm (2.5"), LCD, 410 g

Long summary description Samsung VP-D955 - Mini DV Camcorder 1.3 MP CCD:
This is an auto-generated long summary of Samsung VP-D955 - Mini DV Camcorder 1.3 MP CCD based on the first three specs of the first five spec groups.

Samsung VP-D955 - Mini DV Camcorder. Total megapixels: 1.3 MP, Sensor type: CCD, Optical sensor size: 25.4 / 4.5 mm (1 / 4.5"). Optical zoom: 12x, Focal length range: 3.6 - 43.2 mm, Focal length (35mm film equivalent): 34 - 408 mm. Camcorder tape type: Mini-DV. Camera shutter speed: 1/60 - 1/10000 s. Display diagonal: 6.35 cm (2.5"), Display: LCD

Image sensor
Total megapixels *
1.3 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 4.5 mm (1 / 4.5")
Optical sensor resolution
1300000 pixels
Lens system
Focal length range
3.6 - 43.2 mm
Focal length (35mm film equivalent)
34 - 408 mm
Optical zoom *
12x
Filter size
2.5 cm
Storage
Camcorder tape type
Mini-DV
Shutter
Camera shutter speed
1/60 - 1/10000 s
Display
Display diagonal *
6.35 cm (2.5")
Display
Display
LCD
Display resolution
123000
Ports & interfaces
PictBridge *
Yes
DV port
Yes
S-Video in
Yes
S-Video out
Yes
Weight & dimensions
Width
53 mm
Depth
102 mm
Height
74 mm
Weight *
410 g
Other features
Interface
USB 2.0
Lens system
f1.8 - f2.4
Internal memory
32 MB