Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SC07F50H1 2 L Cylinder vacuum Dry Bagless

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC07F50H1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VC07F50HU1U/EG
Category
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9569
This statistic is based on the 96333 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94159 free Open Icecat users.
Info modified on: 21 May 2019 08:34:31
The date of the most recent change of this product data-sheet in Icecat.
User manual (102.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Samsung SC07F50H1 2 L Cylinder vacuum Dry Bagless:
This short summary of the Samsung SC07F50H1 2 L Cylinder vacuum Dry Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SC07F50H1, Cylinder vacuum, Dry, Bagless, 2 L, HEPA, Filtering

Long summary description Samsung SC07F50H1 2 L Cylinder vacuum Dry Bagless:
This is an auto-generated long summary of Samsung SC07F50H1 2 L Cylinder vacuum Dry Bagless based on the first three specs of the first five spec groups.

Samsung SC07F50H1. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering. Product colour: Blue

Design
Dust capacity *
2 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Blue
Tube type
Telescopic
Tube material
Aluminium
Flexible hose
Yes
Wheels material
Rubber
Dust container type *
Bagless
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
Washable filter
Yes
Proper use *
Home
Cleaning surfaces *
Carpet, Hard floor
Floor surfaces supported
Carpet, Parquet
Operating radius
10.5 m
Ergonomics
Cord storage
Yes
Ergonomics
Automatic cord rewinder
Yes
Dust container full indicator *
Yes
Park/storage assist
Yes
Handgrip accessory storage
Yes
On/off switch
Yes
Weight & dimensions
Width
455 mm
Depth
294 mm
Height
327 mm
Weight *
8.2 kg
Weight (without accessories)
5.5 kg
Package width
577 mm
Package depth
327 mm
Package height
363 mm
Package weight
10.5 kg
Packaging content
Vacuum brushes included
Parquet brush, Hard floor brush
Number of nozzles
2
Hose included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:06:51
Uk has collected 1 expert review for Samsung SC07F50H1 2 L Cylinder vacuum Dry Bagless and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:06:51
Nl heeft 1 proffesionele recensie voor Samsung SC07F50H1 2 l Cilinderstofzuiger Droog Zakloos gevonden en de beoordeling is 80 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:06:51
Fr a recueilli 1 avis d’experts pour Samsung SC07F50H1 2 L Aspirateur réservoir cylindrique Sec Sans sac et la note moyenne est de 80 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:06:51
De hat 1 Expertenmeinung für Samsung SC07F50H1 2 l Zylinder-Vakuum Trocken Beutellos zusammengestellt, die Beurteilung ist 80 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:06:51
Testseek ha raccolto 1 recensione da parte di esperti per Samsung SC07F50H1 2 L A cilindro Secco Senza sacchetto e la valutazione è di 80 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:06:51
Es ha coleccionado 1 opiniones de expertos para Samsung SC07F50H1 2 L Aspiradora cilíndrica Secar Sin bolsa y la calificación media es 80 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:06:51
Dk har samlet 1 ekspertanmeldelse for Samsung SC07F50H1 2 L Beholder vakuum Dry Poseløs og bedømmelsen er 80 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:06:51
Se har samlat in 1 experttest för Samsung SC07F50H1 2 l Cylinderdammsugare Torr Utan påse och det genomsnittliga betyget är 80 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
trustedreviews.com
Updated:
2018-06-01 09:06:51
What is the Samsung VC07F50HDVR CycloneForce? The SC07F50 series is Samsung's eco-friendly ultra-low power bagless cylinder vacuum cleaner range and you will find them in a range of colours and options, all with confusing model numbers to match. The VC07F...
Good Compact and lightweight, Ergonomic handle with remote control, On handle detail tools, Good edge cleaning, Fairly quiet...
Bad Tends to suck down carpets, Not great with pet hairs, Cable and hose a rather short, Small bin...
Bottom line A light, effective bagless cleaner at a reasonable price, though it's no good on pet hair...
80%