Samsung UN55C7000, 138.7 cm (54.6"), 1920 x 1080 pixels, Full HD, LED, 3D, Black
Samsung UN55C7000. Display diagonal: 138.7 cm (54.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Native aspect ratio: 16:9. Product colour: Black