location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UN50HU7000 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UN50HU7000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UN50HU7000
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 06:48:00
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung UN50HU7000 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the Samsung UN50HU7000 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UN50HU7000, 127 cm (50"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UN50HU7000 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung UN50HU7000 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung UN50HU7000. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 240, Native aspect ratio: 16:9. Digital signal format system: ISDB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
127 cm (50")
HD type *
4K Ultra HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
16:9
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
CMR (Clear Motion Rate) 240
Display resolution *
3840 x 2160 pixels
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
ISDB-T
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Timeshift
Yes
Smart modes
Game, Movie, Sports
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
Dolby Digital, DTS, Dolby MS11, DTS Premium Sound 5.1, DTS Studio Sound
Auto volume leveller
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Browsing
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
On/off switch
Yes
LED indicators
Yes
Performance
Backlight dimming technology
Local Dimming
Picture processing technology
Samsung Wide Color Enhancer
BD Wise
Yes
Ports & interfaces
Mobile High-Definition Link (MHL)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Composite video in
2
Ports & interfaces
Digital audio optical out
1
Headphone outputs
1
RS-232 ports
1
RF ports quantity
1
Common interface (CI) *
No
Common interface Plus (CI+) *
No
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Remote (IR) output
1
Management features
Voice control
Yes
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Picture-in-Picture
Yes
Auto power off
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1127.9 mm
Depth (with stand)
275.1 mm
Height (with stand)
703.1 mm
Weight (with stand)
17 kg
Width (without stand)
1127.9 mm
Depth (without stand)
50.9 mm
Height (without stand)
618.4 mm
Weight (without stand)
14 kg
Packaging data
Manual
Yes
Package width
1270 mm
Package depth
175 mm
Package height
748 mm
Package weight
22 kg
Packaging content
Desktop stand
Yes
Mounting kit
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
No
Motion control
Yes
Batteries included
Yes
Built-in speaker(s)
Yes
Face detection
Yes
Country Distributor
United Kingdom 1 distributor(s)