Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UN46D8000 46" Full HD 3D Wi-Fi Black LED TV

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UN46D8000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UN46D8000
Category
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used:\
\
- White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form)\
\
- An array of LEDs arranged behind the screen whose brightness are not controlled individually.\
\
- A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
LED TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14694
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 12 Oct 2017 02:03:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Samsung UN46D8000 46" Full HD 3D Wi-Fi Black LED TV :
The short editorial description of Samsung UN46D8000 46" Full HD 3D Wi-Fi Black LED TV

UN46D8000 - 46" Full HD (1920 x 1080), dts 2.0, 4x HDMI, 3x USB, 18800 g
More>>>

Samsung UN46D8000 46" Full HD 3D Wi-Fi Black LED TV:
The official marketing text of Samsung UN46D8000 46" Full HD 3D Wi-Fi Black LED TV as supplied by the manufacturer
The Super narrow slimness and the finest 3D technology make Samsung’s LED TV Series 8000 a supreme choice of entertainment. The rich, realistic texture of Full HD images completely draws you in while Micro Dimming Plus enhances clarity and contrast by producing deeper blacks and purer whites. Turn everything you watch from 2D into a 3D masterpiece with brilliant 3D picture, sound and contrast with the innovative 3D HyperReal™ Engine. Samsung also makes your TV smarter with Social TV, Search All, Web Browser, Allshare, Your Video and a variety of Samsung TV Apps all accessible on your HDTV. Plus, you can enjoy wireless connectivity and Skype™-to-Skype HD video calls and surf the net through your Samsung Smart TV all from the comfort of your living room You’ll enjoy the wonders of a true 3D cinematic experience powered by Samsung’s 3D HyperReal™ Engine, and the 3D Converter magically transforms all of your 2D content into 3D. In fact, the 8000 Series is so ready for 3D it comes with 2 pairs of 3D active glasses right in the box.
Short summary description Samsung UN46D8000 46" Full HD 3D Wi-Fi Black LED TV:
This short summary of the Samsung UN46D8000 46" Full HD 3D Wi-Fi Black LED TV data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung UN46D8000, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Black
Long summary description Samsung UN46D8000 46" Full HD 3D Wi-Fi Black LED TV :

Samsung UN46D8000. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, 3D. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Weight: 12.4 kg. Colour of product: Black

This is an auto-generated long summary of Samsung UN46D8000 46" Full HD 3D Wi-Fi Black LED TV based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
116.8 cm (46")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
3D *
The device can be used with 3D technology.
Yes
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Supported video modes
The video modes that can be displayed by the device.
1080p
Dynamic contrast ratio marketing name
Mega Contrast
High frequency rate
60 Hz
TV tuner
Digital signal format system *
The protocols supported for exchange of digital signal.
ATSC
Auto channel search
Yes
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
1
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
10 W
Audio system
System used to play music or speech.
Dolby Digital
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Game mode
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
DVI-D ports quantity *
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
HDMI version
1.4a
PC Audio in
The socket (port) for the PC audio input.
Yes
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
Ports & interfaces
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
Consumer Electronics Control (CEC)
Anynet+
Management features
On Screen Display (OSD)
Yes
Number of OSD languages
3
On Screen Display (OSD) languages
English, Spanish, French
Picture-in-Picture
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
Yes
Sleep timer
Yes
On/Off timer
There is a timer for when to turn the device on or off.
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
400 x 400 mm
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.1 W
Power consumption (PowerSave)
73.6 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
120
AC input frequency
60
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1041.1 mm
Depth *
The distance from the front to the back of something.
599.4 mm
Height *
The measurement of the product from head to foot or from base to top.
29.7 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
12.4 kg
Width (with stand)
1041.1 mm
Depth (with stand)
679.4 mm
Height (with stand)
276.7 mm
Weight with stand
14.3 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1330 x 739 x 150 mm
Packaging data
Package weight
Weight of the packaged product.
18.8 kg
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Batteries included
Yes
Cables included
AV
Desktop stand
Yes
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24
Testseek has collected 5 expert reviews for Samsung UN46D8000 LED TV and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
85%
Source Review comments Score
homecinemachoice.com
Updated:
2013-09-19
A couple of issues back, we brought you our first impressions of Samsung's flagship UE55D8000 when it arrived too late in the day to run through our Tech Labs. To recap, this is a £2,500 55in edge LED 3D set sporting an insanely thin bezel of just 5mm, pl...
Good Stunning 2D pictures and very good 3D pictures, excellent Smart TV functions...
Bad Still a little crosstalk in very bright scenes, limited viewing angle, Performance: 5/5, Design: 5/5, Features: 5/5, Overall: 5/5...
100%
techdigest.tv
Updated:
2011-10-04
At 55 inches in size, the UE55D8000 will dominate any sensibly sized living room, but that's not due to any excess heft. It's a sleek and slender 29.7mm deep and weighing just 18.6 Kg with the stand attached is relatively light in terms of TVs this s...
100%
techradar.com/au/
Updated:
2014-08-17
The word 'premium' gets bandied about willy-nilly in the TV market, but some sets come along that completely and utterly deserve it. And we're looking at one of them right now. The 3D-ready Samsung UE46D8000 oozes premiumness from every inch of its svelte...
Good Intensely bright, solid and detailed HD pictures, Loads of features, Decadent design...
Bad Some crosstalk issues, SD Freeview pictures offkilter colours, Web browsing with remote, Sound light on bass...
Bottom line From the moment you first lay eyes on it, the UE46D8000 is a very special TV. The thin bezel, super-slim profile and gorgeous silver stand make it an absolute stunner design-wise. But its feature list is equally attractive, offering the latest mod cons li...
100%
stuff.tv
Updated:
2014-03-22
This Spring sees a new generation of TVs hitting the market, and Samsung’s 46in D8000 is the first to appear. Switch it on and you’re greeted with a homescreen dubbed the Smart Hub. Styled like a smartphone menu, its arrangement of icons gives acce...
Bottom line The smartest, most well connected TV we’ve seen this year, with performance and spec that’ll be mighty hard to beat...
100%
techradar.com
Updated:
2013-03-01
The word 'premium' gets bandied about willy-nilly in the TV market, but some sets come along that completely and utterly deserve it. And we're looking at one of them right now. The 3D-ready Samsung UE46D8000 oozes premiumness from every inch of its sve...
Good Intensely bright, solid and detailed HD pictures, Loads of features, Decadent design...
Bad Some crosstalk issues, SD Freeview pictures off-kilter colours, Web browsing with remote, Sound light on bass...
Bottom line The word 'premium' gets bandied about willy-nilly in the TV market, but some sets come along that completely and utterly deserve it. And we're looking at one of them right now. The 3D-ready Samsung UE46D8000 oozes premiumness from every inch of its sve...
100%
pocket-lint.com
Updated:
2011-10-04
Quick review Full review Images (9) Related With no immediate replacement for the extraordinarily over-engineered 9000 Series on the horizon, Samsung’s waif-thin Series 8 models have become the new LED flag wavers for the brand. At first glance the mo...
Good Eye-catching design, excellent high-def images, dynamic Full HD 3D, expansive Smart Hub content, Freeview HD and Freesat HD tuners...
Bad Motion Plus picture processing introduces motion artefacts on its higher settings, no side-mounted USB or AV inputs will make life awkward...
Bottom line The 55UED8000 is an outstanding TV. It offers the best 3D we’ve yet seen on a Samsung screen and image quality can be excellent. However, care needs to be taken with the brand’s Motion Plus picture processor, which can introduce video nasties if set to...
90%
trustedreviews.com
Updated:
2011-10-04
Samsung kicked off the whole 3D 'ruck' last year in typically bold style with its C8000 TV series. This combined sensational design with cutting-edge 3D tech and a much-improved online service. Which is, um, exactly the deal on offer from this year's D800...
Good Gorgeous near bezelfree design, Superb picture quality in 2D and 3D, We like the Smart TV engine...
Bad Apps quality is hit and miss, Minor crosstalk with 3D, Very slight backlight consistency flaw...
90%
techradar.com
Updated:
2011-10-04
The Samsung UE55D8000 is arguably the most eagerly anticipated TV of 2011 and it only takes a cursory glance at its design and spec sheet to see why.It gets closer to dispensing entirely with a bezel than any previous set: the frame around the UE55D800...
Good Stunning design, Superb 2D pictures, 3D playback, Benchmark-setting online system...
Bad Subtle colour inconsistency, Poor presets, Some 3D crosstalk...
Bottom line The Samsung UE55D8000 is arguably the most eagerly anticipated TV of 2011 and it only takes a cursory glance at its design and spec sheet to see why.It gets closer to dispensing entirely with a bezel than any previous set: the frame around the UE55D800...
90%
trustedreviews.com
Updated:
2013-03-01
If we were in the business of dishing out awards purely for looks, Samsung's D8000 range of LCD TVs would have a whole series of glittering trophies in its cabinet. Or sat next to its toilet, depending on the how important it might deem such awards to be...
Good Stunning design, Exceptional brightness and colour, Extensive multimedia features...
Bad Needs care with set up, crosstalk with 3D, Minor backlight bleed even after calibration...
Bottom line While the UE46D8000 isn't without its problems – its 3D crosstalk, its average sonics, its minor backlight inconsistencies, its over-aggressive presets and the fact that it costs £100 than the identically specified but slightly less glamorous looking UE46...
90%
techradar.com
Updated:
2012-01-12
The Samsung UE60D8000 is the brand's most advanced LED screen yet. A 60-inch, 3D-capable and Smart TV-enabled flatscreen with drop-dead gorgeous looks, it sports a take-no-prisoners £4,300 price tag.With its built-in Wi-Fi, app store, web browser, med...
Good Gorgeous styling, Rich, vivid pictures, Smart portal is second-to-none...
Bad It's not cheap, Sound performance doesn't do the screen justice, Smart Hub can be overwhelming...
Bottom line The Samsung UE60D8000 is the brand's most advanced LED screen yet. A 60-inch, 3D-capable and Smart TV-enabled flatscreen with drop-dead gorgeous looks, it sports a take-no-prisoners £4,300 price tag.With its built-in Wi-Fi, app store, web browser, med...
90%
avforums.com
Updated:
2014-03-19
Samsung gave the world first sight of the D8000 at CES, Las Vegas, back in January and ever since its super-slim chassis and a bezel, so skinny it's almost not there, have been gathering admiring glances and creating lustful desires in men that really sho...
Good Excellent Contrast and Black Levels, Almost Borderless Design, Superb Calibrated Greyscale and Gamut, Smart Hub Shows Promise, Well Designed Menus and Generous Calibration Controls, Freeview/Freesat HD Tuners, PVR Functionality, Builtin WiFi, 3D Has Good...
Bad Occasional Motion Processing Meltdown, Supplied Remote Control is Disappointing, Reflective Frame, Noticeable Crosstalk at Default 3D Settings, Smart Hub GUI is a little Cluttered...
80%
digitalversus.com
Updated:
2011-10-04
Contrast:3200:1Black level:0.05 cd/m²Gamma quality:4.8 / 5 deltaE:2.6Average discrepancy across display:4%Viewing angles:2.1 / 5Energy consumption:112 WMultimedia player:3.6/5Find and compare our other readings in our Face-off.We take these readings us...
Good Attractive results in 2D and 3D, Accurate colours (deltaE: 2.4) and good contrast ratio (3200:1), Powerful Motion Rate 800 Hz mode, Backlit remote control, Low energy consumption: 112 W...
Bad Glossy screen susceptible to reflections, Viewing angles too narrow, Remote is pretty basic, Crosstalk more visible than on plasma 3D TVs, Clouding on our test unit...
Bottom line As well as an attractive new design and a perfect finish, the D8000 produces a great picture in both 2D and 3D. It's just a shame that some very pronounced clouding spoils things...
80%
theregister.co.uk
Updated:
2011-10-04
Samsung’s D8000 is as stylish as it is advanced. Barely contained by the tiny 5mm brushed-metal bezel, its images appear suspended in space. Only the brand’s familiar X-wing pedestal, with illuminated logo bulging from the bottom of the screen, keep th...
Bottom line The D8000 is a superior LED TV aimed at those with an eye for stylish, upmarket tech. Its design is delicious, and its 2D HD performance is just as tasty – although I was conflicted about just how much Motion Plus picture processing I could tolerate...
80%
T3.com
Updated:
2011-10-04
Samsung’s 2011 Series 8 LED TVs are nothing if not minimalist. With a sliver of a bezel just 5mm wide, they virtually hang their images in the air. A mere 29.7mm deep, the 55inch UE55D8000 reviewed here is a masterful example of entertainment engine...
Good Striking minimalist design, Hi-def picture clarity and colour performance, Content rich Smart Hub portal, Freeview HD and Freesat HD tuners...
Bad No side-mounted AV inputs, Limited network video file support, Motion Plus artefacts, 3D crosstalk effects...
80%
whathifi.com
Updated:
2011-10-13
In purely aesthetic terms, the UE55D8000 takes some beating. Forget, briefly, its full-fat specification (Freeview HD and Freesat tuners, 3D with glasses included, Smart TV online functionality, Skype) and just look at it. Somehow Samsung has squeezed...
Good Slim and desirable, lengthy specification, punchy, vibrant pictures from all sources...
Bad Never gets fully to grips with motion, mediocre sound...
80%
digitalversus.com
Updated:
2013-03-01
This model is the 46'' version of the 55'' TV that we tested in our labs, the Samsung UE55D8000. Everything we said in the original article holds true--the only thing that's different is the size! The only exception is that some manufacturers fit diffe...
Good Attractive results in 2D and 3D, Accurate colours (deltaE: 2.4) and good contrast ratio (3200:1), Powerful Motion Plus 800 Hz mode, Backlit remote control, Low energy consumption: 78W...
Bad Glossy screen susceptible to reflections, Viewing angles too narrow, Remote is pretty basic, Crosstalk more visible than on plasma 3D TVs, Clouding on our test unit...
Bottom line As well as an attractive new design and a perfect finish, the D8000 produces a great picture in both 2D and 3D. It's just a shame that some very pronounced clouding spoils things...
80%
whathifi.com
Updated:
2013-03-01
The TV market is a volatile one – as we all know. When we originally tested this UE46D8000 we gave a price of £1800, which was correct at the time.By the time of this review, though, we’re struggling to find the Samsung for less than £1900 – and it’s c...
Good Looks, finish and spec, excellent 2Dand improved 3D pictures, fine Smart Hub interface...
Bad Still waiting for catchup TV apps, competition from the same parent...
80%
techdigest.tv
Updated:
2012-01-12
A 60 inch beast, the UE60D8000 manages to offer a gigantic screen while remaining catwalk-slim in profile. Measuring just 30.45mm deep and weighing 24.8kg with its slick, four-pronged silver foot base attached, it's as pretty to look at as it is svel...
80%
whathifi.com
Updated:
2012-01-12
The Samsung UE60D8000 is a glamourpuss of a TV. This 60inch screen is barely 3cm deep and is wrapped in a bezel less than 5mm wide – it’s as frameless as you’re going to get at any screen-size, never mind at the monstrous end of the market. likes to gi...
Good Great looks, good smart functionality, detailed picture, bold colours...
Bad Not overly comfortable with motion, pricey for the size, sounds weedy...
80%
trustedreviews.com
Updated:
2012-01-12
Samsung's presence at the IFA technology show in Berlin this year was suitably grandiose but most of the fun was kept for the mobile and laptop divisions, with the announcements of the Samsung Note and Samsung Galaxy Tab 7.7in , among others. When it came...
Good Jawdropping design, Phenomenal brightness and colour, Excellent multimedia features...
Bad Backlight inconsistencies, Limited viewing angle, Some crosstalk with 3D...
Bottom line Samsung's UE60D8000 is possibly the most lust-inducing TV we've ever seen. And for much of the time it's a barnstorming performer, too. We can't ultimately give it a whole-hearted recommendation, though, due to its twin problems of an inconsistent backlig...
80%
avforums.com
Updated:
2014-08-17
It's very near the end of the line for the UE-D8000 with this year's Flagship 3D LED LCD TV, the ES8000, just about to hit retail channels. With the D8000 currently available for a few hundred pounds less than the likely asking price for the ES8000, it ma...
Good Excellent black levels even in daylight, Reference level greyscale and gamut post calibration, 3D is very good, Smart features, Mostly excellent video processing, Styling & design...
Bad Unwanted and undefeatable motion processing, Panel banding can be very distracting, Remote control feels cheap for a flagship TV, Some light pooling...
70%
avforums.com
Updated:
2014-03-19
Over the past few years Samsung have been at the forefront of television design, pushing the boundaries in terms of both technology and aesthetics. Samsung have given us LED backlighting on their LCD panels which has resulted in impressive images and equa...
Good Excellent outofthebox greyscale, Reference greyscale after calibration, Excellent Colour gamut after calibration, Impressive array of calibration controls, Superb video processing, Well designed and responsive menu system, Freeview/Freesat HD tuners, PVR...
Bad Very uneven backlight uniformity, Undefeatable noise reduction, Poor performance with offaxis viewing, Silver frame is too reflective, HDMI inputs too near the edge of the screen, Supplied remote control is a disappointment, Noticeable crosstalk in defaul...
70%
expertreviews.co.uk
Updated:
2011-10-04
With an incredibly thin silver metallic bezel and chrome-effect stand, Samsung’s 8000 55in Smart 3D LED TV is a stunning looking piece of kit - we couldn't wait to find out if the 55in LED-backlit set would have picture quality to match its looks. The...
Bottom line It oozes style, but some problems with image quality and poor internet TV functions prevent the 8000 from becoming a showstopper...
60%
evogadget.com
Updated:
2013-02-20
We haven't yet ended our journey in the land of Samsung TVs. But this time we will end it by adding an article about the company's $2,500 UN65D8000. It didn't disappoint us in the slightest. We will share with you why this device took our fancy...
Bottom line The UN65D8000 that Samsung came up with this time is one of the company's most intriguing TV sets. Not only does it look good, it also performs well. Of course it's not all flowers and unicorns, but the cons are all incapable of making us want to throw t...
0%
evogadget.com
Updated:
2013-02-20
Tired of all the hype surrounding the iPhone 4S, Samsung Galaxy S II and other smartphones? This article with deal with a TV, the very slim Samsung UN55D8000YF. It's become a trend to create the thinnest TVs and so the South Korean company did the same fo...
Bottom line The Samsung UN55D8000YF is a good choice if you want an LCD 3D set, able to play 1080p Full HD movies...
0%
hdtvtest.co.uk
Updated:
2011-10-04
The Samsung UE55D8000 LED-sidelit LCD TV represents the manufacturer’s current top-tier model for 2011, and indeed, is the first of the new batch of Samsung HDTVs that we’ve got our hands on for in-depth image quality assessment. Based on its positioni...
0%
canadahifi.com
Updated:
2014-12-07
It is said that when a species evolves, it does so to compete in the environment in which it lives for the purpose of survival. The weaker species becomes extinct and through natural selection, the stronger and smarter species remain in successive generat...
0%
hardwarecanucks.com
Updated:
2011-12-09
Samsung’s 2011 HDTV lineup is one of the strongest around in a take-no-prisoners market and their UN55D8000 is currently one of their flagship products. Retailing for just south of $3000, the D8000 has the hallmarks of a genre defining TV and boasts m...
Bottom line About four weeks ago we looked at Samsung’s UN55D7000 and while it hit quite a few high points there were some glaring problems that made us shy away from recommending it. On paper at least the D8000 is supposed to succeed where its sibling failed but...
0%
hereshow.ca
Updated:
2011-11-05
Just over an inch deep, Samsung's latest 8000-series LED HDTVs are currently the thinnest flat panels on the planet. Moreover, they have an astonishingly thin bezel, a mere 0.19 inch, surrounding the screen...
Good processing, Technical amenities: Full HD 3D, QWERTY keyboard remote with pointing function, optional Skype camera, HD video connections: HDMI 1.4a with 3D and return audio channel support (4), component video (1), Network connections: Ethernet and builtin WiFi; 3 USB ports, Networking features: Smart Hub IPTV platform with many functions, including Netflix, YouTube and Skype; Social TV with suppo...
Bad Some Smart TV features are erratic, Very slight pink colouration in upper grey scale...
Bottom line The easiest way of summing up the UN55D8000's Smart TV capabilities is to say they have a Version 1.0 feel to them. A few are flaky. The way the apps work isn't consistent. But many of these features are attractive and work well. Most importantly, the...
0%
canadahifi.com
Updated:
2011-11-05
It is said that when a species evolves, it does so to compete in the environment in which it lives for the purpose of survival. The weaker species becomes extinct and through natural selection, the stronger and smarter species remain in successive gene...
0%
Show all
X