location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE65MU6172U 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE65MU6172U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE65MU6172UXXH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088744452
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 15:52:24
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE65MU6172U 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 165.1 cm (65") LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - PQI (Picture Quality Index) 1300
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV Internet TV Screen mirroring
  • - Wi-Fi Ethernet LAN Bluetooth
  • - High Dynamic Range (HDR) supported
  • - VESA mounting
  • - 154 W
More>>>
Short summary description Samsung UE65MU6172U 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the Samsung UE65MU6172U 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE65MU6172U, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE65MU6172U 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung UE65MU6172U 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung UE65MU6172U. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1300, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
165.1 cm (65")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Motion interpolation technology *
PQI (Picture Quality Index) 1300
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
163 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Timeshift
Yes
Screen mirroring
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Hybrid Broadcast Broadband TV (HbbTV) version
1.5
Smart modes
Cinema, Game, Sports
Lifestyle apps
Samsung Smart View
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
DTS, Dolby Digital Plus
Multiroom audio technology
Samsung Multiroom Link
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Browsing
Yes
Web browser
Yes
Design
Product colour *
Black
VESA mounting *
Yes
On/off switch
Yes
Performance
Game mode
Yes
Teletext function
Yes
Picture processing technology
Samsung Auto Motion Plus
Digital Clean View
Yes
High Dynamic Range (HDR) supported *
Yes
Dimming type
Micro
Processor cores
4
4K Ultra HD upscaling
Yes
MBR support
Yes
ConnectShare (HDD)
Yes
ConnectShare (USB)
Yes
Ports & interfaces
HDMI version
2.0
HDMI Quick Switch
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
RF ports quantity
2
RF input
2
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Voice control
Yes
Voice guide
Yes
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
On Screen Display (OSD) languages
Danish, German, Dutch, English, Spanish, Finnish, French, Italian, Norwegian, Polish, Portuguese, Russian, Swedish
ECO mode
Yes
Auto power off
Yes
Power
Power consumption (typical) *
154 W
Power consumption (standby) *
0.5 W
Power consumption (max)
260 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1463.5 mm
Depth (with stand)
369.4 mm
Height (with stand)
907.6 mm
Weight (with stand)
25.6 kg
Width (without stand)
1463.5 mm
Depth (without stand)
64.6 mm
Height (without stand)
844.5 mm
Weight (without stand)
23.5 kg
Packaging data
Warranty card
Yes
Manual
Yes
Package width
1745 mm
Package depth
198 mm
Package height
977 mm
Package weight
33 kg
Packaging content
Desktop stand
Yes
Mounting kit
Yes
Cables included
AC
Remote control included
Yes
Remote control type
TM1750A
E-manual
Yes
Other features
Adaptive Dimming Backlight
Yes
PurColor
Yes
Auto Depth Enhancer
No
Peak Illuminator Pro
No
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
214 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Brand Image Product code Product Stock Price from
Samsung UE75MU6172U 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black Samsung UE75MU6172U 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE75MU6172UXXH UE75MU6172U 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE55MU6172U 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black Samsung UE55MU6172U 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE55MU6172UXXH UE55MU6172U 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE50MU6172U 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black Samsung UE50MU6172U 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE50MU6172UXXH UE50MU6172U 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE40MU6172U 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black Samsung UE40MU6172U 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE40MU6172UXXH UE40MU6172U 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE43MU6172U 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black Samsung UE43MU6172U 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE43MU6172UXXH UE43MU6172U 0.00
(excl. VAT)
0 (incl. VAT)