location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Series 8 UE65ES8000 TV 165.1 cm (65") Full HD Smart TV Wi-Fi Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Series 8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE65ES8000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE65ES8000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085109742
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2021 09:39:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Series 8 UE65ES8000 TV 165.1 cm (65") Full HD Smart TV Wi-Fi Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 165.1 cm (65")
  • - Full HD 1920 x 1080 pixels 16:9
  • - CMR (Clear Motion Rate) 800
  • - DVB-C, DVB-S2, DVB-T
  • - Smart TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 200 x 200 mm
More>>>
Short summary description Samsung Series 8 UE65ES8000 TV 165.1 cm (65") Full HD Smart TV Wi-Fi Silver:
This short summary of the Samsung Series 8 UE65ES8000 TV 165.1 cm (65") Full HD Smart TV Wi-Fi Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Series 8 UE65ES8000, 165.1 cm (65"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Samsung Series 8 UE65ES8000 TV 165.1 cm (65") Full HD Smart TV Wi-Fi Silver:
This is an auto-generated long summary of Samsung Series 8 UE65ES8000 TV 165.1 cm (65") Full HD Smart TV Wi-Fi Silver based on the first three specs of the first five spec groups.

Samsung Series 8 UE65ES8000. Display diagonal: 165.1 cm (65"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver

Display
Display diagonal *
165.1 cm (65")
HD type *
Full HD
Native aspect ratio *
16:9
Motion interpolation technology *
CMR (Clear Motion Rate) 800
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Silver
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Performance
Teletext function
Yes
Teletext
1000 pages
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
No
Audio input for DVI
Yes
Digital audio optical out
1
SCART ports quantity
1
RF ports quantity
2
Ports & interfaces
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Card reader integrated
No
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
29
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (standby) *
0.5 W
AC input voltage
220 - 240 V
AC input frequency
60 Hz
Weight & dimensions
Width (with stand)
1480 mm
Depth (with stand)
291 mm
Height (with stand)
916 mm
Weight (with stand)
28.9 kg
Width (without stand)
1480 mm
Depth (without stand)
33.1 mm
Height (without stand)
877.2 mm
Weight (without stand)
25.1 kg
Packaging data
Package weight
37.9 kg
Packaging content
Remote control included
Yes
Other features
3D
Yes
Batteries included
Yes
3D glasses included
Yes
3D glasses quantity
2
Built-in speaker(s)
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:03:19
Uk has collected 1 expert review for Samsung Series 8 UE65ES8000 TV 165.1 cm (65") Full HD Smart TV Wi-Fi Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%