Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE55KU6450S TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver, Titanium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE55KU6450S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE55KU6450S
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17035
This statistic is based on the 96362 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94193 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:50
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Environment Information (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Networked Standby Information (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Samsung UE55KU6450S TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver, Titanium:
This short summary of the Samsung UE55KU6450S TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver, Titanium data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE55KU6450S, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver, Titanium

Long summary description Samsung UE55KU6450S TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver, Titanium:
This is an auto-generated long summary of Samsung UE55KU6450S TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver, Titanium based on the first three specs of the first five spec groups.

Samsung UE55KU6450S. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1500, Native aspect ratio: 16:9. Digital signal format system: DVB-C,DVB-S2,DVB-T,DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver, Titanium

Display
Display diagonal *
139.7 cm (55")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
16:9
Supported video modes
2160p
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
PQI (Picture Quality Index) 1500
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
138 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C,DVB-S2,DVB-T,DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Tizen
Timeshift
Yes
Video on Demand (VOD) support
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in subwoofer
No
Audio decoders
DTS,Dolby Digital
Audio decoding technologies
Dolby Digital Plus
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Bluetooth *
Yes
Browsing
Yes
Web browser
Yes
Design
On/off switch *
Yes
VESA mounting *
Yes
Product colour *
Silver, Titanium
Performance
Game mode
Yes
Teletext function
Yes
Subtitles function
Yes
Processor cores
4
BD Wise
Yes
Performance
USB recording *
Yes
Ports & interfaces
DVI port *
No
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in *
1
Composite video in *
1
Digital audio optical out
1
RS-232 ports
1
RF ports quantity
1
Common interface (CI) *
Yes
HDMI ports quantity *
3
PC in (D-Sub) *
No
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
On/Off timer
Yes
Power
Energy efficiency class *
A
Annual energy consumption *
154 kWh
Power consumption (typical) *
111 W
Power consumption (standby) *
0.5 W
Power consumption (max)
170 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand) *
1237.2 mm
Depth (with stand) *
334.2 mm
Height (with stand) *
783.7 mm
Weight (with stand) *
19.4 kg
Width (without stand)
123.7 cm
Depth (without stand)
5.52 cm
Height (without stand)
71.6 cm
Weight (without stand)
17.2 kg
Packaging data
Cables included
AC
Handheld remote control
Yes
Remote control type
TM1680A
Manual
Yes
Package width
1425 mm
Package depth
163 mm
Package height
819 mm
Package weight
25.7 kg
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes