location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE55KU6100K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE55KU6100K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE55KU6100KXXC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088388403
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:23:05
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung UE55KU6100KXXC user manual (14.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung UE55KU6100KXXC user manual (14.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Environment Information (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Networked Standby Information (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE55KU6100K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Curved 139.7 cm (55") LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - PQI (Picture Quality Index) 1400
  • - DVB-C, DVB-T2
  • - Smart TV Screen mirroring
  • - Wi-Fi Ethernet LAN
  • - High Dynamic Range (HDR) supported
  • - VESA mounting
  • - 111 W
More>>>
Short summary description Samsung UE55KU6100K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the Samsung UE55KU6100K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE55KU6100K, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE55KU6100K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung UE55KU6100K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung UE55KU6100K. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
139.7 cm (55")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Curved
Native aspect ratio *
16:9
Supported video modes
2160p
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
PQI (Picture Quality Index) 1400
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
138 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Operating system installed *
Tizen
Timeshift
Yes
Screen mirroring
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
DTS, Dolby Digital, Dolby Digital Plus
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Browsing
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Performance
Game mode
Yes
Subtitles function
Yes
Ambient light sensor
Yes
Picture processing technology
Samsung UHD Up-Scailing
High Dynamic Range (HDR) supported *
Yes
Dimming type
UHD Dimming
Processor cores
4
USB cloning
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
Ports & interfaces
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
RF ports quantity
1
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
Auto power off
Yes
Power
Power consumption (typical) *
111 W
Power consumption (max)
205 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1241.7 mm
Depth (with stand)
310.5 mm
Height (with stand)
779.3 mm
Weight (with stand)
17.2 kg
Width (without stand)
1241.7 mm
Depth (without stand)
111.9 mm
Height (without stand)
718.6 mm
Weight (without stand)
16.2 kg
Packaging data
Manual
Yes
Package width
1427 mm
Package depth
195 mm
Package height
819 mm
Package weight
23.4 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Remote control type
TM1240A
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
154 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Brand Image Product code Product Stock Price from
Samsung Series 6 49" KU6510 6 Series Curved White UHD Crystal Colour HDR Smart TV Samsung Series 6 49" KU6510 6 Series Curved White UHD Crystal Colour HDR Smart TV
(show image)
UE49KU6510UXXC 49" KU6510 6 Series Curved White UHD Crystal Colour HDR Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 55" KU6510 6 Series Curved White UHD Crystal Colour HDR Smart TV Samsung 55" KU6510 6 Series Curved White UHD Crystal Colour HDR Smart TV
(show image)
UE55KU6510UXXC 55" KU6510 6 Series Curved White UHD Crystal Colour HDR Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 70" KU6000 6 Series Flat UHD 4K Smart TV Samsung 70" KU6000 6 Series Flat UHD 4K Smart TV
(show image)
UE70KU6000KXXC 70" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE78KU6500U 198.1 cm (78") 4K Ultra HD Smart TV Wi-Fi Black, Silver Samsung UE78KU6500U 198.1 cm (78") 4K Ultra HD Smart TV Wi-Fi Black, Silver
(show image)
UE78KU6500UXXC UE78KU6500U 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 50" KU6000 6 Series Flat UHD 4K Smart TV Samsung 50" KU6000 6 Series Flat UHD 4K Smart TV
(show image)
UE50KU6000KXXC 50" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 40" KU6000 6 Series Flat UHD 4K Smart TV Samsung 40" KU6000 6 Series Flat UHD 4K Smart TV
(show image)
UE40KU6000KXXC 40" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 60" KU6000 6 Series Flat UHD 4K Smart TV Samsung 60" KU6000 6 Series Flat UHD 4K Smart TV
(show image)
UE60KU6000KXXC 60" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 43" KU6000 6 Series Flat UHD 4K Smart TV Samsung 43" KU6000 6 Series Flat UHD 4K Smart TV
(show image)
UE43KU6000KXXC 43" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 40" KU6400 6 Series Flat UHD 4K Smart TV Crystal Colour Samsung 40" KU6400 6 Series Flat UHD 4K Smart TV Crystal Colour
(show image)
UE40KU6400UXXC 40" KU6400 6 Series Flat UHD 4K Smart TV Crystal Colour 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 65" KU6400 6 Series Flat UHD 4K Smart TV Crystal Colour Samsung 65" KU6400 6 Series Flat UHD 4K Smart TV Crystal Colour
(show image)
UE65KU6400UXXC 65" KU6400 6 Series Flat UHD 4K Smart TV Crystal Colour 0.00
(excl. VAT)
0 (incl. VAT)