Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE55C9000 55" Full HD 3D Silver LED TV

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE55C9000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE55C9000SKXXU
Category
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used:\
\
- White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form)\
\
- An array of LEDs arranged behind the screen whose brightness are not controlled individually.\
\
- A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
LED TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6568
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 26 Aug 2017 23:35:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung UE55C9000 55" Full HD 3D Silver LED TV :
The short editorial description of Samsung UE55C9000 55" Full HD 3D Silver LED TV

UE55C9000, 139.7 cm (55 ") (138cm), 1920 x 1080, 3D Hyper Real Engine, HDMI, USB
More>>>

Samsung UE55C9000 55" Full HD 3D Silver LED TV:
The official marketing text of Samsung UE55C9000 55" Full HD 3D Silver LED TV as supplied by the manufacturer
Set your sights on a new dimension
- At 7.98mm, experience one of the world’s slimmest TV’s.
- Profile-slimming technology makes it extremely lightweight and easily mounted.
- A translucent neck creates a serene and weightlessness effect.

Inspired design
Samsung’s Brushed Titanium reveals a natural, sculpture-like finish.
The metallic bezel alters subtle colour tones to blend with its environment.
Auto slide touch control, which opens simply by touch, adds to the ultramodern feel.

Experience true depth
- 3D HyperReal Engine delivers breathtaking images that your eyes won’t believe.
- Mega Contrast technology allows for brilliant and vivid colours.
- See crystal clear pictures with a Full HD display.

Remote of the future
- Additional 3” LCD screen on your Touch Control lets you view two channels at once.
- Control all your AV devices with the worlds most desirable universal remote.
- With PC Content Control you can view your digital files from your PC in style in beautiful HD.

Go beyond TV
- Internet@TV brings the online world to your Samsung TV with apps like YouTube and LoveFilm.
- AllShare helps you wirelessly connect and share content like photos, music and movies.
Short summary description Samsung UE55C9000 55" Full HD 3D Silver LED TV:
This short summary of the Samsung UE55C9000 55" Full HD 3D Silver LED TV data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung UE55C9000, 139.7 cm (55"), 1920 x 1080 pixels, Full HD, 3D, DVB-C,DVB-T2, Silver
Long summary description Samsung UE55C9000 55" Full HD 3D Silver LED TV :

Samsung UE55C9000. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, 3D, Aspect ratio: 16:9. Digital signal format system: DVB-C,DVB-T2. Ethernet LAN. Colour of product: Silver

This is an auto-generated long summary of Samsung UE55C9000 55" Full HD 3D Silver LED TV based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
139.7 cm (55")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
3D *
The device can be used with 3D technology.
Yes
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1920 x 1080 (HD 1080)
Visible diagonal screen size
138 cm
TV tuner
Digital signal format system *
The protocols supported for exchange of digital signal.
DVB-C,DVB-T2
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
30 W
Audio system
System used to play music or speech.
Dolby Digital Plus / Dolby Pulse
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Performance
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Game mode
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Ports & interfaces
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Common interface (CI) *
Technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). It is also referenced as DVB-CI for Digital Video Broadcast - Common Interface. The host is responsible for tuning to pay TV channels and demodulation of the RF signal, while CAM is responsible for CA descrambling. The Common Interface allows them to communicate with each other.
Yes
PC Audio in
The socket (port) for the PC audio input.
Yes
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
Management features
Electronic Programme Guide (EPG)
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
25
Sleep timer
Yes
On/Off timer
There is a timer for when to turn the device on or off.
Yes
Ergonomics
VESA mounting *
Yes
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.06 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
180 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
220 - 240
AC input frequency
50/60
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1295.6 mm
Depth *
The distance from the front to the back of something.
33.9 mm
Height *
The measurement of the product from head to foot or from base to top.
784.4 mm
Width (with stand)
1295.6 mm
Depth (with stand)
306.1 mm
Height (with stand)
873.3 mm
Weight with stand
26.5 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1417 x 397 x 993 mm
Packaging data
Package weight
Weight of the packaged product.
39.1 kg
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24
Testseek has collected 16 expert reviews for Samsung UE55C9000 and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
89%
Source Review comments Score
whathifi.com
Updated:
2011-08-24
An expensive television is rare in 2010. So what's doing selling a TV that costs £7000? Surely it can't begin to justify its price? You know what? We're not sure it's supposed to. We've wrestled with this conundrum for a few days now, and the conclusio...
Good Staggering ability...
Bad Staggering price...
100%
techradar.com
Updated:
2011-08-24
Samsung's 9 Series screens represent the pinnacle of its TV range. Designed with money-no-object flair, the models – available in 40, 46 and 55-inch sizes – combine the very latest in LED backlighting techniques and picture processing modes with 3D cap...
Good Colour-rich 3D, Incredible image clarity, Freeview HD tuner, DNLA networking, High-end design...
Bad Touch Control remote, 3D crosstalk artefacts, Wallet-numbing price...
Bottom line Samsung's 9 Series screens represent the pinnacle of its TV range. Designed with money-no-object flair, the models – available in 40, 46 and 55-inch sizes – combine the very latest in LED backlighting techniques and picture processing modes with 3D cap...
100%
Bcchardware.com
Updated:
2011-11-05
Today we are looking at the latest evolution in flat-panel TVs from Samsung. This Korean-based company has been of the market leaders in new TV technology and the 9000-Series is just another way that they are showing the world what is possible with t...
Good Ultra thin TV, Includes ultra-thin wall mount kit, Touchscreen remote, Upconverts 2D to 3D very well, Full network media support, Apps, Widgets and Internet@TV, Very good image quality, 4 HDMI inputs + Component...
Bad Expensive, Not all remote features work with Cable or Satellite...
Bottom line If you've listened to Weekly Tech Update, you already know what I personally think of 3D TV. I think that the technology is promising but is still in its infancy. While I do appreciate the effect and that the effect is actually very good, the proble...
92%
theregister.co.uk
Updated:
2011-08-24
If money was no object, what type of TV could you create? If you’re Samsung, the UE55C9000 is just one possibility. It may be slightly more expensive than many small cars, but the outlay gets you the slimmest TV you can currently buy, yet one that’s st...
Bottom line The UE55C9000 is a difficult TV to score, because it’s basically more of a statement product, than something that’s going to sell in big numbers. Obviously, it’s the design and slimness of the set that pushes the price up, and there really is no other...
90%
pocket-lint.com
Updated:
2011-08-24
Tweet Samsung may be top dog in the global TV market, but it’s still rankled by the fact that it’s not truly regarded as a high-end brand. Despite critical plaudits and mass-market success, its moniker isn’t bandied around as a premiere league name. S...
Good Stunning design, viciously revealing image quality, bright colourful 3D, Freeview HD...
Bad The OTT touchscreen remote is more trouble than it’s worth, 3D performance suffers from crosstalk, ruinously expensive...
Bottom line An ambitious fusion of art and science, Samsung’s 9000 Series LED screens are the most ambitious yet made by the Korean brand. The design of the 55-inch UE55C9000 is drop dead gorgeous and its image clarity is remarkable. With Freeview HD, 3D compatibi...
90%
trustedreviews.com
Updated:
2011-08-24
If you're looking for a gleaming example of just how ambitious Samsung has got these days, you need look no further than the UE55C9000. Arguably more than any TV before - including stuff from the likes of Loewe and B&O - the UE55C9000 is more an objet d'...
Good Stunning screen, Huge range of features, Great picture and sound quality...
Bad Backlight inconsistency, 3D crosstalk, Flawed touchscreen remote...
90%
trustedreviews.com
Updated:
2011-08-24
If you’re looking for a gleaming example of just how ambitious Samsung has got these days, you need look no further than the UE55C9000. Arguably more than any TV before-including stuff from the likes of Loewe and B&O-the UE55C9000 is more an...
90%
digitalversus.com
Updated:
2011-08-17
Contrast:2473:1Black level:0.06 cd/m²Average gamma:3.4 / 5 DeltaE:3.8 Average discrepancy across display:6%Viewing angles:2.2 / 5Energy consumption:172 WMultimedia player:3.6 / 5We take these readings using the best settings for watching a movie. Cinem...
Good Very pretty, ultrathin design (8 mm), Good 3D picture quality, 200 Hz Motion Plus works well, 3D glasses cheap, Remote with touch screen...
Bad Dynamic backlighting is active in all modes, Glossy screen subject to reflections, Viewing angles too narrow...
Bottom line The C9000 is a good TV with a very flattering picture if you're not too sensitive to the dynamic backlighting. Image experts will want to go for another model...
80%
trustedreviews.com
Updated:
2011-08-17
While we wait impatiently for Samsung's second generation of 3D TVs, let's tide ourselves over with what's unquestionably one of the most glamorous and iconic TVs of this AV generation: Samsung's UE46C9000. The fact that we organised Samsung's flagship 46...
80%
trustedreviews.com
Updated:
2011-08-17
While we wait impatiently for Samsung’s second generation of 3D TVs, let’s tide ourselves over with what’s unquestionably one of the most glamorous and iconic TVs of this AV generation: Samsung’s UE46C9000. The fact that we organised Samsung’s f...
80%
digitalversus.com
Updated:
2011-08-24
Contrast:2473:1Black level:0.06 cd/m²Average gamma:3.4 / 5 DeltaE:3.8 Average discrepancy across display:6%Viewing angles:2.2 / 5Energy consumption:172 WMultimedia player:3.6 / 5We take these readings using the best settings for watching a movie. Cinem...
Good Very pretty, ultrathin design (8 mm), Good 3D picture quality, 200 Hz Motion Plus works well, 3D glasses cheap, Remote with touch screen...
Bad Dynamic backlighting is active in all modes, Glossy screen subject to reflections, Viewing angles too narrow...
Bottom line The C9000 is a good TV with a very flattering picture if you're not too sensitive to the dynamic backlighting. Image experts will want to go for another model...
80%
T3.com
Updated:
2011-08-24
Sitting at the top of Samsung’s 2010 TV range, the 3D ready 9000 Series, the UE55C9000 has had us salivating since its unveiling at the . With its wafer-thin design and aluminium chassis, just 33.9mm thin, it’s clearly a class above its sibling, and...
Good The elegance and beauty of its design, The astounding clarity of its Full HD picture, DNLA networking and Freeview HD tuner, Smart graphic user interface...
Bad The impossibly fiddly connection adaptors, The deceptively difficult to use touch-screen remote, 3D crosstalk artefacts...
Bottom line With a design that's more electronic couture than gogglebox, this 9000 series TV has desire stamped large across its bezel. Image quality and 3D are class-leading for LCD and the feature specification is mouthwatering.
80%
pcadvisor.co.uk
Updated:
2013-11-19
Product Code: UE55C9000ZKXXU The Samsung Series 9 is a 55in 3D LED television that is a mere 7.8mm thick across its entire panel, with a stunning side profile and excellent construction. Its picture quality is good and it has a huge range of integrat...
Bottom line The Samsung Series 9 3D LED television is a very expensive proposition, with only a little change from £5,000. It is very stylish and well built, it has good picture quality and packs plenty of included features. It's not perfect - the touchscreen rem...
80%
hdtvtest.co.uk
Updated:
2011-08-17
The Samsung C9000 series displays have kept a low profile since their unveiling at the January 2010 CES show. When you consider their high price (the 46″ UE46C9000 costs no less than £3000), that probably won’t come as much of a surprise. As the compan...
0%
howtospendit.ft.com
Updated:
2013-11-14
OK, what's so breathtaking? For me, three things, one of which isn't, funnily enough, that it's a 3-D TV since, along with some 12 per cent of us, I don't have 3-D vision. Breathtaking thing number one: the 9000 is astonishingly thin. I mean really, insan...
0%
hardwarecanucks.com
Updated:
2011-11-05
In an industry which was pummeled by the recession, there really hasn’t been all that much released over the last two years in the ultra high end HDTV market. However, Samsung has introduced one of the most forward thinking TVs currently available: t...
Bottom line Some may question the need behind ultra expensive pieces home entertainment equipment like the UN55C9000 and they’re right to do so. Why? Because for the vast majority of consumers, it just doesn’t make sense to spend obscene amounts of money on an HDT...
0%
hereshow.ca
Updated:
2011-11-05
Good DLNA support, Internet@TV networkTV features, two USB 2.0 inputs with mediaplayer function, Video inputs: HDMI 1.4 (4), wideband component video, composite video, VGA (computer)...
Bad Some networking features don't work reliably, Slightly restricted viewing angle...
Bottom line For most purchasers, these network features will be a secondary consideration. If you've fallen in love with this premium TV's cosmetics (and who could resist?), the first thing you probably want to know is, does this TV deliver in terms of picture qu...
0%
Show all
X