Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Series 6 UE50MU6120K 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Series 6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE50MU6120K
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE50MU6120KXXU
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5366
This statistic is based on the 96585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94413 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:42
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Networked Standby Information (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Environment Information (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Samsung Series 6 UE50MU6120K 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black :
The short editorial description of Samsung Series 6 UE50MU6120K 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

50", 4K UHD 3840 x 2160 px, HDR, PurColor, PQI 1300, Smart TV, DVB-TC, WiFi, LAN, HDMI, USB, 93 W, A
More>>>
Samsung Series 6 UE50MU6120K 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:
The official marketing text of Samsung Series 6 UE50MU6120K 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black as supplied by the manufacturer

Superior Ultra HD certified TV

True Colour and Clarity
Experience Ultra HD certified true colour and clarity. Samsung certifies that this TV meets Digital Europe's quality requirements for a UHD TV.

Ultra HD certified
See the benefit of Ultra HD certified true colour and clarity. Experience a beautifully bright and vibrant true UHD experience from the UK’s most awarded brand for UHD Picture Quality*
*Source: Gorkana (most awards received from a set list of TV/AV Tech Media coverage Jan to Dec 2016)

HDR
See impressive brightness and shadow detail that makes every scene burst from the screen with High Dynamic Range.

Refined design
Polished and refined, it brings a clean look and feel wherever you place it.

One Remote Control
Control all of your compatible devices and content with the One Remote Control.

Smart View
Easily browse content and control your TV from your mobile.*

*Compatible phone and app required.

Short summary description Samsung Series 6 UE50MU6120K 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the Samsung Series 6 UE50MU6120K 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Series 6 UE50MU6120K, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung Series 6 UE50MU6120K 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung Series 6 UE50MU6120K 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung Series 6 UE50MU6120K. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1300, Native aspect ratio: 16:9. Digital signal format system: DVB-C,DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
127 cm (50")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Supported video modes
2160p
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
PQI (Picture Quality Index) 1300
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
125 cm
TV tuner
Tuner type *
Analog
Digital signal format system *
DVB-C,DVB-T
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Timeshift
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Hybrid Broadcast Broadband TV (HbbTV) version
1.5
Smart modes
Game, Movie
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
DTS,Dolby Digital
Audio decoding technologies
Dolby Digital Plus
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Web browser
Yes
Design
VESA mounting *
Yes
Product colour *
Black
Performance
High Dynamic Range (HDR) supported *
Yes
Game mode
Yes
Teletext function
Yes
Picture processing technology
Samsung Auto Motion Plus,Samsung Contrast Enhancer,Samsung UHD Up-Scailing,Samsung Ultra Clean View
Digital Clean View
Yes
Processor cores
4
USB recording *
Yes
ConnectShare (HDD)
Yes
Performance
ConnectShare (USB)
Yes
Ports & interfaces
HDMI Quick Switch
Yes
Audio Return Channel (ARC)
Yes
DVI port *
No
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in *
1
Digital audio optical out
1
RF ports quantity
2
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
3
PC in (D-Sub) *
No
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
ECO mode
Yes
Auto power off
Yes
Power
Power consumption (typical) *
93 W
Power consumption (standby) *
0.5 W
Power consumption (max)
190 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand) *
1128.9 mm
Depth (with stand) *
310.5 mm
Height (with stand) *
723.7 mm
Weight (with stand) *
13.6 kg
Width (without stand)
112.9 cm
Depth (without stand)
6.32 cm
Height (without stand)
65.4 cm
Weight (without stand)
11.5 kg
Packaging data
Cables included
AC
Handheld remote control
Yes
Remote control type
TM1240A
Manual
Yes
E-manual
Yes
Other features
PurColor
Yes
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Energy efficiency class
A
Annual energy consumption
129 kWh
Instant On
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-23 01:38:25
Uk has collected 1 expert review for Samsung Series 6 UE50MU6120K 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-01-23 01:38:25
Nl heeft 1 proffesionele recensie voor Samsung Series 6 UE50MU6120K 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Zwart gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-01-23 01:38:25
Fr a recueilli 1 avis d’experts pour Samsung Series 6 UE50MU6120K 127 cm (50") 4K Ultra HD Smart TV Wifi Noir mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-01-23 01:38:25
De hat 1 Expertenmeinung für Samsung Series 6 UE50MU6120K 127 cm (50 Zoll) 4K Ultra HD Smart-TV WLAN Schwarz zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-01-23 01:38:25
Testseek ha raccolto 1 recensione da parte di esperti per Samsung Series 6 UE50MU6120K 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Nero ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-01-23 01:38:25
Es ha coleccionado 1 opiniones de expertos para Samsung Series 6 UE50MU6120K 127 cm (50") 4K Ultra HD Smart TV Wifi Negro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-01-23 01:38:25
Dk har samlet 1 ekspertanmeldelse for Samsung Series 6 UE50MU6120K 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Sort men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-01-23 01:38:25
Se har samlat in 1 experttest för Samsung Series 6 UE50MU6120K 127 cm (50") 4K Ultra HD Smart-TV Wi-Fi Svart men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
techadvisor.co.uk
Updated:
2018-01-23 01:38:25
If you're after a new TV and you want the best there is, you've come to the right place. Below we list the very best TVs - including 4K and HDR models - available to buy in the UK right now. Also see: Best TV Deals We've tested and rated specific models...
0%
computertotaal.nl
Updated:
2019-12-12 07:48:53
Met de MU6120-reeks neem je de eerste stappen in Ultra HD territorium. Een oogstrelend ontwerp mag je niet verwachten, maar deze Samsung slaat desalniettemin een fraai figuur. Hij is in profiel nog vrij slank en de metaalkleurige V-vormige voet zorgt voor...
Good Smart Hub is een erg vlotte, overzichtelijke en handige smart tv omgeving, Drie HDMI-aansluitingen, WiFi ingebouwd, Zeer goede kleurweergave en contrast, Goede beeldkwaliteit met verschillende bronnen...
Bad Er is geen hoofdtelefoonaansluiting, Helderheid en kleurpalet te beperkt voor echt HDR-effect, Verbergt detail in snel bewegende beelden...
Bottom line Wil je een bescheiden geprijsde Ultra HD tv in huis, die prima beeldkwaliteit levert en modern gebruiksgemak, zet dan deze Samsung op je lijst. Het is een goede allrounder met prima contrast en zal zowel voor gamers, dagelijkse kijkers als filmfans mooie...
70%