location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE48JU6410U 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE48JU6410U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE48JU6410UXZT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086740029
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:08:45
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE48JU6410U 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 121.9 cm (48")
  • - 4K Ultra HD 3840 x 2160 pixels
  • - Smart TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting
  • - 64 W
More>>>
Short summary description Samsung UE48JU6410U 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Silver:
This short summary of the Samsung UE48JU6410U 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE48JU6410U, 121.9 cm (48"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Silver

Long summary description Samsung UE48JU6410U 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Silver:
This is an auto-generated long summary of Samsung UE48JU6410U 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Silver based on the first three specs of the first five spec groups.

Samsung UE48JU6410U. Display diagonal: 121.9 cm (48"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Wi-Fi, Ethernet LAN. Product colour: Silver

Display
Display diagonal *
121.9 cm (48")
HD type *
4K Ultra HD
Screen shape *
Flat
Supported graphics resolutions
3840 x 2160
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
121 cm
TV tuner
Tuner type *
Analog & digital
Smart TV
Smart TV *
Yes
Timeshift
Yes
Smart modes
Game, Movie, Natural
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
Dolby Digital, DTS, Dolby Digital Plus, DTS Premium Sound 5.1, DTS Studio Sound
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Design
Product colour *
Silver
VESA mounting *
Yes
On/off switch
Yes
Performance
Teletext function
Yes
USB recording
Yes
Ports & interfaces
Mobile High-Definition Link (MHL)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
Ports & interfaces
RF ports quantity
2
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
Auto power off
Yes
Power
Power consumption (typical) *
64 W
Power consumption (max)
176 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1083.7 mm
Depth (with stand)
257 mm
Height (with stand)
683.7 mm
Weight (with stand)
14.9 kg
Width (without stand)
1083.7 mm
Depth (without stand)
50.1 mm
Height (without stand)
625.9 mm
Weight (without stand)
11.1 kg
Packaging data
Manual
Yes
Package width
1310 mm
Package depth
137 mm
Package height
730 mm
Package weight
18.2 kg
Packaging content
Cables included
AC
Remote control included
Yes
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
89 kWh
Energy efficiency class (old)
A+
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:50:20
Uk has collected 1 expert review for Samsung UE48JU6410U 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Samsung UE65MU6400U 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver Samsung UE65MU6400U 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver
(show image)
UE65MU6400UXZT UE65MU6400U 0.00
(excl. VAT)
0 (incl. VAT)