location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE48H5500AW 121.9 cm (48") Full HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE48H5500AW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE48H5500AWXXN
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:57:05
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE48H5500AW 121.9 cm (48") Full HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 121.9 cm (48")
  • - Full HD 1920 x 1080 pixels
  • - CMR (Clear Motion Rate) 100
  • - DVB-C, DVB-T
  • - Smart TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 400 x 400 mm
  • - 48 W
More>>>
Short summary description Samsung UE48H5500AW 121.9 cm (48") Full HD Smart TV Wi-Fi Black:
This short summary of the Samsung UE48H5500AW 121.9 cm (48") Full HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE48H5500AW, 121.9 cm (48"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UE48H5500AW 121.9 cm (48") Full HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung UE48H5500AW 121.9 cm (48") Full HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung UE48H5500AW. Display diagonal: 121.9 cm (48"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
121.9 cm (48")
HD type *
Full HD
Screen shape *
Flat
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Motion interpolation technology *
CMR (Clear Motion Rate) 100
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
121 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T
Smart TV
Smart TV *
Yes
Timeshift
Yes
Audio
Number of speakers *
2
RMS rated power *
10 W
Audio decoders
Dolby Digital, Dolby Digital DTS
Auto volume leveller
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Game mode
Yes
Teletext function
Yes
Picture processing technology
Samsung Wide Color Enhancer
USB recording
Yes
Ports & interfaces
HDMI version
1.4a
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
Yes
Ports & interfaces
Common interface Plus (CI+) *
No
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Remote (IR) output
1
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
Auto power off
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
48 W
Power consumption (standby) *
0.3 W
Power consumption (max)
119 W
Power consumption (PowerSave)
26 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1075.1 mm
Depth (with stand)
203.9 mm
Height (with stand)
673.8 mm
Weight (with stand)
12.4 kg
Width (without stand)
1075.1 mm
Depth (without stand)
65.5 mm
Height (without stand)
627.6 mm
Weight (without stand)
11.1 kg
Packaging data
Manual
Yes
Package width
1292 mm
Package depth
133 mm
Package height
715 mm
Package weight
16.1 kg
Packaging content
Mounting kit
Yes
Cables included
IR
Remote control included
Yes
Other features
Motion control
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
67 kWh
Energy efficiency class (old)
A++
Face detection
No
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 10:59:37
Uk has collected 1 expert review for Samsung UE48H5500AW 121.9 cm (48") Full HD Smart TV Wi-Fi Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalversus.com
Updated:
2015-02-17 04:59:58
Back at Boulanger Aubervilliers (who we would like to thank for allowing us to do this review), we crossed paths with the Samsung H5500 entry-level TV set, the follow-up to last year's F5500 series , and decided to take it for a spin. Here's what we found...
Good Faithful colours, Good contrast ratio, Builtin media player supports a wide range of file formats, Connected services, SRecommendation...
Bad Black not uniform across screen, beware of clouding, Overly narrow viewing angles, No motion compensation...
Bottom line The only thing new in the new 5500 series is the prefix. Just like 2013's F5500, 2014's H5500 has good contrast and faithful colours. But, like many an LCD TV, it has extremely narrow viewing angles. It doesn't do 3D, but it does come with connected servi...
60%
techradar.com
Updated:
2018-03-14 07:16:32
The 48-inch Edge LED Samsung UE48H5500 has the most comprehensive smart TV app platform of all alongside a Full HD panel and a Freeview HD tuner, all for around £500.But it is missing one thing: 3D. Oh, the horror! Though it's become almost a standard fea...
Good Speedy navigation, Accurate, natural colours, Smart Hub apps, Standard definition upscalinh...
Bad Only three HDMI & two USB, No 3D mode, Some judder, Shiny plastic look...
Bottom line One of the few TVs around that manages to be both great value and feel like a real treat, the UE48H5500 is perhaps the best 48-inch TV for the price-conscious living room. Its pictures do have tiny flaws if you look for them, but it impresses with both H...
90%
avforums.com
Updated:
2018-03-14 07:16:40
Well, it's the first five series Samsung we've seen in 2014 as the manufacturers are understandably keener for their upper tier ranges to receive more publicity. This is a Full HD TV that comes in a variety of screen sizes – UE32H5500, UE40H5500 & UE48H55...
Good Great contrast, Accurate colours, Excellent smart features, Superb price...
Bad Prosaic design, Viewing angles aren't wide, Some minor light spill...
Bottom line Is it worth buying?We think Samsung's UE48H5500 is tremendous value. In sheer picture quality terms, it's more than a match for many TVs costing considerably more with great blacks, fantastic colours and excellent screen uniformity. What it lacks is a fan...
90%
hdtvsolutions.com
Updated:
2015-03-27 11:08:29
In today's marketplace populated with premium-priced, feature-rich HDTVs, the Samsung 48H5500 offers a refreshing, well-performing, easier-on-the-wallet alternative.Think of the 48H5500 as a modern day blue collar Joe or Josephine. The H5500 series TVs do...
Bottom line To reach a certain lower price point with the 48H5500, Samsung has stripped away many of the higher end features found in their top of the line models. This TV's picture quality is still quite good and is much easier to use.The 48H5500 may not have the pi...
80%
goodhousekeeping.com
Updated:
2015-07-10 07:20:58
The 48" Samsung UN48H5500AF performed well in all aspects of our tests. Consumers had an easy time navigating its features, and its picture quality scored well in our panel review. Thanks to its conventional remote, consumer testers had no problem navigat...
Good Easy-to-use remote, Easy-to-navigate menus, Good detail in dark scenes, Color accuracy, Motion processing, Very bright, Good overall contrast, Good built-in speakers...
Bad Sub 120Hz refresh rate...
80%
expertreviews.co.uk
Updated:
2015-09-11 10:55:19
For this review we tested the 40in model in the H5500 range, but it's also available in 32in (UE32H5500) and 48in (UE48H5500) screen sizes. All models have identical specifications except for their dimensions and power usage. We're confident that image qu...
Bottom line Great picture quality, excellent contrast and superb smart TV makes Samsung's UE40H5500 a bargain...
100%
avforums.com
Updated:
2015-09-11 10:55:19
We expect that an awful lot of 40-inch Samsung H5500s will be sold over the Christmas 2014 period. It ticks a lot of boxes, as far as the public is concerned, by virtue of the fact it's a 1080p TV boasting an incredible suite of Smart TV features, at a pr...
Good Great Pictures, Fabulous Smart TV features, Incredible value...
Bad Minor panel banding, Viewing angles are narrow...
Bottom line Despite its rather run of the mill appearance, the Samsung UE40H5500 produces beautiful pictures and holds within a set of smart features that are the envy of many a flagship television. This is a TV which outperforms both its rank and current price-point...
90%
trustedreviews.com
Updated:
2015-09-11 10:55:19
What is the Samsung UE40H5500? This is a 40-inch Samsung LCD TV that manages to deliver the brand's latest Smart TV services despite costing less than £350 from some online shops. Surely it's too good to be true, right? Samsung UE40H5500 – Design and Feat...
Good Outstanding value for money, Good picture quality for a budget set, Comprehensive Smart TV system...
Bad Some missing shadow detail after calibration, A little motion blur, Some noise over fine details...
Bottom line Samsung UE40H5500 – Sound Quality The UE40H5500's audio isn't as satisfying as its pictures. Its down-firing speakers sound a little muffled when pressed hard, creating a sound that feels almost like it's firing back behind the image rather than being pro...
90%
reviewed.com
Updated:
2015-03-27 11:08:22
Looking for a decent full-HD television with smart capabilities and a price tag that won't turn your stomach? The Samsung UN40H5500 (MSRP $549.99) is worthy of your consideration. This straightforward series ships in 32-, 40-, and 48-inch sizes.It doesn't...
Bottom line If you can see past its minor blemishes, the Samsung UN40H5500 will make for a great addition to your home. It isn't a medalist in terms of motion performance and viewing angle, but that's the case with most 60Hz LCD panels. Thanks to a great black level...
57%
pcmag.com
Updated:
2015-03-27 11:08:08
With a $549.99 price tag, Samsung sets the UN40H5500AFXZA HDTV up for the midrange market. And its good overall viewing experience won't disappoint, even if its black levels didn't particularly impress in testing. Apart from good color accu...
Good Solid performance. Good color accuracy. Sleek styling.
Bad Comparatively expensive. Mediocre black levels...
Bottom line The Samsung UNH5500AFXZA series of midrange LED HDTVs deliver good picture quality, but also demand a premium price compared with similarly equipped screens in the same size range...
70%
lcdtvbuyingguide.com
Updated:
2015-03-27 11:08:22
The UN40H5500 LED TV is a direct replacement of the F5500 series from last year. The biggest improvements are under the hood. Mainly, the quad core processor driving the smart TV features...
88%
mbreviews.com
Updated:
2018-03-31 06:19:42
If you're looking to buy a full hd tv that can produce high quality pictures and has smart tv capabilities and doesn't leave your wallet empty then the Samsung UN40H5500 Smart LED TV is the perfect option.The TV Samsung UN40H5500 produces clear 1080p re...
Good High Quality Picture, FullHD, Clear Motion Rate 120, Quad Core Proccesor, Affordable Price...
Bad 60HZ Frame Rate...
90%
tomsguide.com
Updated:
2015-03-27 11:08:49
Who's it for: Videophiles in cramped quarters.Samsung has been at the forefront of the Smart TV movement, and even the company's lower-price models are impressively decked out with features. The 32-inch H5500 is no exception, and it was also a top perform...
Good Razor shar, 1080p vide, lifelike color and contras, snapp, user-friendly interfac, well-designed smart-TV capabilities...
Bad Oversized remot, somewhat flimsy stan, pricey...
Bottom line The 32-inch Samsung UN32H5500 delivers sharp, 1080p video and has useful smart TV features. But it'll cost you. Who's it for: Videophiles in cramped quarters. Samsung has been at the forefront of the Smart TV movement, and even the company's l...
80%
booredatwork.com
Updated:
2015-03-27 11:08:55
We usually don't cover smaller to mid sized HDTV sets, but the Samsung UN32H5500 offers a very interesting proposition in terms of size, function and price– at only $399. The Samsung UN32H5500 is powered by a quad-core processor like its larger curved bre...
0%
referencehometheater.com
Updated:
2017-11-29 07:52:06
Buy from AmazonWhy Affiliate Links?Earlier we reviewed the Samsung UN32H6350, which is one of the only 120Hz 32” LCD TVs on the market today. The UN32H6350 has a very nice image, and a lot of good streaming features, but at $525 for a 32” LCD is really p...
Good Very good out-of-the-box image with no calibration, fast processor makes built-in apps a pleasure to use...
Bad Tint in grayscale reduces contrast, off-axis viewing only OK, 60Hz refresh rate...
Bottom line The Samsung UN32H5500 offers a good combination of features and performance for its price. The picture is very good without any real work while the integrated apps do a good job of removing the need for a Roku or streaming box. 1080p might be overkill for...
80%