Samsung logo

Samsung UE46D6500 116.8 cm (46") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23450
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE46D6500 116.8 cm (46") Full HD Wi-Fi Black:

Samsung UE46D6500, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Black

Long summary description Samsung UE46D6500 116.8 cm (46") Full HD Wi-Fi Black:

Samsung UE46D6500. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.