Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE46D6100SKXXU 46" Full HD 3D Black LED TV

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE46D6100SKXXU
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE46D6100SKXXU
Category
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used:\
\
- White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form)\
\
- An array of LEDs arranged behind the screen whose brightness are not controlled individually.\
\
- A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
LED TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20374
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 09 Dec 2017 15:32:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung UE46D6100SKXXU 46" Full HD 3D Black LED TV :
The short editorial description of Samsung UE46D6100SKXXU 46" Full HD 3D Black LED TV

UE46D6100SKXXU, Full HD 46" 3D LED, 1920 x 1080, HDMI-CEC, DTS 2.0 + Digital Out
More>>>

Samsung UE46D6100SKXXU 46" Full HD 3D Black LED TV:
The official marketing text of Samsung UE46D6100SKXXU 46" Full HD 3D Black LED TV as supplied by the manufacturer
Sit back and let the LED 6 series TV experience dazzle you. The new exciting world of Premium Smart TV opens up a new dimension in home entertainment, where the built-in Smart Hub lets you interact with your TV. Everything from surfing the net to enjoying pics and home movies is easier than ever before and loads more fun. The introduction of the 3D viewing experience has created a more immersive sense of entertainment and lets you truly escape reality.

Movies, shows, apps and more. This Smart TV does it all.

Discover a new dimension in TV with Samsung Smart TVs and the Samsung Apps platform. Samsung Apps are a growing collection of web-connected apps specifically built for your TV that connects you to your favourite digital content like videos, sports, games, social networking and much more.

The ultimate home-base of entertainment

Supreme connectivity enables you to enjoy all your digital content and interactions in one place. AllShare lets you connect your TV wirelessly to all your compatible digital devices, unlocking the music, movies and photos stored there. AllShare PC software is also available for download and ensures that your PC content can be searched, streamed and played back on your TV. High Definition Multimedia Interface inputs allow you to directly connect up to four devices, providing you with much more to watch and share. For a theatre-like movie viewing experience, Cinema Black automatically adjusts the letterbox-effect lighting. And for super-convenience, the Anynet concentrates the functions of all your separate remotes into a single, stylish controller.

Discover TV’s new dimension

Bring home the excitement of a true 3D experience with the Samsung 3D LED TV. Built with the most advanced 3D imaging technology, the Samsung 3D LED TV delivers a premium 3D experience right into your living room. You can complete your total 3D home entertainment experience with additional accessories like a 3D Blue-ray disc player, 3D active glasses, and 3D contents such as movies and games.

Full HD 1080p

Get closer to reality. Samsung’s full HD LED TVs boast twice the resolution of standard HD TVs, for richly textured, naturalistic pictures that captivate your mind and elevate your viewing experience.

Ultra Clear Panel

Say goodbye to blurring. Samsung’s new filter and panel construction eliminates dual and layered images, so you enjoy precise, crystal-clear TV pictures from almost every viewing angle.

Wide Colour Enhancer Plus

See the world’s true colours. Samsung’s Wide Colour Enhancer Plus uses an advanced algorithm to drastically improve image quality – even displaying subtle tones and details that less advanced TVs cannot reproduce.

Clear Motion Rate

Experience the true meaning of motion clarity with Samsung's Clear Motion Rate. Unlike the "refresh rate." which explains a part of picture quality, Clear Motion Rate determines the motion of an image by using three factors: chipset, TV panel, and backlight. WIth the new standard in motion measurement and control, you will clearly see the difference.

Digital Noise Filter

Watch crystal-clear analog programmeming as if it was being broadcasted digitally with Samsung’s Digital Noise Filter. The filter helps to eliminate some of the digital “noise” that are seen on your screen.

Search All

Find more TV content. Samsung Search All brings you easy ways to locate shows you want to watch – even while you’re viewing live TV – and helps series 8, 7 and 6 owners find related content on the web.

Smart Hub

Change what you watch on TV and how you watch it with Samsung’s Smart Hub. Now you can download various Apps to search for TV content while watching live TV, to surf the web on your TV, stay connected with friends and family, find movie recommendations.

Social TV

Share more with friends and family. Samsung’s Social TV feature lets you blog and chat about the shows you love – through sites and services like Facebook, Twitter, and Google Talk – while you’re still watching live TV. Please note that Social TV availability depends on the region.

3D Auto Contrast

Deepen your experience. Samsung’s integrated 3D Auto Contrast uses advanced rendering technology to enhance the impression of 3D depth and to produce spacious, startlingly lifelike images.

3D Sound

Immerse yourself in 3D sound. Samsung’s Depth Rendering Technology produces 3D sound as spacious and lifelike as in the cinema – for an audio experience so captivating you forget you’re watching TV.

Allshare

Bring it all together. AllShare wirelessly connects to compatible devices through DLNA technology so the movies, photos and music stored on them can be viewed, listened to and shared on your TV.

HDMI

Multiply your media. Four High Definition Multimedia Interface™ (HDMI®) inputs allow you to speed high-definition digital data from several devices straight to your TV, giving you more content to enjoy on screen.

Connect Share Movie

Tap your digital devices. ConnectShare™ Movie transforms your TV into a home entertainment theatre - simply plug in your USB memory drive or connect your hard disk drive to screen the movies, photos and music stored there.

Anynet

Concentrate your control. Anynet technology enables you to direct all of your HDMICEC-compatible digital devices – whatever their manufacturer – with a single remote control, for a streamlined home-entertainment experience.
Short summary description Samsung UE46D6100SKXXU 46" Full HD 3D Black LED TV:
This short summary of the Samsung UE46D6100SKXXU 46" Full HD 3D Black LED TV data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung UE46D6100SKXXU, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, 3D, DVB-C,DVB-T2, Black
Long summary description Samsung UE46D6100SKXXU 46" Full HD 3D Black LED TV :

Samsung UE46D6100SKXXU. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, 3D, Aspect ratio: 16:9. Digital signal format system: DVB-C,DVB-T2. Ethernet LAN. Colour of product: Black

This is an auto-generated long summary of Samsung UE46D6100SKXXU 46" Full HD 3D Black LED TV based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
116.8 cm (46")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
3D *
The device can be used with 3D technology.
Yes
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Dynamic contrast ratio marketing name
Mega Contrast
High frequency rate
200 Hz
Visible diagonal screen size
116.84 cm
TV tuner
Digital signal format system *
The protocols supported for exchange of digital signal.
DVB-C,DVB-T2
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
20 W
Audio system
System used to play music or speech.
Dolby Digital Plus / Dolby Pulse
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Game mode
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Ports & interfaces
Common interface Plus (CI+) *
In Digital Video Broadcasting, the Common Interface (CI) is a technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). CI+ or Common Interface Plus implements a form of copy protection between a Conditional Access Module (CAM) and the television receiver (Host). CI+ is backward compatible with CIv1. Old television receivers, which have CIv1 CI-slot, can be used with CI+ CAM and vice versa, but for viewing only those of TV programs which are not marked as CI+ protected.
Yes
HDMI version
1.4a
PC Audio in
The socket (port) for the PC audio input.
Yes
Audio input for DVI
Yes
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
29
Picture-in-Picture
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
Yes
Sleep timer
Yes
On/Off timer
There is a timer for when to turn the device on or off.
Yes
Ergonomics
VESA mounting *
Yes
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.3 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
150 W
Power consumption (PowerSave)
48 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
220 - 240
AC input frequency
50/60
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1091 mm
Depth *
The distance from the front to the back of something.
29 mm
Height *
The measurement of the product from head to foot or from base to top.
657 mm
Width (with stand)
1091 mm
Depth (with stand)
275 mm
Height (with stand)
714 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1355 x 140 x 779 mm
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
X