location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Series 7 UE43TU7102K 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Series 7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE43TU7102K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE43TU7102KXXH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806090391965
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:01:12
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Series 7 UE43TU7102K 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 109.2 cm (43") LED
  • - 4K Ultra HD 3840 x 2160 pixels
  • - PQI (Picture Quality Index) 2000
  • - DVB-C, DVB-T2
  • - Smart TV Internet TV Screen mirroring
  • - Wi-Fi Ethernet LAN Bluetooth Miracast
  • - VESA mounting
  • - 69 W
More>>>
Short summary description Samsung Series 7 UE43TU7102K 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the Samsung Series 7 UE43TU7102K 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Series 7 UE43TU7102K, 109.2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung Series 7 UE43TU7102K 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung Series 7 UE43TU7102K 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung Series 7 UE43TU7102K. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2000. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
109.2 cm (43")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
PQI (Picture Quality Index) 2000
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
108 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Tizen
Screen mirroring
Yes
Smart modes
Cinema
Audio
Number of speakers *
2
RMS rated power *
20 W
Sound modes
Cinema
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Bluetooth version
4.2
Ethernet LAN *
Yes
Miracast
Yes
Browsing
Yes
Web browser
Yes
Design
Product colour *
Black
VESA mounting *
Yes
On/off switch
Yes
Rollable display
No
LED indicators
Yes
Performance
Teletext function
Yes
Noise reduction *
Yes
Performance
High Dynamic Range (HDR) supported *
No
4K Ultra HD upscaling
Yes
Child lock
Yes
Parental control
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.4
HDMI ports quantity *
3
Management features
Control type
Buttons
Voice control
Yes
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Hotel mode
Yes
Auto power off
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
69 W
Power consumption (standby) *
0.5 W
Power consumption (max)
125 W
Weight & dimensions
Width (without stand)
963 mm
Depth (without stand)
59.2 mm
Height (without stand)
558.4 mm
Packaging data
Package width
1081 mm
Package depth
143 mm
Package height
670 mm
Packaging content
Desktop stand
Yes
E-manual
Yes
Other features
Annual energy consumption
96 kWh
Energy efficiency class (old)
A
Brand Image Product code Product Stock Price from
Samsung Series 7 UE43TU7020W 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black Samsung Series 7 UE43TU7020W 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE43TU7020WXXN UE43TU7020W 0.00
(excl. VAT)
0 (incl. VAT)