location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE40H6750SVXZG TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE40H6750SVXZG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE40H6750SVXZG
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:05:32
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE40H6750SVXZG TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 101.6 cm (40")
  • - Full HD 1920 x 1080 pixels
  • - PQI (Picture Quality Index) 600
  • - DVB-C, DVB-S2, DVB-T
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 200 x 200 mm
  • - 50 W
More>>>
Short summary description Samsung UE40H6750SVXZG TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black, Silver:
This short summary of the Samsung UE40H6750SVXZG TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE40H6750SVXZG, 101.6 cm (40"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung UE40H6750SVXZG TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black, Silver:
This is an auto-generated long summary of Samsung UE40H6750SVXZG TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black, Silver based on the first three specs of the first five spec groups.

Samsung UE40H6750SVXZG. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 600. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Display
Display diagonal *
101.6 cm (40")
HD type *
Full HD
Screen shape *
Flat
Motion interpolation technology *
PQI (Picture Quality Index) 600
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
101 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
Dolby Digital, Dolby MS11
Auto volume leveller
Yes
Audio system
DTS Sound Studio
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Design
Product colour *
Black, Silver
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
On/off switch
Yes
Performance
Game mode
Yes
Teletext function
Yes
Ambient light sensor
Yes
Picture processing technology
Samsung Wide Color Enhancer
BD Wise
Yes
USB recording
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
Mobile High-Definition Link (MHL)
Yes
PC in (D-Sub) *
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Composite video in
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Ports & interfaces
Remote (IR) output
1
Management features
Voice control
Yes
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
Auto power off
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
50 W
Power consumption (standby) *
0.3 W
Power consumption (max)
126 W
Power consumption (PowerSave)
33 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
906.6 mm
Depth (with stand)
237 mm
Height (with stand)
581.7 mm
Weight (with stand)
10.8 kg
Width (without stand)
906.6 mm
Depth (without stand)
63.1 mm
Height (without stand)
533.3 mm
Weight (without stand)
8.1 kg
Packaging data
Manual
Yes
Package width
1062 mm
Package depth
155 mm
Package height
635 mm
Package weight
12.8 kg
Packaging content
Cables included
IR
Remote control included
Yes
Other features
MHL version
3.0
3D
Yes
Batteries included
Yes
3D glasses included
Yes
3D glasses quantity
2
Built-in speaker(s)
Yes
2D-3D converter
Yes
Supported 3D technologies
Samsung 3D HyperReal Engine
Swivelling
No
Annual energy consumption
69 kWh
Energy efficiency class (old)
A+
Clock function
Yes