location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE40D6500 101.6 cm (40") Full HD Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE40D6500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE40D6500VHXX
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung UE40D6500 101.6 cm (40") Full HD Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 101.6 cm (40")
  • - Full HD 1920 x 1080 pixels
  • - DVB-C, DVB-S2, DVB-T
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 200 x 200 mm
  • - 60 W
More>>>
Short summary description Samsung UE40D6500 101.6 cm (40") Full HD Wi-Fi Black:
This short summary of the Samsung UE40D6500 101.6 cm (40") Full HD Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE40D6500, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Black

Long summary description Samsung UE40D6500 101.6 cm (40") Full HD Wi-Fi Black:
This is an auto-generated long summary of Samsung UE40D6500 101.6 cm (40") Full HD Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung UE40D6500. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
101.6 cm (40")
HD type *
Full HD
Native refresh rate
60 Hz
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
101 cm
Visible diagonal screen size
101.6 cm
TV tuner
Tuner type *
Digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio system
Dolby Digital Plus, Dolby Pulse, SRS TheaterSound HD
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
On/off switch
Yes
LED indicators
Yes
Performance
Game mode
Yes
Teletext function
Yes
Ports & interfaces
HDMI version
1.4a
PC in (D-Sub) *
Yes
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Audio input for DVI
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
Ports & interfaces
RF ports quantity
2
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
29
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
60 W
Power consumption (standby) *
0.09 W
Power consumption (max)
130 W
Power consumption (PowerSave)
41 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width (with stand)
933 mm
Depth (with stand)
255 mm
Height (with stand)
608.2 mm
Weight (with stand)
14 kg
Width (without stand)
933 mm
Depth (without stand)
29.9 mm
Height (without stand)
548.8 mm
Weight (without stand)
10.7 kg
Packaging content
Remote control included
Yes
Other features
3D
Yes
Built-in speaker(s)
Yes
Annual energy consumption
87 kWh
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 23:42:31
Uk has collected 14 expert reviews for Samsung UE40D6500 101.6 cm (40") Full HD Wi-Fi Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
digitalversus.com
Updated:
2011-08-14 23:42:31
Contrast:2630:1Black level:0.07 cd/m²Gamma quality:4.5 / 5 deltaE:2.3Average discrepancy across display:9%Viewing angles:2 / 5Energy consumption:75 WMultimedia player:3.6/5Find and compare our other readings in our Face-off.We take these readings using...
Good Great picture in 2D and 3D, Accurate colour reproduction (average deltaE: 2.3) and high contrast (ratio: 2630:1), Powerful Motion Plus 200 filter, Low energy consumption: 75 W, Good media player with support for lots of video formats...
Bad Glossy screen picks up reflections, Viewing angles too narrow, Crosstalk leads to viewers seeing double in 3D, Clouding on our test unit...
Bottom line The Samsung D6500 produces a great picture in both 2D and 3D, although there's a little too much crosstalk in 3D. It's still an excellent choice for anybody looking for excellent value for money in a flatscreen TV...
80%
digitalversus.com
Updated:
2011-08-14 23:42:31
Contrast:2630:1Black level:0.07 cd/m²Gamma quality:4.5 / 5 deltaE:2.3Average discrepancy across display:9%Viewing angles:2 / 5Energy consumption:75 WMultimedia player:3.6/5Find and compare our other readings in our Face-off.We take these readings using...
Good Great picture in 2D and 3D, Accurate colour reproduction (average deltaE: 2.3) and high contrast (ratio: 2630:1), Powerful Motion Plus 200 filter, Low energy consumption: 75 W, Good media player with support for lots of video formats...
Bad Glossy screen picks up reflections, Viewing angles too narrow, Crosstalk leads to viewers seeing double in 3D, Clouding on our test unit...
Bottom line The Samsung D6500 produces a great picture in both 2D and 3D, although there's a little too much crosstalk in 3D. It's still an excellent choice for anybody looking for excellent value for money in a flatscreen TV...
80%
televisioninfo.com
Updated:
2017-03-01 08:59:04
Though not Samsung’s highest-end TV, the Samsung UN46D6500 is quite good, and we’re willing to bet that the special features and improved performance you might get in the more expensive D7000 and D8000 series will be lost on most customers. This LED-ed...
Bottom line The Samsung UN46D6500 is a solid television for the money, we can assure you of that. The special features, particularly the online content, are outstanding. The newly designed “Smart Hub” interface is the first attempt to stop treating a TV like a dis...
0%