location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 40" LED TV 101.6 cm (40") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40" LED TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE40B7020 show
Show alternative article codes used in the online market place
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:41:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung 40" LED TV 101.6 cm (40") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 101.6 cm (40")
  • - Full HD 1920 x 1080 pixels
  • - 140 W
Long product name Samsung 40" LED TV 101.6 cm (40") Full HD Black :
The long product name of Samsung 40" LED TV 101.6 cm (40") Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UE40B7020 - 40" LED TV, 1920 x 1080, Ultra Clear Panel, 4x HDMI, 2x USB 2.0, 18.5kg, black
More>>>
Samsung 40" LED TV 101.6 cm (40") Full HD Black:
The official description of Samsung 40" LED TV 101.6 cm (40") Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

There can be only one thinnest, clearest, most elegant television. Easily, it's Samsung's LED 7000. Breathtakingly thin, it's designed as one seamless piece of flawless crystal. On its LED screen, vivid details are captured in every frame. Picture edge-blur removed and full, robust colour restored to each pixel. Watch television programs, web content or your own, knowing you're also being kind to the environment. It's a remarkable feat of design, on or off.

Picture Perfect.
For images that are stunningly true to life you need the 3 C's: contrast, colour and clarity. LED 7000 has them. Its Mega Contrast Ratio feature brings out all the shades of grey as well the shades of amber, fuchsia and magenta. A Wide Colour Enhancer pro with LED gamut ensures every entire pixel is robust and vibrant. Plus our 100Hz Motion Plus technology removes edge-blur. Leaving your picture smooth and crisp. And your jaw, dropped.

The LED 7000 is easy on the planet as well as the eyes. Its recyclable bezel frame contains no VOC's. And by using mercury-free LED lights that require less energy, less CO2 is emitted. So you can put your feet up and relax knowing you're leaving a smaller carbon footprint.

Getting on TV made easy.
LED 7000 takes the struggle out of sharing your talent with the world, or at least with your family. Transfer your videos, music and photos from your PC or from your DNLA CERTIFIED? phone. Wirelessly and effortlessly. It even connects with multiple PCs. Who said you need connections to get on TV?

Depth without depth.
It takes only one screw to mount the astonishingly slim, light LED 7000. And just one look at the Touch of Colour frame with its soft, square corners is all it takes to see that it's not just a television you're hanging. But a work of art.
Unlike other "slim" televisions, LED 7000 is one of the slimmest television in the world. Instead of multiple parts molded together, it's one solid, seamless, incredibly beautiful advanced television. Elegantly supported by a unique crystal neck. You'll have no trouble finding a place for it in any room.

The world wide web just got wider.
Can't decide if you'd rather watch TV or your favourite sites on the web? Do it all on the LED TV Series 7. An easy to use widget lets you watch, add or delete content. View it all on the roomy sidebar or across the incredibly wide screen. With LED TV Series 7, TV goes way beyond just TV.

Your audience awaits.
There's no excuse anymore for leaving all those great digital pictures and videos in your cameras. All you need with the 7000 TV is one USB 2.0 movie connection cord. Just plug it in then instantly, play, save or delete. It even works for your music collection. So now anytime is showtime.
Library hours extended.

- Internet@TV
Suppose you feel like playing a game of chess or cooking instead of watching TV. LED 7000's Content Flash Library let's you do that too. Create your own content, from children's games to fitness. And downloading is easy. here's so much you can do with LED 7000 TV. Including watching it.

Pebble Shaped Remote Control
Like a precious stone or a sea smoothed pebble, the pebble shaped remote control is an exquisite piece of electronic art. It shines with a rare beauty that enriches its environment, making your world a more beautiful place.

HDMI
If there's an easier way to get HD video and pictures onto LED TV Series 7 we'd like to know. All it takes is one single HDMI cord and images are transferred without data loss or headaches.

Short summary description Samsung 40" LED TV 101.6 cm (40") Full HD Black:
This short summary of the Samsung 40" LED TV 101.6 cm (40") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 40" LED TV, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, Black

Long summary description Samsung 40" LED TV 101.6 cm (40") Full HD Black:
This is an auto-generated long summary of Samsung 40" LED TV 101.6 cm (40") Full HD Black based on the first three specs of the first five spec groups.

Samsung 40" LED TV. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Product colour: Black

Display
Display diagonal *
101.6 cm (40")
HD type *
Full HD
Native refresh rate
60 Hz
Display resolution *
1920 x 1080 pixels
TV tuner
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in subwoofer
Yes
Audio system
Down Firing
Design
Product colour *
Black
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Ports & interfaces
PC in (D-Sub) *
Yes
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Digital audio optical out
1
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
Yes
HDMI ports quantity *
4
Management features
Electronic Programme Guide (EPG)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
140 W
Power consumption (standby) *
0.1 W
Other features
Power requirements
220-240V, 50/60Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 02:45:25
Uk has collected 11 expert reviews for Samsung 40" LED TV 101.6 cm (40") Full HD Black and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
hdtvtest.co.uk
Updated:
2011-08-24 02:45:25
Even though Samsung has produced and sold LED-backlit flat screen HDTVs for some time now, 2009 marks the year when the world’s largest electronics manufacturer starts marketing them under a new “LED TV” moniker to distinguish them from conventional CC...
Bottom line The UE40B7000 is the fruit of Samsung’s commendable maiden effort at implementing edge-lit LED backlighting technology on a flat screen HDTV. Not surprisingly, this first-generation product is not problem-free. For starters, the edge LED system can...
0%
tracyandmatt.co.uk
Updated:
2011-08-24 02:45:25
The Samsung UE40B7020 LED TV is a 40 inch model from the Samsung Series 7 LED TV range. At just 3 cm deep these TVs are stunningly slim, and being so thin they can also be wall mounted and be no deeper than say a mirror or picture. They are also eco fr...
Bottom line The Samsung UE40B7020 is a stunningly slim TV, definitely something you could wall mount without thinking twice. The colour richness and the contrast that it displays are very impressive. It's eco friendly in manufacturing and in usage. The speakers a...
0%
avreview.co.uk
Updated:
2011-08-24 02:45:25
The 40B7020 doesn't unfortunately rise above its super-skinny design with its audio, which sounds rather feeble and fails to rise to the challenge of a good action scene. But the attraction of its design and, above all, picture quality still make it one of the most desirable TVs ever.
90%
techradar.com
Updated:
2011-08-24 02:45:25
With Samsung's flagship TV, the UE46B8000, wowing us a couple of months back, we have understandably high hopes for the brand's 'step-down' model too. And, pleasingly, the Samsung UE40B7020, doesn't let us down. In fact, with its cheaper price, we reck...
Good Great picture with HD material, Good black levels, Internet enabled TV, LED edge mounted backlight...
Bad No 100Hz, Usual weak audio...
100%
trustedreviews.com
Updated:
2011-08-24 02:45:25
Having been suitably impressed by the first TV from Samsung's premium new LED range, the classy UE46B8000 , we turn our attentions today to Samsung's cheaper Series 7 LED range, as represented by the 40in UE40B7020 (or UE40B7020WW to give you its full nam...
Good Superslim panel, Superb black levels, Intense, accurate colours, Weak sound...
Bad Motion blur with SD content...
90%
whathifi.com
Updated:
2011-08-24 02:45:25
There's slim, and then there's slim. Having just lauded the for, among other things, its svelte 3.6cm depth, here we're confronted by a brand-new Samsung screen that's a vanishingly skinny 2.9cm deep. And, unlike the Philips, the Samsung has no separ...
Good Superslim good looks, fine specification, effective LED backlighting, composed, absorbing pictures from all sources...
Bad Unpleasant remote, wireless dongle costs extra, ropey broadcasts are given short shrift...
100%
geekzone.co.nz
Updated:
2011-11-05 19:47:53
First up lets explain what a LED TV is. All LCD panels whether they be for a TV, a cellphone or even your camera require backlighting to make the display visible. In the past all LCD TVs typically used a Cold Cathode Fluorescent Lamp (CCFL) as the back...
0%
stuff.tv
Updated:
2014-04-02 01:59:45
There’s slim, then there’s Samsung slim. Having just lauded the for, among other things, its svelte 3.6cm depth, we’re confronted by a brand-new Samsung screen that’s a vanishing skinny 2.9cm deep.And, unlike the Philips, the Samsung doesn’t cram it...
Good Super-slim good looks. High spec. Effective LED backlighting. Composed pictures from all sources...
Bad Unpleasant remote. Wireless dongle costs extra. Ropey broadcasts look... well... ropey...
Bottom line It might seem pricey, but in this instance there’s no doubt that you get what you pay for...
100%
cgena.com
Updated:
2016-12-29 03:41:31
Among the many flat screen TVs out in the market today, the thinnest, the clearest, and the most elegant stand out. Samsung has been one of the manufacturers to offer some of the best choices in this category and this year they bring us the latest add...
Bottom line The Samsung LED TV Series 7 is big, beautiful, and boasts of several features which make it a more than just a television screen. The price may be too high for some people, but no doubt this flat screen is one of the hottest devices to date. This LED T...
0%
cgena.com
Updated:
2011-08-24 02:45:25
Among the many flat screen TVs out in the market today, the thinnest, the clearest, and the most elegant stand out. Samsung has been one of the manufacturers to offer some of the best choices in this category and this year they bring us the latest add...
Bottom line The Samsung LED TV Series 7 is big, beautiful, and boasts of several features which make it a more than just a television screen. The price may be too high for some people, but no doubt this flat screen is one of the hottest devices to date. This LED T...
0%
stuff.tv
Updated:
2011-08-24 02:45:25
There’s slim, then there’s Samsung slim. Having just lauded the for, among other things, its svelte 3.6cm depth, we’re confronted by a brand-new Samsung screen that’s a vanishing skinny 2.9cm deep.And, unlike the Philips, the Samsung doesn’t cram it...
Good Super-slim good looks. High spec. Effective LED backlighting. Composed pictures from all sources...
Bad Unpleasant remote. Wireless dongle costs extra. Ropey broadcasts look... well... ropey...
Bottom line It might seem pricey, but in this instance there’s no doubt that you get what you pay for...
100%
trustedreviews.com
Updated:
2011-10-04 03:27:07
Although I do actually like my job, it's not often that I can honestly say I'm actively looking forward to spending some quality reviewing time with a new TV. But the Samsung UE55B7020 is an honourable exception. With its combination of a 55in screen, Sa...
70%
pricemo.com
Updated:
2011-10-04 03:27:04
If you want to see the future of TV design, look no further than the truly stunning Samsung UE55B7020. This is the largest of the range at 55-inches so if you’re looking for something a bit smaller you should have a look at the UE40B7020.For, despite...
0%