location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE37ES5500W 94 cm (37") Full HD Smart TV Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE37ES5500W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE37ES5500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071866369 show
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung UE37ES5500W 94 cm (37") Full HD Smart TV Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37")
  • - Full HD 1920 x 1080 pixels 16:9
  • - CMR (Clear Motion Rate) 100
  • - DVB-C, DVB-T
  • - Smart TV
  • - Ethernet LAN
  • - VESA mounting
  • - 53 W
More>>>
Short summary description Samsung UE37ES5500W 94 cm (37") Full HD Smart TV Black:
This short summary of the Samsung UE37ES5500W 94 cm (37") Full HD Smart TV Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE37ES5500W, 94 cm (37"), 1920 x 1080 pixels, Full HD, 3D, Smart TV, Black

Long summary description Samsung UE37ES5500W 94 cm (37") Full HD Smart TV Black:
This is an auto-generated long summary of Samsung UE37ES5500W 94 cm (37") Full HD Smart TV Black based on the first three specs of the first five spec groups.

Samsung UE37ES5500W. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Display
Display diagonal *
94 cm (37")
HD type *
Full HD
Native aspect ratio *
16:9
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Motion interpolation technology *
CMR (Clear Motion Rate) 100
Native refresh rate
60 Hz
Comb filter
Digital
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Lifestyle apps
Skype
Audio
Number of speakers *
2
RMS rated power *
20 W
Auto volume leveller
Yes
Audio system
Dolby Digital Plus/Pulse, SRS
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Browsing
Yes
Design
Product colour *
Black
VESA mounting *
Yes
On/off switch
Yes
LED indicators
Power, Stand-by, Yes
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Picture processing technology
Samsung Wide Color Enhancer
BD Wise
No
Smartphone/tablet remote support
Yes
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Ports & interfaces
Audio input for DVI
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
29
Picture-in-Picture
Yes
Auto power off
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
53 W
Power consumption (standby) *
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
862 mm
Depth (with stand)
184.1 mm
Height (with stand)
569.1 mm
Weight (with stand)
10.9 kg
Width (without stand)
862 mm
Depth (without stand)
46.9 mm
Height (without stand)
518.3 mm
Weight (without stand)
8.78 kg
Package dimensions (WxDxH)
1080 x 132 x 626 mm
Packaging data
Quick start guide
Yes
Manual
Yes
Package weight
12.8 kg
Packaging content
Cables included
AC
Remote control included
Yes
Other features
3D
Yes
Batteries included
Yes
3D glasses included
No
Built-in speaker(s)
Yes
Annual energy consumption
77 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2013-09-01 04:16:40
Uk has collected 1 expert review for Samsung UE37ES5500W 94 cm (37") Full HD Smart TV Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalversus.com
Updated:
2019-12-03 05:12:21
It may not have the best picture out there, but the Samsung ES5500 should be good for anyone looking for a TV in this price range. Plus, the model we tested showed no signs of clouding (bright patches in dark areas of the screen). That gets a big thumbs u...
Good Accurate colours (average Delta E = 3.4), High contrast (2,800:1), No clouding, Compatible with numerous video formats via the media player...
Bad No motion interpolation, Narrow viewing angles, Grey shading could be improved, Panel not very responsive: 18 ms on average...
60%
whathifi.com
Updated:
2019-12-03 05:12:21
Samsung has been generous on the features front with its 2012 range of TVs, no matter what the screen size.The is a good looking set, and its slim frame contains a multitude of apps and online features that will keep you entertained for hours.Smart Hu...
Good Decent detail, vibrant colour, plenty of smart content, nice design and interface...
Bad Some picture noise, whites lack subtlety, rivals offer more insight...
Bottom line ...
80%
hdtvtest.co.uk
Updated:
2019-12-03 05:13:10
Samsung’s Series 5 range of LCD-based TVs has more recently started to include LED LCD products as well, and today we’re looking at a 40-inch model from this value-centric series. The Samsung UE40ES5500 actually uses LED backlighting instead of the LED...
Bottom line The Samsung UE40ES5500 is a decent budget 40″ LCD-based HDTV, although it doesn't excel in enough areas to get an all-out recommendation. Overall image quality is a step back compared to what we've seen from Series 5 in the past: in particular, we remembe...
0%
trustedreviews.com
Updated:
2013-09-01 06:41:43
Hot on the heels of one Samsung TV bargain - the recently reviewed Samsung UE32EH5000 - here's another. At the time of writing we've found the 46-inch Samsung UE46ES5500 on sale for as little as £689. This would be an eye-catching price for a bog-standar...
Good Good value, Good pictures overall, Excellent online features...
Bad Some colour issues during dark scenes, Some motion blur, Unhelpful picture presets...
Bottom line When push comes to shove there are just enough issues with the Samsung UE46ES5500's pictures to stop us giving it a Trusted Recommends badge. But it's still a cracking option for anyone with a maximum budget of £700 who didn't expect they'd be able to com...
80%
avforums.com
Updated:
2014-03-20 02:08:21
We've just had our first taste of what Samsung has to offer in 2012 in our recent reviews of the ES8000 3D LEC TV and E8000 3D Plasma TV, that left us impressed and very impressed, respectively. They were flagship models, however, and represent the pinnac...
Good Excellent blacks, Impressive dynamic range, Very responsive for gamers, Lots of smart features, Calibrated extremely well for midrange TV, Mostly solid video processing, Very good uniformity for LED TV...
Bad Smeared motion with fast paced action, Poor viewing angles, Stand doesn't swivel, Lack of 2:2 cadence detection...
80%
hdtvtest.co.uk
Updated:
2013-09-01 04:19:24
Samsung’s Series 5 range of LCD-based TVs has more recently started to include LED LCD products as well, and today we’re looking at a 40-inch model from this value-centric series. The Samsung UE40ES5500 actually uses LED backlighting instead of the LED...
0%