location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE37D6100 94 cm (37") Full HD Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE37D6100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE37D6100SWXXH
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung UE37D6100 94 cm (37") Full HD Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37")
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-C, DVB-T2
  • - Wi-Fi Ethernet LAN
  • - VESA mounting
  • - 100 W
Warranty:
Long product name Samsung UE37D6100 94 cm (37") Full HD Wi-Fi Black :
The long product name of Samsung UE37D6100 94 cm (37") Full HD Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UE37D6100, 37", 3D LED, 1920 x 1080, 200Hz, DVB-T2/C, 4 x HDMI, 3 x USB, Black
More>>>
Samsung UE37D6100 94 cm (37") Full HD Wi-Fi Black:
The official description of Samsung UE37D6100 94 cm (37") Full HD Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sit back and let the LED 6 series TV experience dazzle you. The new exciting world of Premium Smart TV opens up a new dimension in home entertainment, where the built-in Smart Hub lets you interact with your TV. Everything from surfing the net to enjoying pics and home movies is easier than ever before and loads more fun. The introduction of the 3D viewing experience has created a more immersive sense of entertainment and lets you truly escape reality.

Movies, shows, apps and more. This Smart TV does it all.
Discover a new dimension in TV with Samsung Smart TVs and the Samsung Apps platform. Samsung Apps are a growing collection of web-connected apps specifically built for your TV that connects you to your favourite digital content like videos, sports, games, social networking and much more.

The ultimate home-base of entertainment
Supreme connectivity enables you to enjoy all your digital content and interactions in one place. AllShare lets you connect your TV wirelessly to all your compatible digital devices, unlocking the music, movies and photos stored there. AllShare PC software is also available for download and ensures that your PC content can be searched, streamed and played back on your TV. High Definition Multimedia Interface inputs allow you to directly connect up to four devices, providing you with much more to watch and share. For a theatre-like movie viewing experience, Cinema Black automatically adjusts the letterbox-effect lighting. And for super-convenience, the Anynet concentrates the functions of all your separate remotes into a single, stylish controller.

Discover TV’s new dimension
Bring home the excitement of a true 3D experience with the Samsung 3D LED TV. Built with the most advanced 3D imaging technology, the Samsung 3D LED TV delivers a premium 3D experience right into your living room. You can complete your total 3D home entertainment experience with additional accessories like a 3D Blue-ray disc player, 3D active glasses, and 3D contents such as movies and games.

Full HD 1080p
Get closer to reality. Samsung’s full HD LED TVs boast twice the resolution of standard HD TVs, for richly textured, naturalistic pictures that captivate your mind and elevate your viewing experience.

Ultra Clear Panel
Say goodbye to blurring. Samsung’s new filter and panel construction eliminates dual and layered images, so you enjoy precise, crystal-clear TV pictures from almost every viewing angle.

Wide Colour Enhancer Plus
See the world’s true colours. Samsung’s Wide Colour Enhancer Plus uses an advanced algorithm to drastically improve image quality – even displaying subtle tones and details that less advanced TVs cannot reproduce.

Clear Motion Rate
Experience the true meaning of motion clarity with Samsung's Clear Motion Rate. Unlike the "refresh rate." which explains a part of picture quality, Clear Motion Rate determines the motion of an image by using three factors: chipset, TV panel, and backlight. WIth the new standard in motion measurement and control, you will clearly see the difference.

Digital Noise Filter
Watch crystal-clear analog programming as if it was being broadcasted digitally with Samsung’s Digital Noise Filter. The filter helps to eliminate some of the digital “noise” that are seen on your screen.

Search All
Find more TV content. Samsung Search All brings you easy ways to locate shows you want to watch – even while you’re viewing live TV – and helps series 8, 7 and 6 owners find related content on the web.

Smart Hub
Change what you watch on TV and how you watch it with Samsung’s Smart Hub. Now you can download various Apps to search for TV content while watching live TV, to surf the web on your TV, stay connected with friends and family, find movie recommendations.

Social TV
Share more with friends and family. Samsung’s Social TV feature lets you blog and chat about the shows you love – through sites and services like Facebook, Twitter, and Google Talk – while you’re still watching live TV. Please note that Social TV availability depends on the region.

3D Auto Contrast
Deepen your experience. Samsung’s integrated 3D Auto Contrast uses advanced rendering technology to enhance the impression of 3D depth and to produce spacious, startlingly lifelike images.

3D Sound
Immerse yourself in 3D sound. Samsung’s Depth Rendering Technology produces 3D sound as spacious and lifelike as in the cinema – for an audio experience so captivating you forget you’re watching TV.

Allshare
Bring it all together. AllShare wirelessly connects to compatible devices through DLNA technology so the movies, photos and music stored on them can be viewed, listened to and shared on your TV.

HDMI
Multiply your media. Four High Definition Multimedia Interface™ (HDMI®) inputs allow you to speed high-definition digital data from several devices straight to your TV, giving you more content to enjoy on screen.

Connect Share Movie
Tap your digital devices. ConnectShare™ Movie transforms your TV into a home entertainment theatre - simply plug in your USB memory drive or connect your hard disk drive to screen the movies, photos and music stored there.

Anynet
Concentrate your control. Anynet technology enables you to direct all of your HDMICEC-compatible digital devices – whatever their manufacturer – with a single remote control, for a streamlined home-entertainment experience.

Short summary description Samsung UE37D6100 94 cm (37") Full HD Wi-Fi Black:
This short summary of the Samsung UE37D6100 94 cm (37") Full HD Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE37D6100, 94 cm (37"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Black

Long summary description Samsung UE37D6100 94 cm (37") Full HD Wi-Fi Black:
This is an auto-generated long summary of Samsung UE37D6100 94 cm (37") Full HD Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung UE37D6100. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
94 cm (37")
HD type *
Full HD
Native aspect ratio *
16:9
Native refresh rate
60 Hz
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
1920 x 1080 pixels
TV tuner
Digital signal format system *
DVB-C, DVB-T2
Audio
Number of speakers *
2
RMS rated power *
10 W
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Performance
Game mode
Yes
Teletext function
Yes
Ports & interfaces
HDMI version
1.4a
PC in (D-Sub) *
Yes
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Audio input for DVI
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
2
Ports & interfaces
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
29
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
100 W
Power consumption (standby) *
0.3 W
Power consumption (PowerSave)
41 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
768 mm
Depth (with stand)
240 mm
Height (with stand)
534.4 mm
Weight (with stand)
10 kg
Width (without stand)
768 mm
Depth (without stand)
29.9 mm
Height (without stand)
475.3 mm
Weight (without stand)
7.3 kg
Package dimensions (WxDxH)
984 x 120 x 560 mm
Packaging data
Package weight
11.7 kg
Packaging content
Remote control included
Yes
Other features
3D
Yes
Built-in speaker(s)
Yes