location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE37D6000 94 cm (37") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE37D6000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE37D6000TWXXH
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung UE37D6000 94 cm (37") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37")
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-C, DVB-T
  • - Ethernet LAN
More>>>
Short summary description Samsung UE37D6000 94 cm (37") Full HD Black:
This short summary of the Samsung UE37D6000 94 cm (37") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE37D6000, 94 cm (37"), 1920 x 1080 pixels, Full HD, 3D, DVB-C, DVB-T, Black

Long summary description Samsung UE37D6000 94 cm (37") Full HD Black:
This is an auto-generated long summary of Samsung UE37D6000 94 cm (37") Full HD Black based on the first three specs of the first five spec groups.

Samsung UE37D6000. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Display
Display diagonal *
94 cm (37")
HD type *
Full HD
Native aspect ratio *
16:9
Supported video modes
1080p
Native refresh rate
60 Hz
Display resolution *
1920 x 1080 pixels
Visible diagonal screen size
94 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio system
Dolby Digital Plus, Dolby Pulse
Network
Ethernet LAN *
Yes
Design
Product colour *
Black
Performance
Game mode
Yes
Teletext function
Yes
Noise reduction *
Yes
Ports & interfaces
HDMI version
1.4
PC in (D-Sub) *
Yes
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Ports & interfaces
PC Audio in
Yes
Audio input for DVI
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
Common interface (CI) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
Number of OSD languages
29
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Weight & dimensions
Width (with stand)
893.4 mm
Depth (with stand)
255 mm
Height (with stand)
603.5 mm
Weight (with stand)
12.7 kg
Width (without stand)
893.4 mm
Depth (without stand)
29.9 mm
Height (without stand)
539.5 mm
Weight (without stand)
9.4 kg
Package dimensions (WxDxH)
1115 x 120 x 638 mm
Packaging data
Package weight
14.7 kg
Other features
3D
Yes
Built-in speaker(s)
Yes