Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE37D5000 37" Full HD Black LED TV

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE37D5000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE37D5000RWXXH
Category
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used:\
\
- White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form)\
\
- An array of LEDs arranged behind the screen whose brightness are not controlled individually.\
\
- A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
LED TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8048
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 09 Dec 2017 15:34:05
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung UE37D5000 37" Full HD Black LED TV:
This short summary of the Samsung UE37D5000 37" Full HD Black LED TV data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung UE37D5000, 94 cm (37"), 1920 x 1080 pixels, Full HD, DVB-C,DVB-T, Black
Long summary description Samsung UE37D5000 37" Full HD Black LED TV :

Samsung UE37D5000. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Aspect ratio: 16:9. Digital signal format system: DVB-C,DVB-T. Ethernet LAN. Weight: 9.26 kg. Colour of product: Black

This is an auto-generated long summary of Samsung UE37D5000 37" Full HD Black LED TV based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
94 cm (37")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
3D *
The device can be used with 3D technology.
No
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
High frequency rate
100 Hz
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
94 cm
TV tuner
Digital signal format system *
The protocols supported for exchange of digital signal.
DVB-C,DVB-T
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
20 W
Audio system
System used to play music or speech.
SRS TheaterSound HD
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Game mode
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Common interface (CI) *
Technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). It is also referenced as DVB-CI for Digital Video Broadcast - Common Interface. The host is responsible for tuning to pay TV channels and demodulation of the RF signal, while CAM is responsible for CA descrambling. The Common Interface allows them to communicate with each other.
Yes
Ports & interfaces
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
PC Audio in
The socket (port) for the PC audio input.
Yes
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
Management features
Electronic Programme Guide (EPG)
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
29
Sleep timer
Yes
On/Off timer
There is a timer for when to turn the device on or off.
Yes
Ergonomics
VESA mounting *
Yes
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.2 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
52 W
Annual energy consumption *
The amount of energy used by the product per year.
76 kWh
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A
Power consumption (max)
The maximum amount of power used by the device.
90 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
220 - 240
AC input frequency
50/60
Weight & dimensions
Width *
The measurement or extent of something from side to side.
883.9 mm
Depth *
The distance from the front to the back of something.
29.9 mm
Height *
The measurement of the product from head to foot or from base to top.
531.1 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.26 kg
Width (with stand)
883.9 mm
Depth (with stand)
255 mm
Height (with stand)
598.5 mm
Weight with stand
12.5 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1115 x 120 x 638 mm
Packaging data
Package weight
Weight of the packaged product.
14.8 kg
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21
Testseek has collected 1 expert review for Samsung UE37D5000 and the rating is 90 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
90%
Source Review comments Score
whathifi.com
Updated:
2011-08-21
The big features this year might be 3D and smart TV, but that doesn’t mean everyone wants them. If you’re one of those people who doesn’t particularly feel the need, you may be interested in this Samsung, a 32in TV that boasts premium picture-enhancing...
Good Excellent performance for the price, good looking design, perfectly decent sound...
Bad Motion isn’t perfect, no Freeview HD...
100%
whathifi.com
Updated:
2011-08-21
The big features this year might be 3D and smart TV, but that doesn’t mean everyone wants them. If you’re one of those people who doesn’t particularly feel the need, you may be interested in this Samsung, a 32in TV that boasts premium picture-enhancing...
Good Excellent performance for the price, good looking design, perfectly decent sound...
Bad Motion isn’t perfect, no Freeview HD...
100%
techradar.com
Updated:
2011-08-21
The Samsung UE37D5000 is one of best value flatscreen TVs available, despite a few surprising holes in the spec sheet. Fitted with a full HD panel and plenty of HDMI inputs it may be, but there's no Freeview HD tuner. With the digital switchover having...
Good Design, SD upscaling, Smooth Blu-ray, Low price, Detail...
Bad No Freeview HD, No Smart Hub apps, Vertical judder, Poor audio...
Bottom line The Samsung UE37D5000 is one of best value flatscreen TVs available, despite a few surprising holes in the spec sheet. Fitted with a full HD panel and plenty of HDMI inputs it may be, but there's no Freeview HD tuner. With the digital switchover having...
90%
pocket-lint.com
Updated:
2011-08-24
We’ve really only one niggle about Samsung’s latest value-busting effort. The very latest features are missing from this Series 5 set;3D, Smart TV and Samsung’s Apps have all been slashed to get this super-slim 32-inch LED-backlit LCD TV down to a pa...
Good Slim design, low price, Full HD detail, 100Hz smoothness, SD upscaling for the money...
Bad Lacks Freeview HD, no Smart TV or apps, LED backlighting is low-end, audio...
Bottom line We hate its lack of Freeview HD channels, but Virgin/Sky subscribers will welcome the chance to save a few quid. Exciting and cutting-edge this is not, but terrific value it certainly is...
90%
expertreviews.co.uk
Updated:
2014-08-09
For this review we tested the 32in model in the D5000 (PW) range, but it's also available in 37in (UE37D5000PW) and 40in (UE40D5000PW) and 46in (UE46D5000PW) screen sizes. All models have identical specifications except for their dimensions and power u...
Bottom line A well-priced entry-level TV that’s well suited to a bedroom, but you might want to look elsewhere for a set for the living room...
80%
trustedreviews.com
Updated:
2011-08-21
While it's easy for us as a technology review site to get all hot under the collar about the latest cutting edge TV features - 3D, Smart TV, super-charged LCD panels and so on - we should never forget that there are many people out there for whom a TV is...
Good Lovely design, Extremely aggressive price, Good picture quality...
Bad No Freeview HD tuner, Backlight inconsistencies if backlight left too bright, Sound a bit flimsy at low volume...
Bottom line If you're after the last word in 3D and Smart TV technology, then the 32D5000 is not the set for you. If you're into good picture quality and stylish design at startlingly affordable prices, though, then the 32D5000 is almost scarily good. Though it's a s...
80%
techradar.com
Updated:
2011-08-21
Samsung's premium LED TVs are so advanced that they're one malfunction away from taking over the human race. From Smart Hub web content and wireless media streaming to 3D, USB support and HD tuners, the Korean company's high-end sets are packed with fl...
Good Vibrant, detailed hi-def pictures, Easy to use, Stylish design, 30mm depth, DLNA media streaming...
Bad No Freeview HD tuner, Some black level and backlight issues, No Smart Hub...
Bottom line Samsung's premium LED TVs are so advanced that they're one malfunction away from taking over the human race. From Smart Hub web content and wireless media streaming to 3D, USB support and HD tuners, the Korean company's high-end sets are packed with fl...
80%
trustedreviews.com
Updated:
2011-08-21
While it’s easy for us as a technology review site to get all hot under the collar about the latest cutting edge TV features-3D, Smart TV, super-charged LCD panels and so on-we should never forget that there are many people out there for whom a TV...
Good Lovely design, Extremely aggressive price, Good picture quality...
Bad No Freeview HD tuner, Backlight inconsistencies if backlight left too bright, Sound a bit flimsy at low volume...
Bottom line Samsung likes to make a song and dance about its 3D and Smart TVs, but the brand’s UE32D5000 proves that you don’t have to have features coming out of your eyeballs to be a great TV. Though having said that, a Freeview HD tuner would have been nice...
80%
avforums.com
Updated:
2014-03-20
It's been nearly a year to the day since we published the review for what was, ostensibly, the predecessor to the Samsung UE-32D5000 so it will be interesting to see what changes the newly implemented LED edge lighting has made to this entry level 32 inch...
Good Extremely respectable black levels and contrast, Calibrated greyscale is near reference, Very good picture processing, Build quality doesn't feel budget, Price, Low input lag...
Bad Lack of features, No Freeview HD tuner, Standard definition scaling could be better, Game Mode is in a daft place. Not that it's needed, Typical LCD motion blur...
70%
evogadget.com
Updated:
2013-02-20
We love it when we run into a product that is not only very good looking but also performs as it is expected to and has a small price too. We are talking here about the 32 inch Samsung UE32D5000, an edge LED backlit TV which looks extremely good, in the S...
Bottom line The Samsung UE32D5000 is not thicker than 30mm and has a very nice design. We enjoyed its performance because it didn't let us down not even a bit for its price tag. It is true there is no Freeview HD tuner, Samsung's Smart Hub or built-in WiFi, but if y...
0%
hdtvtest.co.uk
Updated:
2011-12-15
Ever wondered how Samsung’s entry-level 1080p LED LCD TV performs? Wonder no longer, because we have a UE32D5000 here for review. This is the Korean manufacturer’s cheapest 1080p LED-based LCD television this year, and features 4 HDMI inputs, some basi...
0%
Show all
X