location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE32D6530 81.3 cm (32") Full HD Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE32D6530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE32D6530WKXXU
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung UE32D6530 81.3 cm (32") Full HD Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32")
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-C, DVB-S, DVB-T, DVB-T2
  • - Wi-Fi Ethernet LAN
Long product name Samsung UE32D6530 81.3 cm (32") Full HD Wi-Fi Black :
The long product name of Samsung UE32D6530 81.3 cm (32") Full HD Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UE32D6530, 32" LED, 1920x1080, 200Hz, 1000000:1, HDMI 1.4, USB 2.0, DVB-T/T2/C/S2, black
More>>>
Samsung UE32D6530 81.3 cm (32") Full HD Wi-Fi Black:
The official description of Samsung UE32D6530 81.3 cm (32") Full HD Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Discover TV’s new dimension

Bring home the excitement of a true 3D experience with the Samsung 3D LED TV. Built with the most advanced 3D imaging technology, the Samsung 3D LED TV delivers a premium 3D experience right into your living room. You can complete your total 3D home entertainment experience with additional accessories like a 3D Blue-ray disc player, 3D active glasses, and 3D contents such as movies and games.
The ultimate home-base of entertainment
Supreme connectivity enables you to enjoy all your digital content and interactions in one place. AllShare lets you connect your TV wirelessly to all your compatible digital devices, unlocking the music, movies and photos stored there. AllShare PC software is also available for download and ensures that your PC content can be searched, streamed and played back on your TV. High Definition Multimedia Interface inputs allow you to directly connect up to four devices, providing you with much more to watch and share. For a theatre-like movie viewing experience, Cinema Black automatically adjusts the letterbox-effect lighting. And for super-convenience, the Anynet concentrates the functions of all your separate remotes into a single, stylish controller.

One Design

Your Samsung Smart TV boasts timeless beauty with its ‘One Design’, which enriches your TV experience. Transporting you closer to the action, the TV elegantly combines the screen with an Ultra-slim bezel, reducing clutter and delivering a truly immersive experience. The TV is framed with a super-narrow Metal outline for total sophistication that complements any decor. And with its light-weight design, it is easily hung on the wall and perfect for modern living.

CMR 400

Experience the true meaning of motion clarity with Samsung's Clear Motion Rate. Unlike the "refresh rate." which explains a part of picture quality, Clear Motion Rate determines the motion of an image by using three factors: chipset, TV panel, and backlight. WIth the new standard in motion measurement and control, you will clearly see the difference.


Ultra Clear Panel

Say goodbye to blurring. Samsung’s new filter and panel construction eliminates dual and layered images, so you enjoy precise, crystal-clear TV pictures from almost every viewing angle.

Digital Noise Filter

Watch crystal-clear analogue programming as if it was being broadcasted digitally with Samsung’s Digital Noise Filter. The filter helps to eliminate some of the digital “noise” that are seen on your screen.

Full HD 1080p

Get closer to reality. Samsung’s full HD LED TVs boast twice the resolution of standard HD TVs, for richly textured, naturalistic pictures that captivate your mind and elevate your viewing experience.

Wide Colour Enhancer Plus

See the world’s true colours. Samsung’s Wide Colour Enhancer Plus uses an advanced algorithm to drastically improve image quality – even displaying subtle tones and details that less advanced TVs cannot reproduce.

Search All

Find more TV content. Samsung Search All brings you easy ways to locate shows you want to watch – even while you’re viewing live TV – and helps series 8, 7 and 6 owners find related content on the web.

Skype

Skype on your Samsung TV lets you make free Skype-to-Skype video calls to anywhere in the world – just plug in a TV camera and you’re ready to go – and calls to landlines and mobiles at drastically reduced rates.

Web Browser

Surf the net on your TV. A dedicated web browser, optimised for use with your Samsung smart TV, offers you a truly engaging and interactive online experience. Search, shop, connect, network – it’s up to you.

Social TV

Share more with friends and family. Samsung’s Social TV feature lets you blog and chat about the shows you love – through sites and services like Facebook, Twitter, and Google Talk – while you’re still watching live TV. Please note that Social TV availability depends on the region.

Allshare

Bring it all together. AllShare wirelessly connects to compatible devices through DLNA technology so the movies, photos and music stored on them can be viewed, listened to and shared on your TV.

3D Converter

See more in 3D. Built into your Samsung TV, dedicated technology converts 2D movies and shows into 3D, making even familiar content more thrillingly immersive than ever before.

3D Auto Contrast

Deepen your experience. Samsung’s integrated 3D Auto Contrast uses advanced rendering technology to enhance the impression of 3D depth and to produce spacious, startlingly lifelike images.

3D Sound

Immerse yourself in 3D sound. Samsung’s Depth Rendering Technology produces 3D sound as spacious and lifelike as in the cinema – for an audio experience so captivating you forget you’re watching TV.

HDMI

Multiply your media. Four High Definition Multimedia Interface (HDMI) inputs allow you to speed high-definition digital data from several devices straight to your TV, giving you more content to enjoy on screen.

Anynet

Concentrate your control. Anynet technology enables you to direct all of your HDMICEC-compatible digital devices – whatever their manufacturer – with a single remote control, for a streamlined home-entertainment experience.

Connect Share Movie

Tap your digital devices. ConnectShare Movie transforms your TV into a home entertainment theatre - simply plug in your USB memory drive or connect your hard disk drive to screen the movies, photos and music stored there.

Short summary description Samsung UE32D6530 81.3 cm (32") Full HD Wi-Fi Black:
This short summary of the Samsung UE32D6530 81.3 cm (32") Full HD Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE32D6530, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Black

Long summary description Samsung UE32D6530 81.3 cm (32") Full HD Wi-Fi Black:
This is an auto-generated long summary of Samsung UE32D6530 81.3 cm (32") Full HD Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung UE32D6530. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
Full HD
Native aspect ratio *
16:9
Supported video modes
1080p
Native refresh rate
60 Hz
Contrast ratio (dynamic)
1000000:1
Display resolution *
1920 x 1080 pixels
Visible diagonal screen size
81.28 cm
TV tuner
Tuner type *
Digital
Digital signal format system *
DVB-C, DVB-S, DVB-T, DVB-T2
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio system
SRS TS
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
LED indicators
Power
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Ports & interfaces
HDMI version
1.4
PC in (D-Sub) *
Yes
DVI port
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
29
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Weight & dimensions
Width (with stand)
736.3 mm
Depth (with stand)
240 mm
Height (with stand)
498.9 mm
Width (without stand)
736.3 mm
Depth (without stand)
29.9 mm
Height (without stand)
434.2 mm
Package dimensions (WxDxH)
966 x 120 x 550 mm
Other features
3D
Yes
Built-in speaker(s)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:59:28
Uk has collected 2 expert reviews for Samsung UE32D6530 81.3 cm (32") Full HD Wi-Fi Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
whathifi.com
Updated:
2011-10-04 03:59:28
sells more TVs than any other company in the world. So, having been a company that had scooped gongs for ludicrously affordable big-screens, it’s not too surprising that it is now ensconced as one of the key players across the complete price spectrum...
Good Excellent Freeview HD tuner, smooth motion, natural colours, fine attention to detail, extensive features including 3D…...
Bad 3D performance is average...
100%
hdtvtest.co.uk
Updated:
2011-08-24 02:47:02
It seems like Samsung is stopping at nothing to make ultra-slim LED side-lit displays the new standard for LCD TVs… the company’s UE40D6530, which includes this screen illumination technology and the associated slender profile, sits roughly in the midd...
0%
trustedreviews.com
Updated:
2011-08-24 02:47:02
If you had to define ‘shelf appeal' in TV terms, you could probably just point at a Samsung UE40D6530. For as well as blowing away the competition aesthetically - bar, perhaps, Samsung's own D7000 and D8000 ranges - the UE40D6530 is strikingly affordable...
Good Stunning design, Frequently spectacular pictures, Brilliant multimedia features inc builtin wifi...
Bad Some backlight inconsistencies, Minor crosstalk during bright scenes, No 3D glasses included for free...
Bottom line Under the right conditions, the 40D6530 can produce pictures good enough to make you purr like the most pampered of cats. Its design is sublime too, and it delivers a likable if not state of the art 3D performance. Throw in ample multimedia talents, moreo...
80%
expertreviews.co.uk
Updated:
2011-08-24 02:47:02
For this review we tested the 40in model in the 6 Series D6530 range, but it's also available in 32in (UE32D6530), 37in (UE37D6530), 46in (UE46D6530) and 55in (UE55D6530) screen sizes. All models have identical specifications except for their dimension...
Bottom line Fantastic design and plenty of features, the D6530 has very few faults. It doesn't have the best image quality but the price is good...
100%
theregister.co.uk
Updated:
2011-08-24 02:47:02
When it comes to features, Samsung’s UE40D6530 40in LED telly doesn’t skimp on anything much. Freeview HD, 3D, Video on Demand, Skype, integrated web browser, social media apps, media streaming, PVR recording to external hard drive – it’s all here. Thi...
Bottom line Overall, this mainstream LED looker hits far more than it misses. It’s a refined 40in Freeview HD TV with very agreeable hi-def picture quality. Throw in access to Samsung’s burgeoning VOD and apps portal, plus the option of 3D and the UE40D6530 beg...
80%
T3.com
Updated:
2011-08-24 02:47:02
Samsung’s UE40D6530 LED TV may be positioned beneath the brand’s top of the line Series 7 and 8 models like the , but it’s an enticing proposition for budget-watchers who want a designer 40in telly with net connected smarts. The 40UED6530 is ce...
Good Elegant design, Noise-free hi-def picture quality, Smart Hub apps and VOD portal, Integrated Wi-Fi...
Bad 3D double imaging, Uneven media streaming, No 3D glasses supplied...
80%
whathifi.com
Updated:
2011-08-24 02:47:02
How much weight should we put behind the 3D picture performance of a TV? That’s one question we find ourselves pondering on a regular basis. Irrespective of figures and percentages, it’s fair to say that its importance will never overshadow old-fashion...
Good Exceptionally sharp and clear 2D images, comprehensive specification, intuitive menus and smart TV functionality, stylish looks...
Bad 3D pic lacks refinement, sounds thin...
100%
whathifi.com
Updated:
2011-08-24 02:47:02
How much weight should we put behind the 3D picture performance of a TV? That’s one question we find ourselves pondering on a regular basis. Irrespective of figures and percentages, it’s fair to say that its importance will never overshadow old-fashion...
Good Exceptionally sharp and clear 2D images, comprehensive specification, intuitive menus and smart TV functionality, stylish looks...
Bad 3D pic lacks refinement, sounds thin...
100%
pocket-lint.com
Updated:
2011-11-16 01:29:43
Between the two of us, we've fallen a little bit in love with Samsung’s D6530. Maybe it’s the way it doesn’t try too hard to look gorgeous, or the seductive silkiness of its blacks. Whatever the reason for its magnetic allure, we just want to sit and...
Good Luscious design, silky blacks, generous Smart TV portal, integrated Wi-Fi, motion resolution...
Bad Pernickety media streaming compatibility, average sound, some motion artifacts...
Bottom line An unfeasibly good 2D Full HD screen with lashings of useful features, including a superior Smart TV portal. 3D suffers from crosstalk but it’s brighter than some rivals...
90%
gadgetshow.channel5.com
Updated:
2012-05-16 01:03:06
The Samsung UE40D6530 is part of Samsung’s Series 6 Smart 3D range. The 40-inch LED TV is capable of displaying images in full 3D and in full high definition (1080p). Smart TV functionality lets users access web applications such as YouTube and film st...
Good On or off, the Samsung UE40D6530 is a true beauty that measures less than 3cm thick in profile. Its thin metal build really looks the part. On looks alone the Samsung UE40D6530 is enough to light up any home cinema set-up. Its lightweight design and slim looks would make it look particularly striking hung up on a wall. As for its 3D skills the Samsung really impresses with some very strong 3D eff...
Bad As good as the picture quality can be, there are times when images don’t have quite the correct contrast. On occasion there isn’t quite the level of clarity found in some of the Samsung UE40D6530’s competitors. That said, it doesn’t spoil what is still a very good 3D TV.
Bottom line The Samsung UE40D6530 is a beautiful fully featured 3D TV with Smart TV online functionality. It produces strong 3D images, but its clarity isn’t quite as strong as some of its competitors. Samsung UE40D6530 is tagged with Samsung, UE40D6530, review...
60%
homecinemachoice.com
Updated:
2012-02-10 02:24:35
Samsung’s 40UED6530 LED puts forward such a convincing case to be crowned Britain’s Best Value 3D LED TV, there really doesn’t seem much point considering anything else.It sells for a mere £1,100 (or less) yet delivers a top notch Freeview HD picture...
Good Sharp HD image quality; contentrich Smart Hub portal; integrated wifi...
Bad No 3D glasses; mild 3D crosstalk; social media is a faff...
80%
Country Distributor
United Kingdom 1 distributor(s)