location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE32D5000 81.3 cm (32") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE32D5000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE32D5000PWXZT
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung UE32D5000 81.3 cm (32") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32")
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-C, DVB-T
  • - Ethernet LAN
  • - VESA mounting
  • - 39 W
More>>>
Short summary description Samsung UE32D5000 81.3 cm (32") Full HD Black:
This short summary of the Samsung UE32D5000 81.3 cm (32") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE32D5000, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black

Long summary description Samsung UE32D5000 81.3 cm (32") Full HD Black:
This is an auto-generated long summary of Samsung UE32D5000 81.3 cm (32") Full HD Black based on the first three specs of the first five spec groups.

Samsung UE32D5000. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
Full HD
Native aspect ratio *
16:9
Native refresh rate
60 Hz
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
81.28 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio system
Dolby Digital Plus / Dolby Pulse
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Performance
Game mode
Yes
Teletext function
Yes
Noise reduction *
Yes
Ports & interfaces
HDMI version
1.4
PC in (D-Sub) *
Yes
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Audio input for DVI
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
2
Common interface (CI) *
Yes
Ports & interfaces
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
Number of OSD languages
29
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
39 W
Power consumption (standby) *
0.3 W
Power consumption (max)
80 W
Power consumption (PowerSave)
39 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
762 mm
Depth (with stand)
240 mm
Height (with stand)
530.4 mm
Weight (with stand)
10.2 kg
Width (without stand)
762 mm
Depth (without stand)
29.9 mm
Height (without stand)
462 mm
Weight (without stand)
7.13 kg
Package dimensions (WxDxH)
984 x 120 x 560 mm
Packaging data
Package weight
11.8 kg
Packaging content
Remote control included
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Annual energy consumption
57 kWh
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 13:19:06
Uk has collected 12 expert reviews for Samsung UE32D5000 81.3 cm (32") Full HD Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techradar.com
Updated:
2011-08-21 13:19:06
Samsung's premium LED TVs are so advanced that they're one malfunction away from taking over the human race. From Smart Hub web content and wireless media streaming to 3D, USB support and HD tuners, the Korean company's high-end sets are packed with fl...
Good Vibrant, detailed hi-def pictures, Easy to use, Stylish design, 30mm depth, DLNA media streaming...
Bad No Freeview HD tuner, Some black level and backlight issues, No Smart Hub...
Bottom line Samsung's premium LED TVs are so advanced that they're one malfunction away from taking over the human race. From Smart Hub web content and wireless media streaming to 3D, USB support and HD tuners, the Korean company's high-end sets are packed with fl...
80%
whathifi.com
Updated:
2011-08-21 13:19:06
The big features this year might be 3D and smart TV, but that doesn’t mean everyone wants them. If you’re one of those people who doesn’t particularly feel the need, you may be interested in this Samsung, a 32in TV that boasts premium picture-enhancing...
Good Excellent performance for the price, good looking design, perfectly decent sound...
Bad Motion isn’t perfect, no Freeview HD...
100%
trustedreviews.com
Updated:
2011-08-21 13:19:06
While it's easy for us as a technology review site to get all hot under the collar about the latest cutting edge TV features - 3D, Smart TV, super-charged LCD panels and so on - we should never forget that there are many people out there for whom a TV is...
Good Lovely design, Extremely aggressive price, Good picture quality...
Bad No Freeview HD tuner, Backlight inconsistencies if backlight left too bright, Sound a bit flimsy at low volume...
Bottom line If you're after the last word in 3D and Smart TV technology, then the 32D5000 is not the set for you. If you're into good picture quality and stylish design at startlingly affordable prices, though, then the 32D5000 is almost scarily good. Though it's a s...
80%
pocket-lint.com
Updated:
2011-08-24 02:36:21
We’ve really only one niggle about Samsung’s latest value-busting effort. The very latest features are missing from this Series 5 set; 3D, Smart TV and Samsung’s Apps have all been slashed to get this super-slim 32-inch LED-backlit LCD TV down to a pa...
Good Slim design, low price, Full HD detail, 100Hz smoothness, SD upscaling for the money...
Bad Lacks Freeview HD, no Smart TV or apps, LED backlighting is low-end, audio...
Bottom line We hate its lack of Freeview HD channels, but Virgin/Sky subscribers will welcome the chance to save a few quid. Exciting and cutting-edge this is not, but terrific value it certainly is...
90%
hdtvtest.co.uk
Updated:
2011-12-15 01:04:36
Ever wondered how Samsung’s entry-level 1080p LED LCD TV performs? Wonder no longer, because we have a UE32D5000 here for review. This is the Korean manufacturer’s cheapest 1080p LED-based LCD television this year, and features 4 HDMI inputs, some basi...
0%
evogadget.com
Updated:
2013-02-20 07:27:07
We love it when we run into a product that is not only very good looking but also performs as it is expected to and has a small price too. We are talking here about the 32 inch Samsung UE32D5000, an edge LED backlit TV which looks extremely good, in the S...
Bottom line The Samsung UE32D5000 is not thicker than 30mm and has a very nice design. We enjoyed its performance because it didn't let us down not even a bit for its price tag. It is true there is no Freeview HD tuner, Samsung's Smart Hub or built-in WiFi, but if y...
0%
avforums.com
Updated:
2014-03-20 02:10:41
It's been nearly a year to the day since we published the review for what was, ostensibly, the predecessor to the Samsung UE-32D5000 so it will be interesting to see what changes the newly implemented LED edge lighting has made to this entry level 32 inch...
Good Extremely respectable black levels and contrast, Calibrated greyscale is near reference, Very good picture processing, Build quality doesn't feel budget, Price, Low input lag...
Bad Lack of features, No Freeview HD tuner, Standard definition scaling could be better, Game Mode is in a daft place. Not that it's needed, Typical LCD motion blur...
70%
expertreviews.co.uk
Updated:
2016-12-29 03:25:14
For this review we tested the 32in model in the D5000 (PW) range, but it's also available in 37in (UE37D5000PW) and 40in (UE40D5000PW) and 46in (UE46D5000PW) screen sizes. All models have identical specifications except for their dimensions and power u...
Bottom line A well-priced entry-level TV that’s well suited to a bedroom, but you might want to look elsewhere for a set for the living room...
80%
techradar.com
Updated:
2011-08-21 13:19:35
The Samsung UE37D5000 is one of best value flatscreen TVs available, despite a few surprising holes in the spec sheet. Fitted with a full HD panel and plenty of HDMI inputs it may be, but there's no Freeview HD tuner. With the digital switchover having...
Good Design, SD upscaling, Smooth Blu-ray, Low price, Detail...
Bad No Freeview HD, No Smart Hub apps, Vertical judder, Poor audio...
Bottom line The Samsung UE37D5000 is one of best value flatscreen TVs available, despite a few surprising holes in the spec sheet. Fitted with a full HD panel and plenty of HDMI inputs it may be, but there's no Freeview HD tuner. With the digital switchover having...
90%